- Resistance
- Tolerance
- Series
- Temperature Coefficient
- Package / Case
- Features
- Mfr
- Product Status
- Package
- Operating Temperature
- Composition
- Size / Dimension
Attribute column
Manufacturer
Arcol Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Overall Length | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS100 1K6 J M360 Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±25ppm/°C | 1.6 kOhms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS10 36R5 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 0.626 L x 0.650 W (15.90mm x 16.50mm) | ±1% | ±100ppm/°C | 36.5 Ohms | Wirewound | 10W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.346 (8.80mm) | - | - | ||
![]() HS25 500R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±100ppm/°C | 500 Ohms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS10 7R5 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 0.626 L x 0.650 W (15.90mm x 16.50mm) | ±5% | ±100ppm/°C | 7.5 Ohms | Wirewound | 10W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.346 (8.80mm) | - | - | ||
![]() HS10 R1 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 0.626 L x 0.650 W (15.90mm x 16.50mm) | ±1% | ±100ppm/°C | 100 mOhms | Wirewound | 10W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.346 (8.80mm) | - | - | ||
![]() HS50 3K9 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±25ppm/°C | 3.9 kOhms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS100 10R7 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 10.7 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS100 R39 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±100ppm/°C | 390 mOhms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS50 130R F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 130 Ohms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS100 12R4 F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 12.4 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS100 13R F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±1% | ±100ppm/°C | 13 Ohms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS150 10K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 3.846 L x 1.870 W (97.70mm x 47.50mm) | ±5% | ±25ppm/°C | 10 kOhms | Wirewound | 150W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS75 20K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 20 kOhms | Wirewound | 75W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS100 3K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | ±25ppm/°C | 3 kOhms | Wirewound | 100W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS50 R2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±5% | ±100ppm/°C | 200 mOhms | Wirewound | 50W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS25 4K3 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±5% | ±25ppm/°C | 4.3 kOhms | Wirewound | 25W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() HS75 10K J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 1.917 L x 1.870 W (48.70mm x 47.50mm) | ±5% | ±25ppm/°C | 10 kOhms | Wirewound | 75W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.949 (24.10mm) | - | - | ||
![]() HS15 R51 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | ARCOL, HS | 0.783 L x 0.827 W (19.90mm x 21.00mm) | ±5% | ±100ppm/°C | 510 mOhms | Wirewound | 15W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | 0.433 (11.00mm) | - | - | ||
![]() HS75 1R2 J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Bulk | Active | - | - | ARCOL, HS | 1.917 L x 1.075 W (48.70mm x 27.30mm) | ±5% | ±100ppm/°C | 1.2 Ohms | Wirewound | 75W | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | - | ||
![]() HS50-330RJ Arcol | In Stock | - | - | Aluminium Housed | - | 14.8 x 72.5 x 29.7mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | 1.25 kV | - | HS50 | - | ±5% | 100 PPM / C | 330Ω | - | - | 50W | Wire Wound | Axial | - | - | - | 14.8mm | 72.5mm | Aluminum Housed Resistors | 14.8 mm | - | 49 mm | 14.2 mm |