- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS300330RJ Arcol | 33 |
| - | Aluminium Housed | - | 41.8 x 184.4 x 72.5mm | - | - | +100ppm/°C | - | - | - | - | - | MIL-PRF-18546 | - | 2.5kV | - | - | HS300 | - | ±5% | - | ± 100ppm/°C | - | 330Ω | - | - | - | 300W | Wire Wound | High Power | Axial | - | - | - | 41.8mm | ± 5% | 184.4mm | - | - | 127.7mm | 72.5mm | - | - | - | - | 41.8mm | ||
![]() HS15025RF Arcol | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | 2.5kV | - | - | - | - | - | - | ± 100ppm/°C | - | 25ohm | - | - | - | 150W | - | High Power | - | - | - | - | - | ± 1% | - | - | - | 97.7mm | 47.5mm | - | - | - | - | 24.1mm | ||
![]() RWS5 1R2 J B Arcol | In Stock | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP1011K5J100PPM Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS15050RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 R15 F B Arcol | 26092060 |
| - | - | - | - | 100 | +155°C | - | - | -55°C | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | ±1% | - | ±90ppm/°C | - | 150mΩ | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 390R J B Arcol | 31310446 |
| - | - | - | - | 100 | +155°C | - | - | -55°C | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | ±5% | - | ±20ppm/°C | - | 390Ω | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 R18 J B Arcol | 26092046 |
| - | - | - | - | 100 | +155°C | - | - | -55°C | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | ±5% | - | ±90ppm/°C | - | 180mΩ | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 6R8 J B Arcol | 26092046 |
| - | - | - | - | 100 | +155°C | - | - | -55°C | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | ±5% | - | ±50ppm/°C | - | 6.8Ω | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 33R F B Arcol | In Stock | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 22R J B Arcol | 26092060 |
| - | - | - | - | 100 | +155°C | - | - | -55°C | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | ±5% | - | ±20ppm/°C | - | 22Ω | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 150R J B Arcol | 26092060 |
| - | - | - | - | 100 | +155°C | - | - | -55°C | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | ±5% | - | ±20ppm/°C | - | 150Ω | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS15040RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50R22F Arcol | 28 |
| - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | - | 220 mOhms | Wirewound | - | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | 2000 | + 170 C | - | - | - 55 C | PCB Mount | - | - | - | Details | - | - | Reel | CRS | - | 5 % | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 500 uOhms | - | Current Sense | - | 6 W | - | - | SMD/SMT | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | 0.56 mm | - | 15.2 mm | 7.5 mm | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | 3000 | + 170 C | - | - | - 55 C | PCB Mount | - | - | - | Details | - | - | Reel | CRS | - | 5 % | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 4 mOhms | - | Current Sense | - | 2.5 W | - | - | SMD/SMT | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | 0.32 mm | - | 10.5 mm | 5 mm | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | 3000 | + 170 C | - | - | - 55 C | PCB Mount | - | - | - | Details | - | - | Reel | CRS | - | 5 % | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 2 mOhms | - | Current Sense | - | 4 W | - | - | SMD/SMT | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | - | 0.64 mm | - | 10.5 mm | 5 mm | - | ||
![]() RWS5 6R8 F B Arcol | In Stock | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 2R2 F B Arcol | In Stock | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 R12 F B Arcol | In Stock | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |