- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Housing Material | Case Code - in | Case Code - mm | Case Size | Case Style | Connections | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Outlets | Qualification | Range | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Length | Product Width | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPP0603330RBE Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Philips | 245761 | - | - | - | - | - | - | - | - | 50V | - | - | - | ± 25ppm/°C | - | 330ohm | - | - | 62.5mW | - | Precision | - | - | - | ± 0.1% | - | - | 1.6mm | 0.85mm | - | - | - | - | ||
![]() AS08J1001ET Arcol | In Stock | - | - | - | - | 0805 | 2012 | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | 150 V | - | - | 5 % | 100 PPM / C | - | 1 kOhms | High Power | Resistors | 330 mW (1/3 W) | Thick Film | - | SMD/SMT | Thick Film Resistors | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 2 mm | 1.2 mm | ||
![]() ACPP0805820RBE Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | IBPHFD3110GN | - | - | - | - | - | - | - | - | 100V | - | - | - | ± 25ppm/°C | - | 820ohm | - | - | 100mW | - | Precision | - | - | - | ± 0.1% | - | - | 2.01mm | 1.25mm | - | - | - | - | ||
![]() ACPP0805180RBE Arcol | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | Grace Technologies | P-A11P1-M3RP0 | - | - | - | (1) IEC 320 Female Power Entry Module | - | - | - | - | 100V | - | - | - | ± 25ppm/°C | - | 180ohm | - | - | 100mW | - | Precision | - | - | - | ± 0.1% | - | - | 2.01mm | 1.25mm | IP65 | - | - | - | ||
![]() ACPP06035K6BE Arcol | In Stock | - | - | 0603 (1608M) | - | - | - | 4 | Lower Mount | 1/4 NPT | - | NOSHOK | 40-901-6000-psi/bar | +125°C | -55°C | - | - | - | 0-6,000 psi | - | - | - | - | ACPP | ±0.1% | ±25ppm/°C | - | 5.6kΩ | - | - | 0.063W | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPP0805 1K B Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPP0805 1K8 B Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPP0805 510R B Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS7 560R J T&R Arcol | In Stock | - | - | - | - | - | - | - | - | - | 300 | - | - | + 275 C | - 55 C | PCB Mount | - | - | - | Details | - | - | MouseReel | RWS7 | 5 % | 20 PPM / C | - | 560 Ohms | Precision Power Resistors | - | 7 W | - | - | SMD/SMT | - | - 55 C to + 275 C | - | - | - | - | - | - | 10.3 mm | 20.5 mm | 9.3 mm | ||
![]() RWS3 1R2 F B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 2K J B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS05 500R J B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS1 R25 J B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 300R J B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APC0603B130KN Arcol | In Stock | - | - | - | - | 0603 | 1608 | - | - | - | 100 | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | Details | 0.000071 oz | 50 V | MouseReel | APC | 0.1 % | 25 PPM / C | Precision Thin Film Chip Resistors | 130 kOhms | - | - | 62.5 mW (1/16 W) | - | - | SMD/SMT | - | - 55 C to+ 155 C | - | Precision Resistors Thin Film SMD | - | - | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() RWS05 R25 F B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 100R J B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | +155°C | -55°C | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | ±5% | ±20ppm/°C | - | 100Ω | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS1 R22 F B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS05 R49 J B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 30R F B Arcol | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | PCB Mount | - | - | - | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |