- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Power Rating | Termination Style | Failure Rate | Lead Style | Coating, Housing Type | Product | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWS3 2R7 F B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 3000 | + 170 C | - | - 55 C | PCB Mount | - | - | Details | - | Reel | CRS | - | 5 % | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 2 mOhms | - | Current Sense | - | 4 W | SMD/SMT | - | - | - | Metal Element Current Sensing Resistors | - | 0.64 mm | - | 10.5 mm | 5 mm | ||
![]() RWS3 2R2 F B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 R12 F B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS252K7F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±25ppm/°C | - | 2.7 kOhms | Wirewound | - | 25W | - | - | - | Solder Lugs | Aluminum | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() RWS3 R68 J B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 R22 J B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2000 | + 170 C | - | - 55 C | PCB Mount | - | - | Details | - | Reel | CRS | - | 5 % | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 500 uOhms | - | Current Sense | - | 6 W | SMD/SMT | - | - | - | Metal Element Current Sensing Resistors | - | 0.56 mm | - | 15.2 mm | 7.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 3000 | + 170 C | - | - 55 C | PCB Mount | - | - | Details | - | Reel | CRS | - | 5 % | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 4 mOhms | - | Current Sense | - | 2.5 W | SMD/SMT | - | - | - | Metal Element Current Sensing Resistors | - | 0.32 mm | - | 10.5 mm | 5 mm | ||
![]() RWS5 2R2 J B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 150R F B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 3R9 J B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 180R J B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2000 | + 170 C | - | - 55 C | PCB Mount | - | - | Details | - | Reel | CRS | - | 5 % | 2 Terminal | 120 PPM / C | SMD Shunt Resistor | 2 mOhms | - | Current Sense | - | 4 W | SMD/SMT | - | - | - | Metal Element Current Sensing Resistors | - | 0.45 mm | - | 15.2 mm | 7.5 mm | ||
![]() HS50R22F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | ARCOL | - | - | Box | Active | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | - | ±100ppm/°C | - | 220 mOhms | Wirewound | - | 50W | - | - | - | Solder Lugs | Aluminum | - | Pulse Withstanding | - | 0.583 (14.80mm) | - | - | ||
![]() RWS3 R56 F B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 R27 F B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 68R F B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2000 | + 170 C | - | - 55 C | PCB Mount | - | - | Details | - | Reel | CRS | - | 1 % | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 500 uOhms | - | Current Sense | - | 6 W | SMD/SMT | - | - | - | Metal Element Current Sensing Resistors | - | 0.56 mm | - | 15.2 mm | 7.5 mm | ||
![]() RWS1 50R F B Arcol | In Stock | - | - | - | - | 100 | - | - | - | PCB Mount | - | - | Details | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |