- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Termination Style | Operating Temperature Range | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWS3 R25 J B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS7 1R0 J T&R Arcol | In Stock | - | - | - | - | 300 | + 275 C | - 55 C | PCB Mount | Details | 0.252297 oz | - | MouseReel | RWS7 | 5 % | - | 50 PPM / C | - | 1 Ohms | - | 7 W | SMD/SMT | - 55 C to + 275 C | - | Molded Resistors | 10.3 mm | 20.5 mm | 9.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 100 | + 170 C | - 55 C | PCB Mount | Details | - | - | Bulk | CRS | 1 % | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 500 uOhms | Current Sense | 6 W | SMD/SMT | - | Metal Element Current Sensing Resistors | - | 0.56 mm | 15.2 mm | 7.5 mm | ||
![]() APC1206B24R9N Arcol | In Stock | - | - | 1206 | 3216 | 100 | + 155 C | - 55 C | PCB Mount | Details | 0.000604 oz | 150 V | MouseReel | APC | 0.1 % | - | 25 PPM / C | Precision Thin Film Chip Resistors | 24.9 Ohms | - | 125 mW (1/8 W) | SMD/SMT | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | 0.55 mm | 3.05 mm | 1.55 mm | ||
![]() RWS3 R5 F B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 R1 J B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS05 R1 F B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 R12 F B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS1 150R J B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS05 3R J B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS3 2R5 F B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 25R F B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APC0603B3K74N Arcol | In Stock | - | - | 0603 | 1608 | 100 | + 155 C | - 55 C | PCB Mount | Details | 0.000071 oz | 50 V | MouseReel | APC | 0.1 % | - | 25 PPM / C | Precision Thin Film Chip Resistors | 3.74 kOhms | - | 62.5 mW (1/16 W) | SMD/SMT | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() AP750 3R3 F Arcol | In Stock | - | - | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 2000 | + 155 C | - 55 C | PCB Mount | Details | - | - | Tube | AP750 | 1 % | - | 100 PPM / C | Thick Film Power Resistors | 3.3 Ohms | - | 50 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | 4.5 mm | 10.3 mm | 10.1 mm | ||
![]() AP750 47R F Arcol | In Stock | - | - | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | 2000 | + 155 C | - 55 C | PCB Mount | Details | - | - | Tube | AP750 | 1 % | - | 50 PPM / C | Thick Film Power Resistors | 47 Ohms | - | 50 W | SMD/SMT | - | Thick Film Resistors General Purpose | - | 4.5 mm | 10.3 mm | 10.1 mm | ||
![]() RWS3 R47 F B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 15R J B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 3R3 J B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS5 R68 F B Arcol | In Stock | - | - | - | - | 100 | - | - | PCB Mount | Details | - | - | MouseReel | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS7 1K0 J T&R Arcol | In Stock | - | - | - | - | 300 | + 275 C | - 55 C | PCB Mount | Details | - | - | MouseReel | RWS7 | 5 % | - | 20 PPM / C | - | 1 kOhms | - | 7 W | SMD/SMT | - 55 C to + 275 C | - | Molded Resistors | 10.3 mm | 20.5 mm | 9.3 mm |