- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Working Voltage | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACS5S3K3JTR Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | Axial | 20 ppm/°C | 3.3 kΩ | 350 °C | -55 °C | Wire resistor | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() HS100R68J Arcol | 32 |
| - | - | Aluminium Housed | Flanges | 24.1 x 88 x 47.5mm | + 200 C | +100ppm/°C | ARCOL | - 55 C | Bulk | Active | - | Compliant | 1.9 kV | 1.9 kV | - | HS100 | 2.566 L x 1.075 W (65.20mm x 27.30mm) | 5 % | Axial | 100 ppm/°C | 680 mΩ | - | - | Wire resistor | 100W | 100 W | Wire Wound | - | Axial | - | - | Solder Lugs | Aluminum | 24.1mm | - | 88mm | - | - | - | 24.1 mm | 0.949 (24.10mm) | 88 mm | 27.5 mm | - | - | ||
![]() HS20033RJ Arcol | 451 |
| - | - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | +100ppm/°C | - | - | - | - | - | Compliant | - | - | - | HS200 | - | 5 % | Axial | 100 ppm/°C | 33 Ω | - | - | Wire resistor | - | 200 W | Wire Wound | - | Axial | 1.9 kV | - | - | - | 41.8mm | - | 121mm | - | - | - | - | - | 121 mm | - | - | - | ||
![]() HS200R47J Arcol | 53 |
| - | - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | +100ppm/°C | - | - | - | - | MIL-PRF-18546 | - | - | 1.9kV | - | HS200 | - | ±5% | - | ± 100ppm/°C | 470mΩ | - | - | - | - | 200W | Wire Wound | High Power | Axial | - | - | - | - | 41.8mm | ± 5% | 121mm | - | 89.7mm | 72.5mm | - | - | - | - | 41.8mm | - | ||
![]() HS3006R8J Arcol | 102 |
| - | - | Aluminium Housed | Flanges | 41.8 x 184.4 x 72.5mm | - | +100ppm/°C | ARCOL | - | Bulk | Active | - | Compliant | - | - | - | HS300 | 5.027 L x 1.791 W (127.70mm x 45.50mm) | 5 % | Axial | 100 ppm/°C | 6.8 Ω | - | - | Wire resistor | 300W | 300 W | Wire Wound | - | Axial | 2.5 kV | - | M6 Threaded | Aluminum | 41.8mm | - | 184.4mm | - | - | - | - | 1.646 (41.80mm) | 184.4 mm | - | - | - | ||
![]() HS156K8J Arcol | 13 |
| - | - | Aluminium Housed | - | 11 x 36.5 x 21mm | + 200 C | +25ppm/°C | - | - 55 C | - | - | - | Compliant | - | 265 V | - | HS15 | - | 5 % | Axial | 25 ppm/°C | 6.8 kΩ | - | - | - | - | 15 W | Wire Wound | - | Axial | - | - | - | - | 11mm | - | 36.5mm | Aluminum Housed Resistors | - | - | 11 mm | - | 36.5 mm | 11.2 mm | - | - | ||
![]() FPA100-33RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | ± 100ppm/°C | 33ohm | - | - | - | - | 100W | - | High Frequency | - | - | - | - | - | - | ± 5% | - | - | 38.2mm | 25.4mm | - | - | - | - | 12.2mm | - | ||
![]() HS200470RJ Arcol | 143 |
| - | - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | +100ppm/°C | - | - | - | - | - | Compliant | - | - | - | HS200 | - | 5 % | Axial | 100 ppm/°C | 470 Ω | - | - | Wire resistor | - | 200 W | Wire Wound | - | Axial | 1.9 kV | - | - | - | 41.8mm | - | 121mm | - | - | - | - | - | 121 mm | - | - | - | ||
![]() HS1033RJ Arcol | 8 |
| - | - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | MIL-PRF-18546 | Compliant | 160 V | 160V | - | HS10 | - | 5 % | Axial | 100 ppm/°C | 33 Ω | - | - | - | - | 10 W | Wire Wound | High Power | Axial | - | - | - | - | 8.8mm | ± 5% | 30mm | Aluminum Housed Resistors | 15.9mm | 16.5mm | 8.8 mm | - | 30 mm | 8.5 mm | 8.8mm | - | ||
![]() ACS10S4R7J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 700 V | - | - | - | - | 5 % | - | 50 ppm/°C | 4.7 Ω | - | - | Wire resistor | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS15016RF Arcol | 33 | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-18546 | - | - | 2.5kV | - | - | - | - | - | ± 100ppm/°C | 16ohm | - | - | - | - | 150W | - | High Power | - | - | - | - | - | - | ± 1% | - | - | 97.7mm | 47.5mm | - | - | - | - | 24.1mm | - | ||
![]() HS1004K7J Arcol | 27 |
| - | - | Aluminium Housed | - | 24.1 x 88 x 47.5mm | + 200 C | +25ppm/°C | - | - 55 C | - | - | - | Compliant | - | 1.9 kV | - | HS100 | - | 5 % | Axial | 25 ppm/°C | 4.7 kΩ | - | - | Wire resistor | - | 100 W | Wire Wound | - | Axial | - | - | - | - | 24.1mm | - | 88mm | Aluminum Housed Resistors | - | - | 24.1 mm | - | 88 mm | 27.5 mm | - | - | ||
![]() HS3004R7J Arcol | 44 |
| - | - | Aluminium Housed | - | 41.8 x 184.4 x 72.5mm | - | +100ppm/°C | - | - | - | - | - | Compliant | - | - | - | HS300 | - | ±5% | Axial | 100 ppm/°C | 4.7Ω | - | - | Wire resistor | - | 300W | Wire Wound | - | Axial | 2.5 kV | - | - | - | 41.8mm | - | 184.4mm | - | - | - | - | - | 184.4 mm | - | - | - | ||
![]() FPA10068RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | ± 100ppm/°C | 68ohm | - | - | - | - | 100W | - | High Frequency | - | - | - | - | - | - | ± 5% | - | - | 38.2mm | 25.4mm | - | - | - | - | 12.2mm | - | ||
![]() HS502R7J Arcol | 136 |
| - | - | Aluminium Housed | - | 14.8 x 72.5 x 29.7mm | +200°C | +100ppm/°C | - | -55°C | - | - | - | - | - | 1.25 kV | - | HS50 | - | ±5% | - | 100 PPM / C | 2.7Ω | - | - | - | - | 50W | Wire Wound | - | Axial | - | - | - | - | 14.8mm | - | 72.5mm | Aluminum Housed Resistors | - | - | 14.8 mm | - | 49 mm | 14.2 mm | - | - | ||
![]() HS501R2F Arcol | 56 | - | - | - | Aluminium Housed | - | 49.1 x 28 x 14.8mm | - | +100ppm/°C | - | - | - | - | MIL-PRF-18546 | Compliant | 1.25 kV | 1.25kV | - | HS50 | - | ±1% | Lug | ± 100ppm/°C | 1.2Ω | 200 °C | -55 °C | Wire resistor | - | 50W | Aluminium | High Power | Axial | - | - | - | - | 14.8mm | ± 1% | 49.1mm | - | 49.1mm | 28mm | 14.8 mm | - | 49.1 mm | 29.7 mm | 14.8mm | - | ||
![]() HS254K7J Arcol | 168 | - | - | - | Aluminium Housed | - | 14.6 x 51 x 28mm | + 200 C | +25ppm/°C | - | - 55 C | - | - | MIL-PRF-18546 | Compliant | 550 V | 550V | - | HS25 | - | ±5% | Axial | ± 25ppm/°C | 4.7kΩ | - | - | Wire resistor | - | 25W | Wire Wound | High Power | Axial | 550 V | - | - | - | 14.6mm | ± 5% | 51mm | Aluminum Housed Resistors | 27.3mm | 28mm | 14.8 mm | - | 51 mm | 14.2 mm | 14.8mm | - | ||
![]() HS1022RJ Arcol | 336 | - | - | - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | MIL-PRF-18546 | Compliant | 160 V | 160V | - | HS10 | - | 5 % | Axial | 100 ppm/°C | 22 Ω | - | - | - | - | 10 W | Wire Wound | High Power | Axial | 160 V | - | - | - | 8.8mm | ± 5% | 30mm | Aluminum Housed Resistors | 15.9mm | 16.5mm | 8.8 mm | - | 30 mm | 8.5 mm | 8.8mm | - | ||
![]() HS1015RJ Arcol | 104 |
| - | - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | MIL-PRF-18546 | Compliant | 160 V | 160V | - | HS10 | - | 5 % | Axial | 100 ppm/°C | 15 Ω | - | - | - | - | 10 W | Wire Wound | High Power | Axial | 160 V | - | - | - | 8.8mm | ± 5% | 30mm | Aluminum Housed Resistors | 15.9mm | 16.5mm | 8.8 mm | - | 30 mm | 8.5 mm | 8.8mm | - | ||
![]() HS10R33J Arcol | 82 |
| - | - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | Compliant | - | 160 V | - | HS10 | - | 5 % | Axial | 100 ppm/°C | 330 mΩ | - | - | - | - | 10 W | Wire Wound | - | Axial | - | - | - | - | 8.8mm | - | 30mm | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | - |