- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Rated Temperature | Lead Style | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS20015RJ Arcol | 24 |
| - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | ARCOL, HS | 3.531 L x 2.854 W (89.70mm x 72.50mm) | 5 % | - | - | - | - | 50 ppm/°C | 15 Ω | - | - | - | Wire resistor | 200W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 1.646 (41.80mm) | - | - | - | ||
![]() ACS5S330RJTR Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS300470RJ Arcol | 204 |
| - | - | Aluminium Housed | - | - | - | - | 41.8 x 184.4 x 72.5mm | - | - | - | - | - | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | HS300 | - | ±5% | - | - | Axial | - | 100 ppm/°C | 470Ω | - | - | - | Wire resistor | - | - | - | 300W | - | Wire Wound | - | - | - | Axial | - | - | - | - | - | - | 41.8mm | - | 184.4mm | - | - | - | - | - | 184.4 mm | - | - | ||
![]() FPA100-10RJ Arcol | In Stock | - | - | - | - | - | FLAT | - | 2 | - | ARCOL UK LTD | Arcol | FPA10010RJ | FPA100(50TC,5%) | - | - | - | - | 155 °C | -55 °C | - | - | 12.2 mm | 38.2 mm | - | Screw Ends | 25.4 mm | Transferred | - | - | 5.73 | Compliant | Yes | 1 kV | 1 kV | - | - | FPA100(50TC,5%) | - | 5 % | - | - | - | EAR99 | 100 ppm/°C | 10 Ω | Nickel (Ni) | 155 °C | -55 °C | Power resistor, Thick Film | - | - | Fixed Resistors | 100 W | - | METAL GLAZE/THICK FILM | Flat | High Frequency | compliant | - | 100 W | - | - | - | - | - | - | ± 5% | - | - | 38.2mm | 25.4mm | 8.9 mm | - | 38 mm | 24.4 mm | 12.2mm | ||
![]() HS5022KJ Arcol | 1271 |
| - | - | Aluminium Housed | - | - | - | - | 14.8 x 72.5 x 29.7mm | - | - | - | - | - | +25ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | HS50 | - | ±5% | - | - | Axial | - | 25 ppm/°C | 22kΩ | - | - | - | Wire resistor | - | - | - | 50W | - | Wire Wound | - | - | - | Axial | - | 1.25 kV | - | - | - | - | 14.8mm | - | 72.5mm | - | - | - | - | - | 72.5 mm | - | - | ||
![]() HS2556RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS15075RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPA2504R7J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 5 kV | - | - | - | - | 5 % | - | - | - | - | 100 ppm/°C | 4.7 Ω | - | 155 °C | -55 °C | Power resistor, Thick Film | - | - | - | 250 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 mm | - | 67 mm | 60 mm | - | ||
![]() HS1002K5F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50820RF Arcol | In Stock | - | - | - | Axial, Box | - | - | Flanges | - | - | - | - | - | - | - | - | ARCOL | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | - | - | - | 100 ppm/°C | 820 Ω | - | - | - | Wire resistor | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() ACS10S1R0J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 5 % | - | - | - | - | 50 ppm/°C | 1 Ω | - | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291-75K/REEL Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 250 V | - | - | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | 75 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() HS104R7J Arcol | 76 |
| - | - | Aluminium Housed | - | - | - | - | 8.8 x 30 x 16.5mm | - | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 160 V | - | - | HS10 | - | 5 % | - | - | Axial | - | 100 ppm/°C | 4.7 Ω | - | - | - | - | - | - | - | 10 W | - | Wire Wound | - | - | - | Axial | - | 160 V | - | - | - | - | 8.8mm | - | 30mm | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | ||
![]() HS101R5J Arcol | 209 |
| - | - | Aluminium Housed | - | - | - | - | 8.8 x 30 x 16.5mm | - | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 160 V | - | - | HS10 | - | 5 % | - | - | Axial | - | 100 ppm/°C | 1.5 Ω | - | - | - | - | - | - | - | 10 W | - | Wire Wound | - | - | - | Axial | - | - | - | - | - | - | 8.8mm | - | 30mm | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | ||
![]() HS15680RJ Arcol | 508 |
| - | - | Aluminium Housed | - | - | - | - | 11 x 36.5 x 21mm | - | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 265 V | - | - | HS15 | - | 5 % | - | - | Axial | - | 100 ppm/°C | 680 Ω | - | - | - | - | - | - | - | 15 W | - | Wire Wound | - | - | - | Axial | - | - | - | - | - | - | 11mm | - | 36.5mm | Aluminum Housed Resistors | - | - | 11 mm | - | 36.5 mm | 11.2 mm | - | ||
![]() HS10015R1% Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1.9 kV | - | Bulk | - | - | 1 % | - | - | Solder | - | 100 ppm/°C | 15 Ω | - | 200 °C | -55 °C | Wirewound | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.1 mm | - | 65.2 mm | 47.5 mm | - | ||
![]() HS1004R7J Arcol | 44 | - | - | - | Aluminium Housed | - | - | - | - | 24.1 x 88 x 47.5mm | - | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 kV | - | - | HS100 | - | ±5% | - | - | - | - | 100 PPM / C | 4.7Ω | - | - | - | - | - | - | - | 100W | - | Wire Wound | - | - | - | Axial | - | - | - | - | - | - | 24.1mm | - | 88mm | Aluminum Housed Resistors | - | - | 24.1 mm | - | 65.2 mm | 27.5 mm | - | ||
![]() ACS5S22RJTR Arcol | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | ARCOL UK LTD | Arcol | ACS5S22RJTR | ACS | - | - | - | - | 275 °C | - | - | AXIAL LEADED, ROHS COMPLIANT | - | - | TUBULAR PACKAGE | - | - | Transferred | - | - | 5.66 | - | Yes | - | - | - | - | - | - | 5% | e3 | Yes | - | EAR99 | 20 ppm/°C | 22 Ω | Tin (Sn) | - | - | - | - | 8533.21.00.80 | - | - | TR | WIRE WOUND | - | FIXED RESISTOR | compliant | - | 5 W | 157 V | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPA25010RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | - | - | ± 100ppm/°C | 10ohm | - | - | - | - | - | - | - | 250W | - | - | - | High Frequency | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 67mm | 60mm | - | - | - | - | 28.5mm | ||
![]() HS1522RJ Arcol | 45 |
| - | - | Aluminium Housed | - | - | - | - | 11 x 36.5 x 21mm | - | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 265 V | - | - | HS15 | - | 5 % | - | - | Axial | - | 100 ppm/°C | 22 Ω | - | - | - | - | - | - | - | 15 W | - | Wire Wound | - | - | - | Axial | - | - | - | - | - | - | 11mm | - | 36.5mm | Aluminum Housed Resistors | - | - | 11 mm | - | 36.5 mm | 11.2 mm | - |