- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Working Voltage | Failure Rate | Lead Diameter | Lead Style | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS1047RJ Arcol | 243 |
| - | - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | - | +100ppm/°C | - | - | - | - | - | Compliant | - | - | - | - | HS10 | - | 5 % | Axial | 100 ppm/°C | 47 Ω | - | - | - | - | 10 W | Wire Wound | - | Axial | 160 V | - | - | - | - | 8.8mm | - | 30mm | - | - | - | - | - | 30 mm | - | - | - | ||
![]() 293-82/AP Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 350 V | 350 V | - | - | - | - | 5 % | Axial | 0 ppm/°C | 82 Ω | 155 °C | -55 °C | Carbon Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | ||
![]() HS1522RJ Arcol | 45 |
| - | - | Aluminium Housed | - | 11 x 36.5 x 21mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | Compliant | - | 265 V | - | - | HS15 | - | 5 % | Axial | 100 ppm/°C | 22 Ω | - | - | - | - | 15 W | Wire Wound | - | Axial | - | - | - | - | - | 11mm | - | 36.5mm | Aluminum Housed Resistors | - | - | 11 mm | - | 36.5 mm | 11.2 mm | - | - | ||
![]() FPA250100KJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 5 kV | 5kV | - | - | - | - | 5 % | - | 100 ppm/°C | 100 kΩ | - | - | - | - | 250 W | - | High Frequency | - | - | - | - | - | - | - | ± 5% | - | - | 67mm | 60mm | - | - | - | - | 28.5mm | - | ||
![]() HS251K01% Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 550 V | - | Bulk | - | - | 1 % | Solder | 25 ppm/°C | 1 kΩ | 200 °C | -55 °C | - | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.6 mm | - | 27.3 mm | 28 mm | - | - | ||
![]() HS100680RJ Arcol | 97 |
| - | - | Aluminium Housed | - | 24.1 x 88 x 47.5mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | Compliant | - | 1.9 kV | - | - | HS100 | - | 5 % | Axial | 100 ppm/°C | 680 Ω | - | - | Wire resistor | - | 100 W | Wire Wound | - | Axial | - | - | - | - | - | 24.1mm | - | 88mm | Aluminum Housed Resistors | - | - | 24.1 mm | - | 88 mm | 27.5 mm | - | - | ||
![]() HS152R2J Arcol | 238 |
| - | - | Aluminium Housed | - | 11 x 36.5 x 21mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | Compliant | - | 265 V | - | - | HS15 | - | 5 % | Axial | 100 ppm/°C | 2.2 Ω | - | - | - | - | 15 W | Wire Wound | - | Axial | - | - | - | - | - | 11mm | - | 36.5mm | Aluminum Housed Resistors | - | - | 11 mm | - | 36.5 mm | 11.2 mm | - | - | ||
![]() ACS5SR20KTR Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 10 % | - | 90 ppm/°C | 200 mΩ | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() ACS5S33RJTR Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | 157 V | - | - | - | - | 5 % | Axial | 20 ppm/°C | 33 Ω | 350 °C | -55 °C | Wire resistor | - | 5 W | - | - | - | - | - | 800 µm | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | No SVHC | ||
![]() ACS5S470RJTR Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | 157 V | - | - | - | - | 5 % | Axial | 20 ppm/°C | 470 Ω | 350 °C | -55 °C | Wire resistor | - | 5 W | - | - | - | - | - | 800 µm | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | No SVHC | ||
![]() ACS10S15RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 700 V | 700V | - | - | - | - | - | - | ± 20ppm/°C | 15ohm | - | - | - | - | 10W | - | High Pulse | - | - | - | - | - | - | - | ± 5% | - | - | 43.7mm | - | - | - | - | - | - | - | ||
![]() HS10470RJ Arcol | 93 |
| - | - | Aluminium Housed | - | 8.8 x 30 x 16.5mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | Compliant | - | 160 V | - | - | HS10 | - | 5 % | Axial | 100 ppm/°C | 470 Ω | - | - | - | - | 10 W | Wire Wound | - | Axial | - | - | - | - | - | 8.8mm | - | 30mm | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | - | ||
![]() HS152K2J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 5 % | Axial | 25 ppm/°C | 2.2 kΩ | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5 mm | - | - | - | ||
![]() HS255R6F Arcol | 42 |
| - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 5.6 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | - | ||
![]() HS2582RF Arcol | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 82 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | - | ||
![]() ACS5S10KJTR Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | 157 V | - | - | - | - | 5 % | Axial | 20 ppm/°C | 10 kΩ | 350 °C | -55 °C | Wire resistor | - | 5 W | - | - | - | - | - | 800 µm | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | No SVHC | ||
![]() HS300R22J Arcol | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | Compliant | - | - | - | - | ARCOL, HS | 5.028 L x 2.854 W (127.70mm x 72.50mm) | 5 % | - | 100 ppm/°C | 220 mOhms | - | - | Wire resistor | 300W | - | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 1.646 (41.80mm) | - | - | - | - | ||
![]() HS50390RF Arcol | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | Compliant | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 25 ppm/°C | 390 Ω | - | - | Wire resistor | 50W | - | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | - | ||
![]() HS5039RF Arcol | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | Compliant | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 50 ppm/°C | 39 Ω | - | - | Wire resistor | 50W | - | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | - | ||
![]() HS5018RF Arcol | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | Compliant | - | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 50 ppm/°C | 18 Ω | - | - | Wire resistor | 50W | - | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | - |