- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Dimensions | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Power Rating | Technology | Resistor Type | Termination Style | Working Voltage | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS252K2F Arcol | 24 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | 1 % | - | 25 ppm/°C | 2.2 kΩ | Wire resistor | 25W | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS258R2F Arcol | 17 |
| - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 8.2 Ohms | Wirewound | 25W | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS101R0J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | 50 ppm/°C | 1 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS2539RF Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 39 Ohms | Wirewound | 25W | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS25820RF Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | 1 % | - | 25 ppm/°C | 820 Ω | Wire resistor | 25W | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() FPA2502K2J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50270RF Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 25 ppm/°C | 270 Ω | Wire resistor | 50W | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS300R47J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 5.028 L x 2.854 W (127.70mm x 72.50mm) | ±5% | - | ±100ppm/°C | 470 mOhms | Wirewound | 300W | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 1.646 (41.80mm) | - | - | - | ||
![]() HS258K2F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | 1 % | - | 25 ppm/°C | 8.2 kΩ | Wire resistor | 25W | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() FPA25047KJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/°C | 47 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPA25015RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50M10RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | 50 ppm/°C | 10 Ω | Wire resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50180RF Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 25 ppm/°C | 180 Ω | Wire resistor | 50W | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS20068RJ Arcol | 37 |
| - | Aluminium Housed | - | 41.8 x 121 x 72.5mm | - | +100ppm/°C | - | - | - | - | - | Compliant | - | - | - | HS200 | - | 5 % | Axial | 100 ppm/°C | 68 Ω | Wire resistor | - | 200 W | Wire Wound | - | Axial | - | - | - | - | 41.8mm | - | 121mm | - | - | - | - | - | 121 mm | - | - | ||
![]() HS15220RJ Arcol | 438 |
| - | Aluminium Housed | - | 11 x 36.5 x 21mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | MIL-PRF-18546 | Compliant | 265 V | 265V | - | HS15 | - | 5 % | Axial | 100 ppm/°C | 220 Ω | - | - | 15 W | Wire Wound | High Power | Axial | - | - | - | - | 11mm | ± 5% | 36.5mm | Aluminum Housed Resistors | 19.9mm | 21mm | 11 mm | - | 36.5 mm | 11.2 mm | 11mm | ||
![]() HS25R68F Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | ARCOL | - | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 680 mOhms | Wirewound | 25W | - | - | - | - | - | - | Solder Lugs | Aluminum | - | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | - | ||
![]() HS15R47J Arcol | 11 |
| - | Aluminium Housed | - | 11 x 36.5 x 21mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | Compliant | - | 265 V | - | HS15 | - | 5 % | Axial | 100 ppm/°C | 470 mΩ | - | - | 15 W | Wire Wound | - | Axial | - | - | - | - | 11mm | - | 36.5mm | Aluminum Housed Resistors | - | - | 11 mm | - | 36.5 mm | 11.2 mm | - | ||
![]() HS10068RJ Arcol | 99 |
| - | Aluminium Housed | - | 24.1 x 88 x 47.5mm | - | +100ppm/°C | - | - | - | - | - | Compliant | - | - | - | HS100 | - | 5 % | Axial | 100 ppm/°C | 68 Ω | Wire resistor | - | 100 W | Wire Wound | - | Axial | 1.9 kV | - | - | - | 24.1mm | - | 88mm | - | - | - | - | - | 88 mm | - | - | ||
![]() HS100220RJ Arcol | 47 |
| - | Aluminium Housed | - | 24.1 x 88 x 47.5mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | Compliant | - | 1.9 kV | - | HS100 | - | 5 % | Axial | 100 ppm/°C | 220 Ω | Wire resistor | - | 100 W | Wire Wound | - | Axial | 1.9 kV | - | - | - | 24.1mm | - | 88mm | Aluminum Housed Resistors | - | - | 24.1 mm | - | 88 mm | 27.5 mm | - | ||
![]() HS153R3J Arcol | 57 |
| - | Aluminium Housed | - | 11 x 36.5 x 21mm | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | Compliant | - | 265 V | - | HS15 | - | 5 % | Axial | 100 ppm/°C | 3.3 Ω | - | - | 15 W | Wire Wound | - | Axial | - | - | - | - | 11mm | - | 36.5mm | Aluminum Housed Resistors | - | - | 11 mm | - | 36.5 mm | 11.2 mm | - |