- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Terminal Shape | Mounting Feature | Number of Terminals | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Lead Style | Coating, Housing Type | Overall Height | Resistance Tolerance | Overall Length | Test Voltage | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Product Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS5033KJ Arcol | In Stock | - | - | Aluminium Housed | - | - | - | 14.8 x 72.5 x 29.7mm | - | - | - | - | - | +25ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | HS50 | - | ±5% | Axial | - | 25 ppm/°C | 33kΩ | - | - | - | Wire resistor | - | - | 50W | Wire Wound | - | - | - | Axial | - | - | - | 1.25 kV | - | - | - | 14.8mm | - | 72.5mm | - | - | - | - | - | - | 72.5 mm | - | - | - | ||
![]() HS1006R8J Arcol | In Stock | - | - | Aluminium Housed | - | - | - | 24.1 x 88 x 47.5mm | - | - | - | - | - | +100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | HS100 | - | 5 % | Axial | - | 100 ppm/°C | 6.8 Ω | - | - | - | Wire resistor | - | - | 100 W | Wire Wound | - | - | - | Axial | - | - | - | 1.9 kV | - | - | - | 24.1mm | - | 88mm | - | - | - | - | - | - | 88 mm | - | - | - | ||
![]() HS1001R5J Arcol | In Stock | - | - | Aluminium Housed | - | - | - | 24.1 x 88 x 47.5mm | - | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1.9 kV | - | - | HS100 | - | 5 % | Axial | - | 100 ppm/°C | 1.5 Ω | - | - | - | Wire resistor | - | - | 100 W | Wire Wound | - | - | - | Axial | - | - | - | 1.9 kV | - | - | - | 24.1mm | - | 88mm | - | Aluminum Housed Resistors | - | - | 24.1 mm | - | 88 mm | 27.5 mm | - | - | ||
![]() FPA250220RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 5 % | - | - | 100 ppm/°C | 220 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACS5S10RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157V | - | - | - | - | - | - | - | ± 50ppm/°C | 10ohm | - | - | - | - | - | - | 5W | - | - | High Pulse | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 13mm | - | - | - | - | - | - | - | ||
![]() HS10R22J Arcol | In Stock | - | - | Aluminium Housed | - | - | - | 8.8 x 30 x 16.5mm | - | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 160 V | - | - | HS10 | - | 5 % | Axial | - | 100 ppm/°C | 220 mΩ | - | - | - | - | - | - | 10 W | Wire Wound | - | - | - | Axial | - | - | - | - | - | - | - | 8.8mm | - | 30mm | - | Aluminum Housed Resistors | - | - | 8.8 mm | - | 30 mm | 8.5 mm | - | - | ||
![]() FPA100100RJ Arcol | In Stock | - | - | - | FLAT | - | 2 | - | ARCOL UK LTD | Arcol | FPA100100RJ | FPA100(50TC,5%) | - | - | - | - | 155 °C | -55 °C | - | 12.2 mm | 38.2 mm | Screw Ends | 25.4 mm | Transferred | - | - | 5.73 | Compliant | Yes | - | 1 kV | 1kV | - | - | FPA100(50TC,5%) | - | 5% | - | EAR99 | 100 ppm/°C | 100 Ω | Nickel (Ni) | - | - | - | - | Fixed Resistors | 100 W | METAL GLAZE/THICK FILM | Flat | High Frequency | compliant | - | - | 100 W | - | - | - | - | - | - | ± 5% | - | - | - | 38.2mm | 25.4mm | - | - | - | - | 12.2mm | - | ||
![]() HS10R47J Arcol | In Stock | - | - | Aluminium Housed | - | Flanges | - | 8.8 x 30 x 16.5mm | - | - | - | - | + 200 C | +100ppm/°C | ARCOL | - 55 C | - | - | Bulk | - | - | - | - | - | Active | - | - | Compliant | - | - | - | 160 V | - | - | HS10 | 0.626 L x 0.335 W (15.90mm x 8.50mm) | 5 % | Axial | - | 100 ppm/°C | 470 mΩ | - | - | - | Wirewound | 10W | - | 10 W | Wire Wound | - | - | - | Axial | - | - | - | - | - | Solder Lugs | Aluminum | 8.8mm | - | 30mm | - | - | - | - | 8.8 mm | 0.346 (8.80mm) | 30 mm | 8.5 mm | - | - | ||
![]() ACS10S2R2J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 700 V | 700V | - | - | - | - | 5 % | - | - | ± 20ppm/°C | 2.2ohm | - | - | - | Wire resistor | - | - | 10W | - | - | High Pulse | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | 43.7mm | - | - | - | - | - | - | - | ||
![]() HS10033RJ Arcol | In Stock | - | - | Aluminium Housed | - | - | - | 24.1 x 88 x 47.5mm | - | - | - | - | + 200 C | +100ppm/°C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1.9 kV | - | - | HS100 | - | 5 % | Axial | - | 100 ppm/°C | 33 Ω | - | - | - | Wire resistor | - | - | 100 W | Wire Wound | - | - | - | Axial | - | - | - | 1.9 kV | - | - | - | 24.1mm | - | 88mm | - | Aluminum Housed Resistors | - | - | 24.1 mm | - | 88 mm | 27.5 mm | - | - | ||
![]() 304-232K-RC Arcol | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | 1% | SMD/SMT | - | 200 ppm/°C | 2.32kOhm | - | 125°C | -55°C | Thick Film | - | - | 62.5mW | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | 350μm | - | 1mm | 500μm | - | Non-RoHS Compliant | ||
![]() NPR2-T22147RF30W Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | - | - | ||
![]() NPR2-T221560RF30W Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | - | - | ||
![]() NPR2-T22139RF30W Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | - | - | ||
![]() HS25470RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS50680RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1 % | - | - | 25 ppm/°C | 680 Ω | - | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPR2-T22110KF30W Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | - | - | ||
![]() 302-280K-RC Arcol | In Stock | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | 1% | SMD/SMT | - | 200 ppm/°C | 280kOhm | - | 125°C | -55°C | - | - | - | 100mW | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 450μm | - | 1.6mm | 800μm | - | Non-RoHS Compliant | ||
![]() HS150-200RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS256K8J Arcol | In Stock | - | - | Aluminium Housed | - | - | - | 14.6 x 51 x 28mm | - | - | - | - | - | +25ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | HS25 | - | ±5% | Axial | - | 25 ppm/°C | 6.8kΩ | - | - | - | Wire resistor | - | - | 25W | Wire Wound | - | - | - | Axial | - | - | - | - | - | - | - | 14.6mm | - | 51mm | - | - | - | - | - | - | 51 mm | - | - | - |