- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Feature | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Lead Style | Coating, Housing Type | Test Voltage | Features | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS504R7F Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 50 ppm/°C | 4.7 Ω | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | ||
![]() HS502K2F Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 25 ppm/°C | 2.2 kΩ | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | ||
![]() HS25220RF Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 100 ppm/°C | 220 Ω | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | ||
![]() HS251R5F Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | - | ±100ppm/°C | 1.5 Ohms | - | - | Wirewound | 25W | - | - | Solder Lugs | Aluminum | - | - | 0.583 (14.80mm) | - | ||
![]() NPR2-T2211R0G30W Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 2 % | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | ||
![]() HS15R10J Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | 100 ppm/°C | 100 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPR2-T221100RF30W Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | ||
![]() HS200560RJ Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | Compliant | - | - | - | ARCOL, HS | 3.531 L x 2.854 W (89.70mm x 72.50mm) | 5 % | - | 25 ppm/°C | 560 Ω | - | - | Wire resistor | 200W | - | - | Solder Lugs | Aluminum | - | Pulse Withstanding | 1.646 (41.80mm) | - | ||
![]() HS503R9F Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | Compliant | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 50 ppm/°C | 3.9 Ω | - | - | Wire resistor | 50W | - | - | Solder Lugs | Aluminum | - | Pulse Withstanding | 0.583 (14.80mm) | - | ||
![]() HS2522RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS256R8F Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 6.8 Ohms | - | - | Wirewound | 25W | - | - | Solder Lugs | Aluminum | - | Pulse Withstanding | 0.583 (14.80mm) | - | ||
![]() HS5082RF Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | Compliant | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 100 ppm/°C | 82 Ω | - | - | Wire resistor | 50W | - | - | Solder Lugs | Aluminum | - | Pulse Withstanding | 0.583 (14.80mm) | - | ||
![]() HS5056RF Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 100 ppm/°C | 56 Ω | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | ||
![]() HS2001K0J Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | 25 ppm/°C | 1 kΩ | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | ||
![]() HS2001R0J Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | 50 ppm/°C | 1 Ω | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | ||
![]() HS300R10J Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | 100 ppm/°C | 100 mΩ | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | ||
![]() 291-100K/AP Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | Non-Compliant | 250 V | 250 V | - | - | - | 5 % | Axial | 0 ppm/°C | 100 kΩ | 155 °C | -55 °C | Carbon Film | - | 250 mW | - | - | - | - | - | - | 6.8 mm | ||
![]() NPR2-T221120RF30W Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | ||
![]() HS253R3F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPR2-T2218R2F30W Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 2 % | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - |