- Series
- Features
- Mounting Styles
- RoHS
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Resistance
- Temperature Coefficient
- Power Rating
- Tolerance
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Arcol Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Feature | Mfr | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Depth | Resistor Type | Lead Pitch | Failure Rate | Lead Style | Coating, Housing Type | Resistance Tolerance | Test Voltage | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPR2-T2218R2F30W Arcol | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 2 % | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | ||
![]() 291-750K/REEL Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | - | Non-Compliant | - | 250 V | - | - | - | 5 % | Axial | 0 ppm/°C | 750 kΩ | 155 °C | -55 °C | Carbon Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | ||
![]() HS2518RF Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 18 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | ||
![]() FPA2501K0J Arcol | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPR2-T22115RF30W Arcol | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 100 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kV | - | - | - | - | - | - | - | ||
![]() AP851120RJ100PPM Arcol | In Stock | - | - | - | TO-220 | - | - | - | - | - | Compliant | - | - | - | AP851 | - | 5 % | Radial | 100 ppm/°C | 120 Ω | - | - | - | - | 50 W | 3.44 mm | - | 5.34 mm | - | - | - | - | - | - | - | - | 16.52 mm | - | 10.67 mm | - | ||
![]() HS2515KF Arcol | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 25 ppm/°C | 15 kΩ | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS508K2F Arcol | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 25 ppm/°C | 8.2 kΩ | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACS10S10RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | Compliant | 700 V | 700V | - | - | - | - | - | ± 50ppm/°C | 10ohm | - | - | - | - | 10W | - | High Pulse | - | - | - | - | ± 5% | - | - | 43.7mm | - | - | - | - | - | ||
![]() HS50220RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 25 ppm/°C | 220 Ω | - | - | Wire resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS2512RF Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACS5S15KJTR Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | - | Compliant | - | - | - | - | - | 5 % | Axial | 20 ppm/°C | 15 kΩ | 350 °C | -55 °C | Wire resistor | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() HS502K7F Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 25 ppm/°C | 2.7 kΩ | - | - | Wire resistor | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS505K6F Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 25 ppm/°C | 5.6 kΩ | - | - | Wire resistor | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS2527KF Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | 1 % | - | 25 ppm/°C | 27 kΩ | - | - | Wire resistor | 25W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS508R2F Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 50 ppm/°C | 8.2 Ω | - | - | Wire resistor | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS50R15F Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Bulk | Active | - | Compliant | - | - | - | ARCOL, HS | 1.933 L x 0.559 W (49.10mm x 14.20mm) | 1 % | - | 100 ppm/°C | 150 mOhms | - | - | Wire resistor | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | - | - | - | ||
![]() HS251R8F Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 1.8 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS25180RF Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 1.102 W (27.30mm x 28.00mm) | ±1% | - | ±100ppm/°C | 180 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - | ||
![]() HS506K8F Arcol | In Stock | - | - | - | Axial, Box | Flanges | ARCOL | Box | Active | - | Compliant | - | - | - | ARCOL, HS | 1.933 L x 1.102 W (49.10mm x 28.00mm) | 1 % | - | 25 ppm/°C | 6.8 kΩ | - | - | Wire resistor | 50W | - | - | - | - | - | Solder Lugs | Aluminum | - | - | Pulse Withstanding | - | - | - | 0.583 (14.80mm) | - | - |