- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Technology | Depth | Resistor Type | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP836 680R J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | 100 PPM / C | High Power Resistors | 680 Ohms | - | - | 35 W | - | - | High Power | Radial | - | 5.33 mm | 0.86 mm | ± 5% | Thick Film Resistors Leaded | - | 10.41mm | 4.82mm | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 180R J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | 350 V | Tube | AP836 | 5 % | Radial | 100 PPM / C | High Power Resistors | 180 Ohms | 105 °C | -65 °C | 35 W | - | 4.82 mm | - | Radial | 5.33 mm | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 1K8 J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | 100 PPM / C | High Power Resistors | 1.8 kOhms | - | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP851 680R J 100PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 680 Ohms | - | - | 50 W | - | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 R07 J Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | - | High Power Resistors | 70 mOhms | - | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 R06 J Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | - | High Power Resistors | 60 mOhms | - | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 4K7 J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | 100 PPM / C | High Power Resistors | 4.7 kOhms | - | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 5K6 J 100PPM Arcol | In Stock | - | - | TO-220 | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | 100 PPM / C | High Power Resistors | 5.6 kOhms | - | - | 35 W | - | - | - | Radial | 5.33mm | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 1R2 J Arcol | In Stock | - | - | TO-220 | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | 300 PPM / C | High Power Resistors | 1.2 Ohms | - | - | 35 W | - | - | High Power | Radial | 5.33mm | 5.33 mm | 0.86 mm | ± 5% | Thick Film Resistors Leaded | - | 10.41mm | 4.82mm | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 R7 J Arcol | In Stock | - | - | TO-247 | 10 | + 175 C | -65°C | PCB Mount | - | Details | - | - | 700 V | Tube | AP101 | 5 % | - | - | High Power Resistors | 700 mOhms | - | - | 100 W | - | - | High Power | Radial | 10.42mm | 10.42 mm | 1.62 mm | ± 5% | Thick Film Resistors Leaded | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836 22R J 100PPM Arcol | In Stock | - | - | TO-220 | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | 350 V | Tube | AP836 | 5 % | Radial | 100 PPM / C | High Power Resistors | 22 Ohms | 105 °C | -65 °C | 35 W | - | 4.82 mm | - | Radial | 5.33 mm | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 1R8 J Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | 0.182119 oz | - | 350 V | Tube | AP836 | 5 % | - | 300 PPM / C | High Power Resistors | 1.8 Ohms | - | - | 35 W | - | - | High Power | Radial | - | 5.33 mm | 0.86 mm | ± 5% | Thick Film Resistors Leaded | - | 10.41mm | 4.82mm | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 3K3 J 100PPM Arcol | In Stock | - | - | TO-220 | 100 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | 100 PPM / C | High Power Resistors | 3.3 kOhms | - | - | 35 W | - | - | - | Radial | 5.33mm | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 R6 J Arcol | In Stock | - | - | - | 10 | + 175 C | - | PCB Mount | - | Details | 0.172313 oz | - | 700 V | Tube | AP101 | 5 % | - | - | High Power Resistors | 600 mOhms | - | - | 100 W | - | - | High Power | Radial | - | 10.42 mm | 1.62 mm | ± 5% | Thick Film Resistors Leaded | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP821 1K J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 420 V | Tube | AP821 | 5 % | - | 100 PPM / C | High Power Resistors | 1 kOhms | - | - | 20 W | - | - | High Power | Radial | - | 5.34 mm | 0.86 mm | ± 5% | Thick Film Resistors Leaded | - | 10.67mm | 3.44mm | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 1K J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | 350 V | Tube | AP836 | 5 % | Radial | 100 PPM / C | High Power Resistors | 1 kOhms | 105 °C | -65 °C | 35 W | - | 4.82 mm | High Power | Radial | 5.33 mm | 5.33 mm | 0.86 mm | ± 5% | Thick Film Resistors Leaded | - | 10.41mm | 4.82mm | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 R05 J Arcol | In Stock | - | - | TO-220 | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | - | High Power Resistors | 50 mOhms | - | - | 35 W | - | - | High Power | Radial | 5.33mm | 5.33 mm | 0.86 mm | ± 5% | Thick Film Resistors Leaded | - | 10.41mm | 4.82mm | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() FCR100JR-52-1M Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020790K9BTA015 Arcol | In Stock | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 90.9kΩ | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP101 8K2 J 100PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 700 V | 700 V | Tube | AP101 | 5 % | Radial | 100 PPM / C | High Power Resistors | 8.2 kOhms | 175 °C | -65 °C | 100 W | - | 5.21 mm | - | Radial | 10.42 mm | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm |