- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Case Style | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Depth | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Ripple Current | Test Frequency | Product Type | ESR | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 104BA104KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | PCB Mount | - | - | - | - | - | - | 7 kV | - | - | 100 & 200 | - | 10 % | - | - | - | Ceramic Axial Lead Resistor | 100kΩ | - | - | - | - | - | Resistors | 7W | Ceramic Comp | - | Axial | - | - | - | - | - | Ceramic Composition Resistors | - | Resistors Carbon Composition | - | - | 7.9 mm | - | - | 104.8 mm | - | ||
![]() MRA0207392RBTA015 Arcol | In Stock | - | - | - | - | - | - | - | Conformal | 2.3 (Dia.) x 5.6mm | - | - | - | +125°C | +15ppm/°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | MRA0207 | - | ±0.1% | - | - | ±15ppm/°C | - | 392Ω | - | - | - | - | - | - | 0.25W | Metal Film | - | Axial | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | - | 5.6mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | - | -55°C | PCB Mount | - | - | - | - | - | - | - | - | - | MRA0207 | - | ±0.1% | - | - | ±15ppm/°C | - | 22.1kΩ | - | - | - | - | - | Resistors | 0.25W | Metal Film | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | ||
![]() FCR5 33R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCR | - | ±5% | - | - | ±100ppm/°C | - | 33Ω | - | - | - | - | - | - | 5W | Thick Film | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 4 Pin | - | - | EPCOS / TDK | - | - | 0.2 | 28 | EPCOS / TDK | + 85 C | - | - | - 40 C | - | - | B43511C5108M80 | - | Details | - | 450 VDC | - | - | Bulk | B43511 | - | 20 % | - | - | 15 ppm/°C | Long Life Capacitors | - | - | - | - | - | 1000 uF | Capacitors | - | - | - | Snap In | - | 10 mm | - | 5.1 A | 100 Hz | Electrolytic Capacitors | 160 mOhms | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 45 mm | - | - | 70 mm | - | ||
![]() 251AS101KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 100Ω | - | - | - | - | - | - | 3.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102AS500KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 50Ω | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102AS252KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 2.5kΩ | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254AS201KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 200Ω | - | - | - | - | - | - | 11W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 252AS500KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 50Ω | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 252AS101KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 100Ω | - | - | - | - | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 251AS102KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 1kΩ | - | - | - | - | - | - | 3.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 252BA503KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 50kΩ | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254AS302KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 3kΩ | - | - | - | - | - | - | 11W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 234BA503KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 50kΩ | - | - | - | - | - | - | 2.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254AS102KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 1kΩ | - | - | - | - | - | - | 11W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250AS501KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | 100 & 200 | - | - | - | - | - | - | 500Ω | - | - | - | - | - | - | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP830 330R F 50PPM Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 350 V | - | - | - | - | - | - | 1 % | - | Radial | 50 ppm/°C | - | 330 Ω | 150 °C | -65 °C | - | - | - | - | 30 W | - | 3.44 mm | - | 5.34 mm | - | 860 µm | - | - | - | - | - | - | - | - | 16.52 mm | - | 10.67 mm | - | ||
![]() MRA02071K5BTA015 Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | Reliance North America | -55°C | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | * | - | ±0.1% | - | - | ±15ppm/°C | - | 1.5kΩ | - | - | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA02071KBTA015 Arcol | In Stock | - | - | 2010 (5025 Metric) | - | 2010 | RK73B2H | - | - | - | - | - | - | +125°C | - | KOA Speer Electronics, Inc. | -55°C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | - | RK73B | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±2% | 2 | - | ±200ppm/°C | - | 7.5 kOhms | - | - | Thick Film | 0.75W, 3/4W | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.028 (0.70mm) | - | AEC-Q200 |