- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Technology | Termination Style | Accessory Type | Product Type | Specifications | Features | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 252AS500KDS Arcol | In Stock | - | - | - | +230°C | - | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | - | 50Ω | - | - | - | 6W | - | - | - | - | - | - | - | - | ||
![]() 252AS101KDS Arcol | In Stock | - | - | - | +230°C | - | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | - | 100Ω | - | - | - | 6W | - | - | - | - | - | - | - | - | ||
![]() 251AS102KDS Arcol | In Stock | - | - | - | +230°C | - | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | - | 1kΩ | - | - | - | 3.5W | - | - | - | - | - | - | - | - | ||
![]() 252BA503KDS Arcol | In Stock | - | - | - | +230°C | - | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | - | 50kΩ | - | - | - | 5W | - | - | - | - | - | - | - | - | ||
![]() 254AS302KDS Arcol | In Stock | - | - | - | +230°C | - | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | - | 3kΩ | - | - | - | 11W | - | - | - | - | - | - | - | - | ||
![]() 234BA503KDS Arcol | In Stock | - | - | - | +230°C | - | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | - | 50kΩ | - | - | - | 2.4W | - | - | - | - | - | - | - | - | ||
![]() 254AS102KDS Arcol | In Stock | - | - | - | +230°C | - | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | - | 1kΩ | - | - | - | 11W | - | - | - | - | - | - | - | - | ||
![]() 250AS501KDS Arcol | In Stock | - | - | - | +230°C | - | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | - | 500Ω | - | - | - | 2.5W | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.1 % | - | - | 15 ppm/°C | - | 49.9 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.1 % | - | - | 15 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCC025 100R J Arcol | 25 |
| - | - | +125°C | - | -55°C | - | - | - | Compliant | - | RCC | ±5% | - | Axial | -5 → +6.5ppm/°C | - | 100Ω | 125 °C | -55 °C | - | 0.25W | Carbon Composition | - | - | - | - | - | 2.4 mm | 6.3 mm | ||
![]() MRA02074K64BTA015 Arcol | 484 |
| - | - | +125°C | - | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | - | ±15ppm/°C | - | 4.64kΩ | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | ||
![]() MRA020719K6BTA015 Arcol | In Stock | - | - | - | +125°C | - | -55°C | - | - | - | Non-Compliant | - | MRA0207 | ±0.1% | - | - | ±15ppm/°C | - | 19.6kΩ | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | TE Connectivity AMP Connectors | - | - | Bulk | Last Time Buy | Compliant | - | * | 0.1 % | - | - | 15 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OK1035E-R52 Arcol | In Stock | - | - | - | + 155 C | - | - 70 C | PCB Mount | - | - | - | 250 V | OK | 5 % | - | - | - 700 PPM / C | Standard | 10 kOhms | - | - | Resistors | 250 mW (1/4 W) | Carbon Film | Axial | - | Carbon Film Resistors | - | - | 2.5 mm | 6.8 mm | ||
![]() OK1215E-R52 Arcol | In Stock | - | - | - | + 155 C | - | - 70 C | PCB Mount | - | - | - | 250 V | OK | 5 % | - | - | - 450 PPM / C | Standard | 120 Ohms | - | - | Resistors | 250 mW (1/4 W) | Carbon Film | Axial | - | Carbon Film Resistors | - | - | 2.5 mm | 6.8 mm | ||
![]() AP821 680R J 100PPM Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP851-15RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP821 6K8 J 100PPM Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA02071K69BTA015 Arcol | 828 |
| - | -- | +125°C | - | -55°C | - | - | - | - | - | -- | ±0.1% | Active | - | ±15ppm/°C | -- | 1.69kΩ | - | - | - | 0.25W | Metal Film | - | -- | - | -- | - | - | - |