- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Resistor Type | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP836 5K6 F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 5.6 kOhms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 82R J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | 100 PPM / C | High Power Resistors | 82 Ohms | - | - | 35 W | - | High Power | Radial | - | 5.33 mm | 0.86 mm | ± 5% | Thick Film Resistors Leaded | - | 10.41mm | 4.82mm | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP851 270R F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 270 Ohms | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP851 270R J 100PPM Arcol | In Stock | - | - | TO-220 | 10 | - | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 270 Ohms | - | - | 50 W | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP851 R9 J Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 420 V | 420 V | Tube | AP851 | 5 % | Radial | - | High Power Resistors | 900 mOhms | - | - | 50 W | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 47R J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | 350 V | Tube | AP836 | 5 % | Radial | 100 PPM / C | High Power Resistors | 47 Ohms | 105 °C | -65 °C | 35 W | 4.82 mm | - | Radial | 5.33 mm | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 1K8 J 100PPM Arcol | In Stock | - | - | TO-247 | 10 | +175°C | -65°C | PCB Mount | - | Details | - | - | 700 V | Tube | AP101 | 5 % | - | 100 PPM / C | High Power Resistors | 1.8 kOhms | - | - | 100 W | - | - | Radial | 10.42mm | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836 2K5 F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 2.5 kOhms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP851 27R J 100PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 27 Ohms | - | - | 50 W | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP821 12R J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 420 V | Tube | AP821 | 5 % | - | 100 PPM / C | High Power Resistors | 12 Ohms | - | - | 20 W | - | High Power | Radial | - | 5.34 mm | 0.86 mm | ± 5% | Thick Film Resistors Leaded | - | 10.67mm | 3.44mm | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 270R J 100PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 700 V | Tube | AP101 | 5 % | - | 100 PPM / C | High Power Resistors | 270 Ohms | - | - | 100 W | - | High Power | Radial | - | 10.42 mm | 1.62 mm | ± 5% | Thick Film Resistors Leaded | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP851 2R2 F Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 1 % | - | - | High Power Resistors | 2.2 Ohms | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() ARC3.11 2M J A Arcol | In Stock | - | - | - | 1 | + 225 C | - 55 C | PCB Mount | - | Details | - | - | 24 kV | Bulk | ARC3 | 5 % | - | 15 PPM / C | High Voltage | 2 MOhms | - | - | 11 W | - | - | Axial | - | - | - | - | Precision Resistors | - | - | - | 14.5 mm | - | 81 mm | - | ||
![]() AP851 820R J 100PPM Arcol | 9 |
| - | TO-220 | 10 | - | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 820 Ohms | - | - | 50 W | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 2R2 F Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 1 % | - | - | High Power Resistors | 2.2 Ohms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP851 2R5 J Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 5 % | - | - | High Power Resistors | 2.5 Ohms | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 3K9 F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 700 V | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 3.9 kOhms | - | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP101 50R J 100PPM Arcol | In Stock | - | - | - | 10 | + 175 C | - | PCB Mount | - | Details | - | - | 700 V | Tube | AP101 | 5 % | - | 100 PPM / C | High Power Resistors | 50 Ohms | - | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836 1R2 F Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 1 % | - | - | High Power Resistors | 1.2 Ohms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 47R F Arcol | In Stock | - | - | TO-220-2 | 50 | + 150 C | - 65 C | PCB Mount | - | Details | 0.070548 oz | - | 350 V | Tube | AP836 | 1 % | - | 100 PPM / C | High Power Thick Film Resistor | 47 Ohms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors | - | - | - | - | 4.82 mm | 15 mm | 10.41 mm |