- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Approvals | Case Style | Contact Materials | Current-IEC | Current-UL | Dimensions | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Operating Temperature | Maximum Temperature Coefficient | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Torque-Screw | Voltage Rating (DC) | Voltage, Rating | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Pitch | Technology | Shielding | Ingress Protection | Depth | Insulation Height | Resistor Type | Current Rating | Termination Style | Lead Pitch | Lead Spacing | Insulation Resistance | Lead Diameter | Contact Tail Length | Inductance | Max Supply Voltage | DC Resistance (DCR) | Number of Levels | Power Dissipation | Input Type | Q @ Freq | Contact Mating Finish | Protections | Wire Gauge or Range - AWG | Current - Saturation | Positions Per Level | Plug Wire Entry | Header Orientation | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP101 1R5 J Arcol | 164 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Philmore | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | ± 300ppm/°C | - | 1.5ohm | - | - | - | - | - | 100W | - | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 16.01mm | 5.21mm | - | - | - | - | - | - | - | ||
![]() AP101 82R J Arcol | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altech | K41.51A | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 82ohm | - | - | - | - | - | 100W | - | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 16.01mm | 5.21mm | - | - | - | - | - | - | - | ||
Tiny WHSL | 518 | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Grove Gear | EL-B813-40-L | - | - | - | - | - | - | - | Compliant | - | 250 V | 250V | - | - | - | - | - | 0.1 % | - | - | ± 15ppm/°C | - | 590ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | 6.3mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 341 | - | - | - | - | - | - | - | CE, cULus | - | - | - | - | - | - | - | Altech | 1D05DL | - | - | - | - | DIN Rail | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | ± 15ppm/°C | - | 453ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | Precision | 0.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Box Clamp / Ring Tongue | - | - | - | - | ± 0.1% | - | - | 6.3mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Grove Gear | EL-BMQ824-50-L-56 | - | - | - | - | - | - | - | Compliant | - | 250 V | 250V | - | - | - | - | - | 0.1 % | - | - | 15 ppm/°C | - | 12.1 kΩ | - | - | - | - | - | 250 mW | - | - | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | 6.3mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 6362 | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | XT4LU3040GFF01NXX5 | - | - | - | - | Panel | - | - | Compliant | - | 250 V | 250V | - | - | - | - | - | 0.1 % | - | - | 15 ppm/°C | - | 249 Ω | - | - | - | - | - | 250 mW | - | - | - | - | - | - | Precision | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | - | Bolt-On | - | - | - | - | ± 0.1% | - | - | 6.3mm | - | - | - | - | - | - | - | - | ||
![]() AP851-10RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA02073K92BTA015 Arcol | 12065656 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | Compliant | - | - | - | - | - | - | MRA0207 | - | ±0.1% | - | Axial | ±15ppm/°C | - | 3.92kΩ | - | 125 °C | -55 °C | - | - | 0.25W | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 mm | - | - | 5.6 mm | - | - | - | ||
![]() MRA020746K4BTA015 Arcol | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | MRA0207 | - | ±0.1% | - | - | ±15ppm/°C | - | 46.4kΩ | - | - | - | - | - | 0.25W | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP836 2K4 J Arcol | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | - | - | 410MHz | 25MHz | - | - | Phenolic | - | - | - | - | - | - | - | - | - | 350V | - | -55°C ~ 125°C | -- | IR | 0.120 Dia x 0.260 L (3.02mm x 6.60mm) | ±5% | Obsolete | - | ± 100ppm/°C | -- | 2.4kohm | - | - | - | - | - | 35W | - | - | Unshielded | - | - | - | High Power | 815mA | - | - | - | - | - | - | 330nH | - | 220 mOhm Max | - | - | - | 30 @ 25MHz | - | - | - | -- | - | - | - | - | - | - | - | - | ± 5% | - | -- | 10.41mm | 4.82mm | - | - | -- | - | - | - | -- | ||
![]() AP851 2R F 300PPM Arcol | 45 |
| - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AP851 | - | ±1% | - | - | ±300ppm/°C | - | 2Ω | - | - | - | - | - | 50W | - | Non-Inductive | - | - | - | - | - | - | - | 5.34mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP101 91R J 100PPM Arcol | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG64N2000E5CM | - | - | - | - | Panel | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 91ohm | - | - | - | - | - | 100W | - | - | - | - | - | - | High Power | 2,000 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 16.01mm | 5.21mm | - | - | - | - | - | - | - | ||
![]() MRA0207200RBTA015 Arcol | 2600 |
| - | - | - | - | - | - | - | Conformal | - | - | - | 2.3 (Dia.) x 5.6mm | - | - | - | - | - | +125°C | +15ppm/°C | -55°C | - | - | - | - | - | - | - | - | - | - | MRA0207 | - | ±0.1% | - | - | ±15ppm/°C | - | 200Ω | - | - | - | - | - | 0.25W | - | Metal Film | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | - | 5.6mm | - | - | - | ||
![]() MRA020734K8BTA015 Arcol | 90 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | MRA0207 | - | ±0.1% | - | - | ±15ppm/°C | - | 34.8kΩ | - | - | - | - | - | 0.25W | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP836 120R J 100PPM Arcol | 117 |
| - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +105°C | - | -65°C | - | PCB Mount | - | Compliant | - | 350 V | 350 V | - | - | - | AP836 | - | 5 % | - | Radial | 100 ppm/°C | High Power Resistors | 120 Ω | - | 105 °C | -65 °C | - | Resistors | 35 W | - | Thick Film | - | - | 4.82 mm | - | - | - | Radial | 5.33 mm | 5.33 mm | - | 0.86 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | - | 10.41 mm | 4.82 mm | - | - | ||
![]() AP101 51R J Arcol | 211 |
| - | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | Phosphor Bronze | -- | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | - | 300V | -40°C ~ 115°C | Bulk | KR | - | - | Active | - | - | Plug for Unshrouded Header | - | 11 | - | - | Black | - | - | 0.197 (5.00mm) | - | - | -- | - | 0.512 (13.00mm) | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | -- | - | - | - | 1 | - | - | - | Tin | - | 14-26 AWG | - | 11 | 90° | -- | - | -- | - | 5-6mm | M2.6 | - | - | -- | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() AP830 R1 J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | DT263NRKLP | - | - | - | - | - | - | - | Compliant | - | 350 V | 350V | - | - | - | - | - | 5 % | - | Radial | - | - | 100 mΩ | - | 150 °C | -65 °C | - | - | 30 W | - | - | - | - | 3.44 mm | - | High Power | - | - | 5.34 mm | - | 10 GΩ | 860 µm | - | - | 350 V | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 10.67mm | 3.44mm | - | 16.52 mm | - | 10.67 mm | - | - | - | ||
![]() AP101 2K7 J Arcol | 85 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 2.7kohm | - | - | - | - | - | 100W | - | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 16.01mm | 5.21mm | - | - | - | - | - | - | - | ||
![]() AP101 16R J 100PPM Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | - | ± 100ppm/°C | - | 16ohm | - | - | - | - | - | 100W | - | - | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | 16.01mm | 5.21mm | - | - | - | - | - | - | - | ||
![]() MRA020719K1BTA015 Arcol | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | MRA0207 | - | ±0.1% | - | - | ±15ppm/°C | - | 19.1kΩ | - | - | - | - | - | 0.25W | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |