- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Case Style | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Minimum Operating Temperature | Mounting | Mounting Styles | Qualification | RoHS | Shaft Type | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Color | Power Rating | Technology | Depth | Resistor Type | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Resistance Tolerance | Mode of Operation | Product | Lamp Type | Features | Operating Voltage | Input Voltage | Product Length | Product Width | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP851 150R J 100PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - | - | PCB Mount | - | Details | - | 0.176581 oz | 420 V | 420 V | - | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 150 Ohms | - | 50 W | - | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 8R2 F 100PPM Arcol | In Stock | - | - | - | - | - | - | 50 | - | - | - | - | - | - | PCB Mount | - | Details | - | - | - | - | - | Bulk | AP101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCC025 2K J Arcol | In Stock | - | - | - | UL;cUL | - | - | - | Edwards Signaling | 107DV2CSTC-S1 | +125°C | - | -55°C | Ceiling | - | - | No | - | - | - | - | - | - | RCC | ±5% | - | -6 → +10ppm/°C | - | 2kΩ | Clear | 0.25W | Carbon Composition | - | - | - | - | - | - | - | Strobe | - | Strobe | - | 250 VDC | - | - | - | - | - | - | - | - | ||
![]() MRA02073K16BTA015 Arcol | 847 |
| - | - | CE;cULus | - | - | - | Sick | DFS60B-BBEC01000 | +125°C | - | -55°C | - | - | - | - | Blind Hollow | - | - | - | -40 to 100 Degrees C | - | MRA0207 | ±0.1% | M12 8 Pin Radial | ±15ppm/°C | - | 3.16kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | 10~32 VDC | - | - | IP65 | - | - | - | - | ||
![]() RCC025 300R J Arcol | 47 |
| - | - | - | - | - | - | Modutec - Jewell Instruments | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | RCC | ±5% | - | -5 → +6.5ppm/°C | - | 300Ω | - | 0.25W | Carbon Composition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA0207150RBTA015 Arcol | 127 |
| - | - | - | Conformal | 2.3 (Dia.) x 5.6mm | - | Bussmann | CF361FDK | +125°C | +15ppm/°C | -55°C | - | - | - | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 150Ω | - | 0.25W | Metal Film | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | 5.6mm | - | ||
![]() MRA020725K5BTA015 Arcol | 31 |
| - | - | - | - | - | - | ABB | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 25.5kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA0207909KBTA015 Arcol | 15082056 |
| - | - | - | - | - | - | Miscellaneous | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 909kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020795R3BTA015 Arcol | 447 |
| - | - | - | Conformal | 2.3 (Dia.) x 5.6mm | - | Galco Industrial Electronics | - | +125°C | +15ppm/°C | -55°C | - | - | - | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 95.3Ω | - | 0.25W | Metal Film | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | 5.6mm | - | ||
![]() AP851 R8 J Arcol | 119 |
| - | TO-220 | - | - | - | 10 | - | - | - | - | - | - | PCB Mount | - | Details | - | - | - | 420 V | - | Tube | AP851 | 5 % | Radial | - | High Power Resistors | 800 mOhms | - | 50 W | - | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 5K F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - 65 C | - | PCB Mount | - | Details | - | - | - | 350 V | - | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 5 kOhms | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 330R F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - 65 C | - | PCB Mount | - | Details | - | - | - | 350 V | - | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 330 Ohms | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 18R F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | PCB Mount | - | Details | - | - | - | 700 V | - | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 18 Ohms | - | 100 W | - | - | - | Radial | - | 10.42 mm | 1.62 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP851 56R J 100PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | PCB Mount | - | Details | - | - | - | 420 V | - | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 56 Ohms | - | 50 W | - | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP851 680R F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | PCB Mount | - | Details | - | - | - | 420 V | - | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 680 Ohms | - | 50 W | - | - | - | Radial | - | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 8K2 F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - 65 C | - | PCB Mount | - | Details | - | - | - | 350 V | - | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 8.2 kOhms | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 18R J 100PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | PCB Mount | - | Details | - | - | - | 700 V | - | Tube | AP101 | 5 % | - | 100 PPM / C | High Power Resistors | 18 Ohms | - | 100 W | - | - | High Power | Radial | - | 10.42 mm | 1.62 mm | ± 5% | - | Thick Film Resistors Leaded | - | - | - | - | 16.01mm | 5.21mm | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP101 8R2 F 200PPM Arcol | In Stock | - | - | - | - | - | - | 50 | - | - | - | - | - | - | PCB Mount | - | Details | - | - | - | - | - | Bulk | AP101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP851 18R J 100PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - | - | PCB Mount | - | Details | - | 0.133992 oz | - | 420 V | - | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 18 Ohms | - | 50 W | - | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 R08 J Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - 65 C | - | PCB Mount | - | Details | - | - | - | 350 V | - | Tube | AP836 | 5 % | - | - | High Power Resistors | 80 mOhms | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm |