- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Case Style | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature Coefficient | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Technology | Depth | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Product Type | Product | Features | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP101 1R8 F Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | PCB Mount | Details | - | 700 V | Tube | AP101 | 1 % | - | - | High Power Resistors | 1.8 Ohms | - | - | - | - | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | 20.96 mm | 16.01 mm | 5.21 mm | - | ||
![]() AP851 R1 J Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | PCB Mount | Details | - | 420 V | Tube | AP851 | 5 % | - | - | High Power Resistors | 100 mOhms | - | - | - | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | 16.52 mm | 10.67 mm | 3.44 mm | - | ||
![]() AP101 1K F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | + 175 C | - | - | PCB Mount | Details | - | 700 V | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 1 kOhms | - | - | - | - | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | 20.96 mm | 16.01 mm | 5.21 mm | - | ||
![]() AP101 25R F Arcol | In Stock | - | - | - | TO-247-2 | - | - | 25 | - | + 175 C | - | - 65 C | PCB Mount | Details | 0.105822 oz | 700 V | Tube | AP101 | 1 % | - | 100 PPM / C | - | 25 Ohms | - | - | - | High Power | - | 100 W | - | - | Radial | - | 9.9 mm | 3.45 mm | - | High Power Resistor | Non-Inductive Resistors | - | 20.44 mm | 15.49 mm | 4.69 mm | - | ||
![]() AP101 100R F Arcol | In Stock | - | - | - | TO-247-2 | - | - | 25 | - | + 175 C | - | - 65 C | PCB Mount | Details | 0.105822 oz | 700 V | Tube | AP101 | 1 % | - | 100 PPM / C | - | 100 Ohms | - | - | - | High Power | - | 100 W | - | - | Radial | - | 9.9 mm | 3.45 mm | - | High Power Resistor | Non-Inductive Resistors | - | 20.44 mm | 15.49 mm | 4.69 mm | - | ||
![]() AP836 1K F Arcol | In Stock | - | - | - | TO-220-2 | - | - | 50 | - | + 150 C | - | - 65 C | PCB Mount | Details | 0.070548 oz | 350 V | Tube | AP836 | 1 % | - | 100 PPM / C | High Power Thick Film Resistor | 1 kOhms | - | - | - | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors | - | - | 4.82 mm | 15 mm | 10.41 mm | - | ||
![]() ACS5S 180R J TR Arcol | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5 % | Axial | 20 ppm/°C | - | 180 Ω | 350 °C | -55 °C | Wire resistor | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() MRA0207392RBTA015 Arcol | In Stock | - | - | - | - | Conformal | 2.3 (Dia.) x 5.6mm | - | - | +125°C | +15ppm/°C | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 392Ω | - | - | - | - | - | 0.25W | Metal Film | - | Axial | - | - | - | - | - | - | 2.3mm | - | 5.6mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | +125°C | - | -55°C | PCB Mount | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 22.1kΩ | - | - | - | - | Resistors | 0.25W | Metal Film | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | ||
![]() OY153KE Arcol | In Stock | - | - | - | - | - | - | - | - | + 220 C | - | - 40 C | PCB Mount | - | - | 400 V | - | - | 10 % | - | - 1300 PPM / C | Fixed Ceramic Resistor | 15 kOhms | - | - | - | - | Resistors | 2 W | Ceramic Comp | - | Axial | - | - | 0.8 mm | Ceramic Composition Resistors | - | - | 7 mm | - | 19 mm | - | - | ||
![]() OY101KE Arcol | In Stock | - | - | - | - | - | - | - | - | + 220 C | - | - 40 C | PCB Mount | - | - | 400 V | - | - | 10 % | - | - 1300 PPM / C | - | 100 Ohms | - | - | - | - | Resistors | 2 W | Ceramic Comp | - | Axial | - | - | 0.8 mm | Ceramic Composition Resistors | - | - | 7 mm | - | 19 mm | - | - | ||
![]() MRA020711K8BTA015 Arcol | In Stock | - | - | - | - | - | - | - | VITRAMON | +125°C | - | -55°C | - | YES | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 11.8kΩ | - | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSR-1 R01 F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | -65°C | - | Compliant | - | - | - | MSR-1 | ±1% | Radial | ±20ppm/°C | - | 10mΩ | - | - | - | - | - | 1W | Metal Strip | 1.65 mm | - | 12.44mm | - | - | - | - | - | - | 5.08 mm | 12.44 mm | - | - | ||
![]() MRA020715KBTA015 Arcol | In Stock | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 15kΩ | - | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020730K1BTA015 Arcol | In Stock | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 30.1kΩ | - | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | 250 V | - | - | 0.1 % | - | 15 PPM / C | High Precision | 20 kOhms | - | - | - | - | Resistors | 250 mW (1/4 W) | Metal Film | - | Axial | - | - | - | Metal Film Resistors | Precision Metal Film Resistors | - | 2.3 mm | - | 6.3 mm | - | - | ||
![]() MRA020732K4BTA015 Arcol | In Stock | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 32.4kΩ | - | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA0207110KBTA015 Arcol | In Stock | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 110kΩ | - | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSR-5 R025 F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | -65°C | - | - | - | - | - | MSR-5 | ±1% | - | ±20ppm/°C | - | 25mΩ | - | - | - | Current Sense | Resistors | 5W | Metal Strip | - | - | 20.32mm | - | - | Current Sense Resistors | - | - | - | - | - | - | - | ||
![]() FCR10 470R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCR | ±5% | - | ±50ppm/°C | - | 470Ω | - | - | - | - | - | 10W | Thick Film | - | - | 20.32mm | - | - | - | - | - | - | - | - | - | - |