- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Technology | Depth | Resistor Type | Termination Style | Lead Pitch | Lead Diameter | Product Type | Resistance Tolerance | Connection Type | Features | Product Length | Product Width | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRA0207121KBTA015 Arcol | In Stock | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 121kΩ | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020716K5BTA015 Arcol | In Stock | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 16.5kΩ | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020717K4BTA015 Arcol | In Stock | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 17.4kΩ | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 251AS251KDS Arcol | In Stock | - | - | - | - | - | - | +230°C | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | 250Ω | - | - | - | - | 3.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 252AS251KDS Arcol | In Stock | - | - | - | - | - | - | +230°C | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | 250Ω | - | - | - | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254AS820KDS Arcol | In Stock | - | - | - | - | - | - | +230°C | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | 82Ω | - | - | - | - | 11W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 252BA104KDS Arcol | In Stock | - | - | - | - | - | - | +230°C | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | 100kΩ | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104BA504KDS Arcol | In Stock | - | - | - | - | - | - | +230°C | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | 500kΩ | - | - | - | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 234BA333KDS Arcol | In Stock | - | - | - | - | - | - | +230°C | -55°C | - | - | - | - | - | 100 & 200 | - | - | - | - | 33kΩ | - | - | - | - | 2.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OK1025E-R52 Arcol | In Stock | - | - | - | - | - | - | + 155 C | - 70 C | PCB Mount | - | - | - | 250 V | - | 5 % | - | - 450 PPM / C | Standard | 1 kOhms | - | - | - | Resistors | 250 mW (1/4 W) | Carbon Film | - | - | Axial | - | - | Carbon Film Resistors | - | - | - | - | - | 2.5 mm | - | 6.8 mm | ||
![]() AP821 82R J 100PPM Arcol | In Stock | - | - | - | TO-220 | - | - | +150°C | -65°C | - | - | - | - | - | AP821 | ±5% | - | ±100ppm/°C | - | 82Ω | - | - | - | - | 20W | Non-Inductive Film | - | - | - | 5.34mm | - | - | - | - | - | - | - | - | - | - | ||
![]() MSR-1 R03 F Arcol | In Stock | - | - | - | - | - | - | - | -65°C | - | - | - | - | - | MSR-1 | ±1% | - | ±20ppm/°C | - | 30mΩ | - | - | Current Sense | Resistors | 1W | Metal Strip | - | - | - | 12.44mm | - | Current Sense Resistors | - | - | - | - | - | - | - | - | ||
![]() AP821 1R J Arcol | In Stock | - | - | - | TO-220 | - | - | +150°C | -65°C | - | - | - | - | - | AP821 | ±5% | - | - | - | 1Ω | - | - | - | - | 20W | Non-Inductive Film | - | - | - | 5.34mm | - | - | - | - | - | - | - | - | - | - | ||
![]() AP830 75R F 50PPM Arcol | In Stock | - | - | - | - | Honeywell | - | - | - | - | - | Compliant | 350 V | 350V | - | 1 % | Radial | 50 ppm/°C | - | 75 Ω | 150 °C | -65 °C | - | - | 30 W | - | 3.44 mm | High Power | - | 5.34 mm | 860 µm | - | ± 1% | - | - | 10.67mm | 3.44mm | - | 16.52 mm | 10.67 mm | ||
![]() AP821 2K F 50PPM Arcol | In Stock | - | - | - | TO-220 | Schneider | 110180 | +150°C | -65°C | - | - | - | - | - | AP821 | ±1% | - | ±50ppm/°C | - | 2kΩ | - | - | - | - | 20W | Non-Inductive Film | - | - | - | 5.34mm | - | - | - | Flanged | - | - | - | - | - | - | ||
![]() RCC025 22R J Arcol | In Stock | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | RCC | ±5% | - | -5 → +6.5ppm/°C | - | 22Ω | - | - | - | - | 0.25W | Carbon Composition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP101 4R3 J 100PPM Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | ± 100ppm/°C | - | 4.3ohm | - | - | - | - | 100W | - | - | High Power | - | - | - | - | ± 5% | - | - | 16.01mm | 5.21mm | - | - | - | ||
![]() RCC025 3R3 J Arcol | In Stock | - | - | Clip | - | - | - | +125°C | -55°C | - | - | Non-Compliant | - | - | RCC | ±5% | Axial | -5 → +6.5ppm/°C | - | 3.3Ω | 125 °C | -55 °C | - | - | 0.25W | Carbon Composition | - | - | - | - | - | - | - | - | - | - | - | 2.4 mm | - | 6.3 mm | ||
![]() MRA0207866RBTA015 Arcol | In Stock | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 866Ω | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020716K2BTA015 Arcol | In Stock | - | - | - | - | - | - | +125°C | -55°C | - | - | Non-Compliant | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 16.2kΩ | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - |