- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Technology | Depth | Resistor Type | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP851 1K8 F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 1.8 kOhms | - | - | - | 50 W | - | - | - | Radial | - | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP851 4K7 J 100PPM Arcol | In Stock | - | - | TO-220 | 10 | + 150 C | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 4.7 kOhms | - | - | - | 50 W | - | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 470R J 100PPM Arcol | In Stock | - | - | - | 1 | + 175 C | - | PCB Mount | - | Details | 700 V | 700 V | Tube | AP101 | 5 % | Radial | 100 PPM / C | High Power Resistors | 470 Ohms | 175 °C | -65 °C | - | 100 W | - | 5.21 mm | High Power | Radial | 10.42 mm | 10.42 mm | 1.62 mm | - | ± 5% | Thick Film Resistors Leaded | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP851 560R F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 560 Ohms | - | - | - | 50 W | - | - | - | Radial | - | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 3R9 F 100PPM Arcol | In Stock | - | - | - | 10 | + 175 C | - | PCB Mount | - | Details | - | 700 V | Tube | AP101 | 1 % | - | 100 PPM / C | High Power Resistors | 3.9 Ohms | - | - | - | 100 W | - | - | - | Radial | - | 10.42 mm | 1.62 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836 220R J 100PPM Arcol | In Stock | - | - | TO-220 | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | Tube | AP836 | 5 % | - | 100 PPM / C | High Power Resistors | 220 Ohms | - | - | - | 35 W | - | - | - | Radial | 5.33mm | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP851 5K6 F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 5.6 kOhms | - | - | - | 50 W | - | - | - | Radial | - | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 27R F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 27 Ohms | - | - | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 22R F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 22 Ohms | - | - | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 15 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104BA683KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 7 kV | - | 100 & 200 | 10 % | - | - | Ceramic Axial Lead Resistor | 68kΩ | - | - | Resistors | 7W | Ceramic Comp | - | - | Axial | - | - | - | Ceramic Composition Resistors | - | Resistors Carbon Composition | - | - | - | 7.9 mm | - | 104.8 mm | - | ||
![]() OY470KE Arcol | In Stock | - | - | - | - | + 220 C | - 40 C | PCB Mount | - | - | - | 400 V | - | - | 10 % | - | - 1300 PPM / C | - | 47 Ohms | - | - | Resistors | 2 W | Ceramic Comp | - | - | Axial | - | - | 0.8 mm | Ceramic Composition Resistors | - | - | - | - | - | 7 mm | - | 19 mm | - | ||
![]() 106BA753KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 12 kV | - | 100 & 200 | 10 % | - | - | Ceramic Axial Lead Resistor | 75kΩ | - | - | Resistors | 10W | Ceramic Comp | - | - | Axial | - | - | - | Ceramic Composition Resistors | - | Resistors Carbon Composition | - | - | - | 7.9 mm | - | 155.6 mm | - | ||
![]() 252BA254KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 2.4 kV | - | 100 & 200 | 10 % | - | - | Ceramic Axial Lead Resistor | 250kΩ | - | - | Resistors | 5W | Ceramic Comp | - | - | Axial | - | - | - | Ceramic Composition Resistors | - | Resistors Carbon Composition | - | - | - | 11.1 mm | - | 54 mm | - | ||
![]() 250AS100KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 1.5 kV | - | 100 & 200 | 10 % | - | - 800 PPM / C, 0 PPM / C | Ceramic Axial Lead Resistor | 10Ω | - | - | Resistors | 2.5W | Ceramic Comp | - | - | Axial | - | - | - | Ceramic Composition Resistors | - | Resistors Carbon Composition | - | - | - | 11.1 mm | - | 19.1 mm | - | ||
![]() 106BA104KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 12 kV | - | 100 & 200 | 10 % | - | - | Ceramic Axial Lead Resistor | 100kΩ | - | - | Resistors | 10W | Ceramic Comp | - | - | Axial | - | - | - | Ceramic Composition Resistors | - | Resistors Carbon Composition | - | - | - | 7.9 mm | - | 155.6 mm | - | ||
![]() 254AS471KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 9 kV | - | 100 & 200 | 10 % | - | - 800 PPM / C, 0 PPM / C | Ceramic Axial Lead Resistor | 470Ω | - | - | Resistors | 11W | Ceramic Comp | - | - | Axial | - | - | - | Ceramic Composition Resistors | - | Resistors Carbon Composition | - | - | - | 11.1 mm | - | 104.8 mm | - | ||
![]() OX473KE Arcol | In Stock | - | - | - | - | + 220 C | - 40 C | PCB Mount | - | - | - | 300 V | - | - | 10 % | - | - 1300 PPM / C | Fixed Ceramic Resistor | 47 kOhms | - | - | Resistors | 1 W | Ceramic Comp | - | - | Axial | - | - | 0.8 mm | Ceramic Composition Resistors | - | - | - | - | - | 5.5 mm | - | 16.5 mm | - | ||
![]() 106BA105KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 12 kV | - | 100 & 200 | 10 % | - | - | Ceramic Axial Lead Resistor | 1MΩ | - | - | Resistors | 10W | Ceramic Comp | - | - | Axial | - | - | - | Ceramic Composition Resistors | - | Resistors Carbon Composition | - | - | - | 7.9 mm | - | 155.6 mm | - | ||
![]() 104BA105KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 7 kV | - | 100 & 200 | 10 % | - | - | Ceramic Axial Lead Resistor | 1MΩ | - | - | Resistors | 7W | Ceramic Comp | - | - | Axial | - | - | - | Ceramic Composition Resistors | - | Resistors Carbon Composition | - | - | - | 7.9 mm | - | 104.8 mm | - |