- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Case Style | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature Coefficient | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Shaft Type | Unit Weight | Voltage, Rating | Watertight | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Color | Power Rating | Technology | Resistor Type | Current Rating | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Number of Poles | Resistance Tolerance | Product | Connection Type | Features | Input Voltage | Product Length | Product Width | Phase | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP836-1KJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP836 10R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP851 500R F 50PPM Arcol | In Stock | - | - | TO-220 | UL | - | - | - | Arrow Hart - Cooper Wiring Devices | CWL1530R | - | - | - | - | - | - | - | - | - | No | - | - | AP851 | ±1% | - | ±50ppm/°C | - | 500Ω | Black | 50W | Non-Inductive | - | 30 Amps | - | 5.34mm | - | - | 3 | - | - | Receptacle | - | - | - | - | 3 | - | - | - | - | - | ||
![]() MRA02073K16BTA015 Arcol | In Stock | - | - | - | CE;cULus | - | - | - | Sick | DFS60B-BBEC01000 | +125°C | - | -55°C | - | - | - | Blind Hollow | - | - | - | -40 to 100 Degrees C | - | MRA0207 | ±0.1% | M12 8 Pin Radial | ±15ppm/°C | - | 3.16kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | 10~32 VDC | - | - | - | IP65 | - | - | - | - | ||
![]() MRA0207150RBTA015 Arcol | In Stock | - | - | - | - | Conformal | 2.3 (Dia.) x 5.6mm | - | Bussmann | CF361FDK | +125°C | +15ppm/°C | -55°C | - | - | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 150Ω | - | 0.25W | Metal Film | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | 5.6mm | - | ||
![]() MRA020725K5BTA015 Arcol | In Stock | - | - | - | - | - | - | - | ABB | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 25.5kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA0207909KBTA015 Arcol | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 909kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020795R3BTA015 Arcol | In Stock | - | - | - | - | Conformal | 2.3 (Dia.) x 5.6mm | - | Galco Industrial Electronics | - | +125°C | +15ppm/°C | -55°C | - | - | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 95.3Ω | - | 0.25W | Metal Film | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | 5.6mm | - | ||
![]() RCC025 300R J Arcol | In Stock | - | - | - | - | - | - | - | Modutec - Jewell Instruments | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | RCC | ±5% | - | -5 → +6.5ppm/°C | - | 300Ω | - | 0.25W | Carbon Composition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP821 4K7 J 100PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - 65 C | PCB Mount | - | Details | - | - | 420 V | - | - | Tube | AP821 | 5 % | - | 100 PPM / C | High Power Resistors | 4.7 kOhms | - | 20 W | - | High Power | - | Radial | - | 5.34 mm | 0.86 mm | - | ± 5% | Thick Film Resistors Leaded | - | - | - | 10.67mm | 3.44mm | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 1R F Arcol | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | - | PCB Mount | - | Details | - | 0.105822 oz | 700 V | - | - | Tube | AP101 | 1 % | - | - | High Power Resistors | 1 Ohms | - | 100 W | - | - | - | Radial | - | 10.42 mm | 1.62 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836 3K3 F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - 65 C | PCB Mount | - | Details | - | - | 350 V | - | - | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 3.3 kOhms | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 5R J 100PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | PCB Mount | - | Details | - | - | 700 V | - | - | Tube | AP101 | 5 % | - | 100 PPM / C | High Power Resistors | 5 Ohms | - | 100 W | - | - | - | Radial | - | 10.42 mm | 1.62 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() V5A 1R2 J Arcol | In Stock | - | - | - | - | - | - | 25 | - | - | + 350 C | - | - 55 C | PCB Mount | - | Details | - | - | - | - | - | Bulk | V5 | 5 % | - | - | - | 1.2 Ohms | - | 5 W | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | - | 7 mm | - | ||
![]() AP821 33R J 100PPM Arcol | In Stock | - | - | TO-220 | - | - | - | 10 | - | - | + 150 C | - | - 65 C | PCB Mount | - | Details | - | - | 420 V | - | - | Tube | AP821 | 5 % | - | 100 PPM / C | High Power Resistors | 33 Ohms | - | 20 W | - | - | - | Radial | 5.34mm | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP851 5K F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | PCB Mount | - | Details | - | - | 420 V | - | - | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 5 kOhms | - | 50 W | - | - | - | Radial | - | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP821 180R F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - 65 C | PCB Mount | - | Details | - | 0.141931 oz | 420 V | - | - | Tube | AP821 | 1 % | - | 50 PPM / C | High Power Resistors | 180 Ohms | - | 20 W | - | - | - | Radial | - | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 100R F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 175 C | - | - | PCB Mount | - | Details | - | - | 700 V | - | - | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 100 Ohms | - | 100 W | - | - | - | Radial | - | 10.42 mm | 1.62 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836 2K7 F 50PPM Arcol | In Stock | - | - | - | - | - | - | 10 | - | - | + 150 C | - | - 65 C | PCB Mount | - | Details | - | - | 350 V | - | - | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 2.7 kOhms | - | 35 W | - | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() V5A 1K J Arcol | In Stock | - | - | - | - | - | - | 25 | - | - | + 350 C | - | - 55 C | PCB Mount | - | Details | - | - | - | - | - | Bulk | V5 | 5 % | - | - | - | 1 kOhms | - | 5 W | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 mm | - | 7 mm | - |