- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Resistor Type | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP101 56R J 100PPM Arcol | In Stock | - | - | - | 10 | + 175 C | - | PCB Mount | - | Details | - | 700 V | 700 V | Tube | AP101 | 5 % | Radial | 100 PPM / C | High Power Resistors | 56 Ohms | 175 °C | -65 °C | 100 W | 5.21 mm | High Power | Radial | 10.42 mm | 10.42 mm | 1.62 mm | ± 5% | Thick Film Resistors Leaded | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP101 8K2 F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 700 V | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 8.2 kOhms | - | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP851 25R J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 5 % | - | 100 PPM / C | High Power Resistors | 25 Ohms | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP851 18R F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 18 Ohms | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 5K6 F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 700 V | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 5.6 kOhms | - | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836 2K2 F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 2.2 kOhms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 120R J 100PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | - | 700 V | Tube | AP101 | 5 % | - | 100 PPM / C | High Power Resistors | 120 Ohms | - | - | 100 W | - | High Power | Radial | - | 10.42 mm | 1.62 mm | ± 5% | Thick Film Resistors Leaded | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836 6K8 J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | 100 PPM / C | High Power Resistors | 6.8 kOhms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | - | 15 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP101 5K6 J 100PPM Arcol | In Stock | - | - | - | - | - | - | - | - | Compliant | - | 700 V | - | - | - | 5 % | Radial | 100 ppm/°C | - | 5.6 kΩ | 175 °C | -65 °C | 100 W | 5.21 mm | - | - | 10.42 mm | - | - | - | - | - | - | - | - | 20.96 mm | 16.01 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | - | 15 ppm/°C | - | 3.92 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | - | 15 ppm/°C | - | 4.75 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP101 3R9 F 100PPM Arcol | In Stock | - | - | - | 10 | + 175 C | - | PCB Mount | - | Details | - | - | 700 V | Tube | AP101 | 1 % | - | 100 PPM / C | High Power Resistors | 3.9 Ohms | - | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836-47RJ Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP836 20R F Arcol | In Stock | - | - | TO-220-2 | 50 | + 150 C | - 65 C | PCB Mount | - | Details | 0.070548 oz | - | 350 V | Tube | AP836 | 1 % | - | 100 PPM / C | High Power Thick Film Resistor | 20 Ohms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors | - | - | - | - | 4.82 mm | 15 mm | 10.41 mm | ||
![]() ARDPR2200 2R6 K Arcol | In Stock | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 2.6 kOhms | - | - | 2.2 kW | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | ||
![]() AP851 390R F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - | PCB Mount | - | Details | - | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 390 Ohms | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 220R F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 220 Ohms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP851 27R F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - | PCB Mount | - | Details | 0.184953 oz | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 27 Ohms | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 2R5 J Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | - | 350 V | Tube | AP836 | 5 % | - | 300 PPM / C | High Power Resistors | 2.5 Ohms | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm |