- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Case Style | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum Operating Temperature | Maximum Temperature Coefficient | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Technology | Voltage - Supply | Shielding | Depth | Resistor Type | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Lead Pitch | Lead Spacing | Current - Supply (Disable) (Max) | Lead Diameter | Inductance | DC Resistance (DCR) | Spread Spectrum Bandwidth | Q @ Freq | Current - Saturation | Product Type | Absolute Pull Range (APR) | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCR10 4K7 J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FCR | - | ±5% | - | - | ±50ppm/°C | - | 4.7kΩ | - | - | - | 10W | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106BA254KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | PCB Mount | - | - | - | - | - | 12 kV | - | - | 100 & 200 | - | 10 % | - | - | - | Ceramic Axial Lead Resistor | 250kΩ | - | - | Resistors | 10W | Ceramic Comp | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | Resistors Carbon Composition | - | - | - | 7.9 mm | - | - | 155.6 mm | - | - | ||
![]() 104BA104KDS Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | +230°C | - | - | -55°C | PCB Mount | - | - | - | - | - | 7 kV | - | - | 100 & 200 | - | 10 % | - | - | - | Ceramic Axial Lead Resistor | 100kΩ | - | - | Resistors | 7W | Ceramic Comp | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | Resistors Carbon Composition | - | - | - | 7.9 mm | - | - | 104.8 mm | - | - | ||
![]() AP821 8R2 J 100PPM Arcol | In Stock | - | - | - | TO-220 | - | - | - | 10 | - | - | - | + 150 C | - | - | - 65 C | PCB Mount | - | - | - | Details | - | 420 V | - | Tube | AP821 | - | 5 % | - | - | 100 PPM / C | High Power Resistors | 8.2 Ohms | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | Radial | - | - | - | 5.34mm | 5.34 mm | - | 0.86 mm | - | - | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | - | 10.67 mm | 3.44 mm | - | ||
![]() AP101 3R3 J 100PPM Arcol | In Stock | - | - | - | TO-247 | - | - | - | 10 | - | - | - | +175°C | - | - | -65°C | PCB Mount | - | - | - | Details | - | 700 V | - | Tube | AP101 | - | 5 % | - | Radial | 100 PPM / C | High Power Resistors | 3.3 Ohms | 175 °C | -65 °C | - | 100 W | - | - | - | 5.21 mm | - | - | - | - | - | Radial | - | - | - | 10.42 mm | 10.42 mm | - | 1.62 mm | - | - | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | - | 16.01 mm | 5.21 mm | - | ||
![]() AP101 R08 J Arcol | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | PCB Mount | - | - | - | Details | 700 V | 700 V | - | Tube | AP101 | - | 5 % | - | Radial | 300 ppm/°C | High Power Resistors | 80 mOhms | 175 °C | -65 °C | - | 100 W | - | - | - | 5.21 mm | - | - | - | - | - | Radial | - | - | - | 10.42 mm | 10.42 mm | - | 1.62 mm | - | - | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | - | 16.01 mm | 5.21 mm | - | ||
![]() ARC3.71 100M D Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 225 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | 64 kV | - | - | - | - | 0.5 % | - | - | - | High Voltage | 100 MOhms | - | - | - | 71 W | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Resistors | - | - | - | 31.5 mm | - | - | 210 mm | - | - | ||
![]() AP836 10R J 100PPM Arcol | In Stock | - | - | - | TO-220 | - | - | - | 10 | - | - | - | + 150 C | - | - | - 65 C | PCB Mount | - | - | - | Details | - | 350 V | - | Tube | AP836 | - | 5 % | - | Radial | 100 PPM / C | High Power Resistors | 10 Ohms | 105 °C | -65 °C | - | 35 W | - | - | - | 4.82 mm | - | - | - | - | - | Radial | - | - | - | 5.33 mm | 5.33 mm | - | 0.86 mm | - | - | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | - | 10.41 mm | 4.82 mm | - | ||
![]() AP821 1K5 J 100PPM Arcol | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - | - | - 65 C | PCB Mount | - | - | - | Details | - | 420 V | - | Tube | AP821 | - | 5 % | - | - | 100 PPM / C | High Power Resistors | 1.5 kOhms | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | 5.34 mm | - | 0.86 mm | - | - | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | - | 10.67 mm | 3.44 mm | - | ||
![]() AP821 4R7 J 100PPM Arcol | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | + 150 C | - | - | - 65 C | PCB Mount | - | - | - | Details | - | 420 V | - | Tube | AP821 | - | 5 % | - | - | 100 PPM / C | High Power Resistors | 4.7 Ohms | - | - | - | 20 W | - | - | - | - | High Power | - | - | - | - | Radial | - | - | - | - | 5.34 mm | - | 0.86 mm | - | - | - | - | - | - | - | ± 5% | Thick Film Resistors Leaded | - | 10.67mm | 3.44mm | - | 16.52 mm | - | 10.67 mm | 3.44 mm | - | ||
![]() AP836 R6 J Arcol | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | + 150 C | - | - | - 65 C | PCB Mount | - | - | - | Details | - | 350 V | - | Tube | AP836 | - | 5 % | - | - | - | High Power Resistors | 600 mOhms | - | - | - | 35 W | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | 5.33 mm | - | 0.86 mm | - | - | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | - | 10.41 mm | 4.82 mm | - | ||
![]() AP836 8R2 J 100PPM Arcol | In Stock | - | - | - | TO-220 | - | - | - | 10 | - | - | - | + 150 C | - | - | - 65 C | PCB Mount | - | - | - | Details | - | 350 V | - | Tube | AP836 | - | 5 % | - | - | 100 PPM / C | High Power Resistors | 8.2 Ohms | - | - | - | 35 W | - | - | - | - | High Power | - | - | - | - | Radial | - | - | - | 5.33mm | 5.33 mm | - | 0.86 mm | - | - | - | - | - | - | - | ± 5% | Thick Film Resistors Leaded | - | 10.41mm | 4.82mm | - | 15 mm | - | 10.41 mm | 4.82 mm | - | ||
![]() AP851 1K2 F 50PPM Arcol | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | + 150 C | - | - | - | PCB Mount | - | - | - | Details | - | 420 V | - | Tube | AP851 | - | 1 % | - | - | 50 PPM / C | High Power Resistors | 1.2 kOhms | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | 5.34 mm | - | 0.86 mm | - | - | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | - | 10.67 mm | 3.44 mm | - | ||
![]() AP821 R3 J Arcol | In Stock | - | - | - | TO-220 | - | - | - | - | - | - | - | +150°C | - | - | -65°C | - | - | - | - | - | - | - | - | - | AP821 | - | ±5% | - | - | - | - | 300mΩ | - | - | - | 20W | Non-Inductive Film | - | - | - | - | - | - | - | - | - | - | - | - | 5.34mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP851 330R J 100PPM Arcol | In Stock | - | - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | Compliant | - | 420 V | - | - | AP851 | - | 5 % | - | Radial | 100 ppm/°C | High Power Resistors | 330 Ω | - | - | Resistors | 50 W | Thick Film | - | - | 3.44 mm | - | - | - | - | - | Radial | - | - | - | 5.34 mm | 5.34 mm | - | 0.86 mm | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | - | 10.67 mm | 3.44 mm | - | ||
![]() AP851 25R J Arcol | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | 105MHz | 7.9MHz | Iron | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IMS-2 | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Obsolete | - | - | Molded | - | - | - | - | - | - | - | Shielded | - | - | 217mA | - | - | - | - | - | - | - | - | - | - | - | 1.8µH | 950 mOhm Max | - | 43 @ 7.9MHz | -- | - | - | - | - | -- | - | - | - | - | -- | - | - | -- | ||
![]() MRA0207115RBTA015 Arcol | In Stock | - | - | - | - | - | Conformal | 2.3 (Dia.) x 5.6mm | - | - | - | - | +125°C | +15ppm/°C | PEI-Genesis | -55°C | - | Bulk | Active | - | - | - | - | - | - | * | - | ±0.1% | - | - | ±15ppm/°C | - | 115Ω | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | - | 5.6mm | - | - | ||
![]() MSR-5 R01 F Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 275 C | - | PEI-Genesis | -65°C | - | Bulk | Active | - | - | - | - | - | - | * | - | ±1% | - | - | ±20ppm/°C | - | 10mΩ | - | - | - | 5W | Metal Strip | - | - | - | - | - | - | - | - | Radial | - | - | - | 20.32mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | 20.3 mm | - | - | ||
![]() MRA0207280RBTA015 Arcol | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | Conformal | 2.3 (Dia.) x 5.6mm | - | - | - | - | +125°C | +15ppm/°C | SiTime | -55°C | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | - | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | ±0.1% | - | - | ±15ppm/°C | XO (Standard) | 280Ω | - | - | - | 0.25W | Metal Film | 1.8V | - | - | - | - | 75 MHz | ±10ppm | LVCMOS, LVTTL | Axial | Standby (Power Down) | MEMS | 31mA | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | 0.031 (0.80mm) | 5.6mm | - | - | ||
![]() MRA0207147RBTA015 Arcol | In Stock | - | - | - | - | - | Conformal | 2.3 (Dia.) x 5.6mm | - | - | - | - | +125°C | +15ppm/°C | PEI-Genesis | -55°C | - | Bulk | Active | - | - | - | - | - | - | * | - | ±0.1% | - | - | ±15ppm/°C | - | 147Ω | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3mm | - | - | 5.6mm | - | - |