- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Power Rating | Depth | Resistor Type | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP836 150R F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 150 Ohms | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP836 2R7 F Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | Tube | AP836 | 1 % | - | 300 PPM / C | High Power Resistors | 2.7 Ohms | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 50R F Arcol | In Stock | - | - | TO-247-2 | 25 | + 175 C | - 65 C | PCB Mount | - | Details | 0.105822 oz | 700 V | Tube | AP101 | 1 % | - | 100 PPM / C | - | 50 Ohms | High Power | 100 W | - | - | Radial | - | 9.9 mm | 3.45 mm | - | High Power Resistor | Non-Inductive Resistors | - | - | - | 20.44 mm | 15.49 mm | 4.69 mm | ||
![]() AP101 20R F Arcol | In Stock | - | - | TO-247-2 | 25 | + 175 C | - 65 C | PCB Mount | - | Details | 0.105822 oz | 700 V | Tube | AP101 | 1 % | - | 100 PPM / C | - | 20 Ohms | High Power | 100 W | - | - | Radial | - | 9.9 mm | 3.45 mm | - | High Power Resistor | Non-Inductive Resistors | - | - | - | 20.44 mm | 15.49 mm | 4.69 mm | ||
![]() AP101 3R F Arcol | In Stock | - | - | TO-247-2 | 25 | + 175 C | - 65 C | PCB Mount | - | Details | 0.105822 oz | 700 V | Tube | AP101 | 1 % | - | 300 PPM / C | - | 3 Ohms | High Power | 100 W | - | - | Radial | - | 9.9 mm | 3.45 mm | - | High Power Resistor | Non-Inductive Resistors | - | - | - | 20.44 mm | 15.49 mm | 4.69 mm | ||
![]() AP836 4R7 F Arcol | In Stock | - | - | TO-220-2 | 50 | + 150 C | - 65 C | PCB Mount | - | Details | 0.070548 oz | 350 V | Tube | AP836 | 1 % | - | 100 PPM / C | High Power Thick Film Resistor | 4.7 Ohms | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors | - | - | - | - | 4.82 mm | 15 mm | 10.41 mm | ||
![]() AP851 180R J 100PPM Arcol | In Stock | - | - | TO-220 | 10 | - | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 180 Ohms | - | 50 W | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP851 R8 J Arcol | In Stock | - | - | TO-220 | 10 | - | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 5 % | Radial | - | High Power Resistors | 800 mOhms | - | 50 W | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 330R F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 330 Ohms | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 18R F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 700 V | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 18 Ohms | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP851 3K9 F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 3.9 kOhms | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 6R8 J 100PPM Arcol | In Stock | - | - | TO-220 | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | Tube | AP836 | 5 % | - | 100 PPM / C | High Power Resistors | 6.8 Ohms | - | 35 W | - | - | Radial | 5.33mm | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP851 15R F 50PPM Arcol | In Stock | - | - | - | 1 | + 150 C | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 15 Ohms | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 680R J 100PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 700 V | Tube | AP101 | 5 % | - | 100 PPM / C | High Power Resistors | 680 Ohms | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP851 R6 J Arcol | In Stock | - | - | TO-220 | 10 | - | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 5 % | Radial | - | High Power Resistors | 600 mOhms | - | 50 W | 3.44 mm | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 5K F 50PPM Arcol | In Stock | - | - | - | 10 | + 175 C | - | PCB Mount | - | Details | - | 700 V | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 5 kOhms | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP851 680R F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 680 Ohms | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 8K2 F 50PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | - | Details | - | 350 V | Tube | AP836 | 1 % | - | 50 PPM / C | High Power Resistors | 8.2 kOhms | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 18R J 100PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | - | Details | - | 700 V | Tube | AP101 | 5 % | - | 100 PPM / C | High Power Resistors | 18 Ohms | - | 100 W | - | High Power | Radial | - | 10.42 mm | 1.62 mm | ± 5% | Thick Film Resistors Leaded | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP101 8R2 F 200PPM Arcol | In Stock | - | - | - | 50 | - | - | PCB Mount | - | Details | - | - | Bulk | AP101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |