- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Technology | Depth | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Product Type | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP851 18R J 100PPM Arcol | In Stock | - | - | - | 10 | + 150 C | - | PCB Mount | Details | 0.133992 oz | - | 420 V | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 18 Ohms | - | - | - | - | 50 W | - | 3.44 mm | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 R08 J Arcol | In Stock | - | - | - | 10 | + 150 C | - 65 C | PCB Mount | Details | - | - | 350 V | Tube | AP836 | 5 % | - | - | High Power Resistors | 80 mOhms | - | - | - | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP101 R2 J Arcol | In Stock | - | - | TO-247 | - | +175°C | -65°C | PCB Mount | - | - | - | 700 V | - | AP101 | ±5% | - | - | High Power Resistors | 200mΩ | - | - | - | Resistors | 100W | Thick Film | - | Radial | 10.42mm | 10.42 mm | 1.62 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP836 15R J 100PPM Arcol | In Stock | - | - | TO-220 | - | +105°C | -65°C | PCB Mount | Compliant | - | 350 V | 350 V | - | AP836 | 5 % | Radial | 100 ppm/°C | High Power Resistors | 15 Ω | 105 °C | -65 °C | - | Resistors | 35 W | Thick Film | 4.82 mm | Radial | 5.33 mm | 5.33 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP851 1R5 F Arcol | In Stock | - | - | - | 10 | + 150 C | - | PCB Mount | Details | - | - | 420 V | Tube | AP851 | 1 % | - | 300 PPM / C | High Power Resistors | 1.5 Ohms | - | - | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 220R F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | Details | - | - | 700 V | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 220 Ohms | - | - | - | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP851 560R J 100PPM Arcol | In Stock | - | - | TO-220 | 10 | - | - | PCB Mount | Details | - | - | 420 V | Tube | AP851 | 5 % | Radial | 100 PPM / C | High Power Resistors | 560 Ohms | - | - | - | - | 50 W | - | 3.44 mm | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 3K3 F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | Details | - | - | 700 V | Tube | AP101 | 1 % | - | 50 PPM / C | High Power Resistors | 3.3 kOhms | - | - | - | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | Thick Film Resistors Leaded | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP851 68R F 50PPM Arcol | In Stock | - | - | - | 10 | - | - | PCB Mount | Details | - | - | 420 V | Tube | AP851 | 1 % | - | 50 PPM / C | High Power Resistors | 68 Ohms | - | - | - | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() MRA0207102KBTA015 Arcol | In Stock | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 102kΩ | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 252BA103KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 2.4 kV | - | 100 & 200 | 10 % | - | - | Ceramic Axial Lead Resistor | 10kΩ | - | - | - | Resistors | 5W | Ceramic Comp | - | Axial | - | - | - | Ceramic Composition Resistors | Resistors Carbon Composition | - | 11.1 mm | - | 54 mm | - | ||
![]() SM102031003FE Arcol | In Stock | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | ||
![]() 252BA253KDS Arcol | In Stock | - | - | - | - | +230°C | -55°C | PCB Mount | - | - | - | 2.4 kV | - | 100 & 200 | 10 % | - | - | Ceramic Axial Lead Resistor | 25kΩ | - | - | - | Resistors | 5W | Ceramic Comp | - | Axial | - | - | - | Ceramic Composition Resistors | Resistors Carbon Composition | - | 11.1 mm | - | 54 mm | - | ||
![]() MSR-1 R02 F Arcol | In Stock | - | - | - | - | - | -65°C | - | - | - | - | - | - | MSR-1 | ±1% | - | ±20ppm/°C | - | 20mΩ | - | - | Current Sense | Resistors | 1W | Metal Strip | - | - | 12.44mm | - | - | Current Sense Resistors | - | - | - | - | - | - | ||
![]() AP101 3R9 J Arcol | In Stock | - | - | - | - | - | - | - | Compliant | - | 700 V | - | - | - | - | - | - | - | 3.9 Ω | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020773K2BTA015 Arcol | In Stock | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 73.2kΩ | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA0207133KBTA015 Arcol | In Stock | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | MRA0207 | ±0.1% | - | ±15ppm/°C | - | 133kΩ | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | - | 15 ppm/°C | - | 47.5 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP821 1K F 50PPM Arcol | In Stock | - | - | TO-220 | - | +150°C | -65°C | - | - | - | - | - | - | AP821 | ±1% | - | ±50ppm/°C | - | 1kΩ | - | - | - | - | 20W | Non-Inductive Film | - | - | 5.34mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | - | 15 ppm/°C | - | 4.99 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |