- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Certificates | Leads | Leads dimensions | Max. operating voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Type of resistor | Voltage Rated | Voltage, Rating | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Technology | Termination Style | Lead Pitch | Lead Diameter | Product Type | Power | Features | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 15 ppm/°C | 27.4 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP836 10K J 100PPM Arcol | In Stock | - | - | TO-220 | - | - | - | - | +105°C | -65°C | - | - | - | - | - | - | AP836 | ±5% | - | ±100ppm/°C | 10kΩ | - | - | - | 35W | Thick Film | - | 5.33mm | - | - | - | - | - | - | - | ||
![]() RCC025 3M J Arcol | In Stock | - | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | RCC | ±5% | - | -15 → +20ppm/°C | 3MΩ | - | - | - | 0.25W | Carbon Composition | - | - | - | - | - | - | - | - | - | ||
![]() OX101KE Arcol | In Stock | - | - | - | - | - | - | - | + 220 C | - 40 C | - | PCB Mount | - | - | - | 300 V | OX | 10 % | - | - 1300 PPM / C | 100 Ohms | - | - | Resistors | 1 W | Ceramic Comp | Axial | - | 0.8 mm | Ceramic Composition Resistors | - | - | 5.5 mm | 16.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | axial | Ø0.55x28mm | 250V | - | - | THT | - | - | metal film | - | - | - | ±0.1% | - | - | 360Ω | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | axial | Ø0.55x28mm | 250V | - | - | THT | - | - | metal film | - | - | - | ±0.1% | - | - | 210kΩ | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | RoHS compliant | axial | Ø0.55x28mm | 250V | - | - | THT | - | - | metal film | - | - | - | ±0.1% | - | - | 51kΩ | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | ||
![]() 271-560/AP-RC Arcol | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 1% | Axial | 50 ppm/°C | 560Ohm | 155°C | -55°C | - | 250mW | - | - | - | 540 μm | - | - | - | - | 6.8mm | RoHS Compliant |