- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case Style | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Temperature Coefficient | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Resistor Type | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Product Type | Resistance Tolerance | Product | Features | Product Length | Product Width | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 15 ppm/°C | - | 15.4 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EY103KE Arcol | In Stock | - | - | - | - | - | - | + 110 C | - | - 40 C | PCB Mount | - | - | - | 550 V | - | EY | 10 % | - 1200 PPM / C | Fixed Ceramic Resistor | 10 kOhms | Resistors | 2.5 W | Ceramic Comp | - | Axial | - | - | 1 mm | Ceramic Composition Resistors | - | - | - | - | - | 9.4 mm | - | 46.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | + 225 C | - | - 55 C | PCB Mount | - | - | - | 24 kV | - | - | 1 % | 100 PPM / C | High Voltage | 500 kOhms | - | 11 W | - | - | Axial | - | - | - | - | - | Precision Resistors | - | - | - | 14.5 mm | - | 81 mm | - | ||
![]() OY220KE Arcol | In Stock | - | - | - | - | - | - | + 220 C | - | - 40 C | PCB Mount | - | - | - | 400 V | - | - | 10 % | - 1300 PPM / C | Fixed Ceramic Resistor | 22 Ohms | Resistors | 2 W | Ceramic Comp | - | Axial | - | - | 0.8 mm | Ceramic Composition Resistors | - | - | - | - | - | 7 mm | - | 19 mm | - | ||
![]() 252AS102KDS Arcol | In Stock | - | - | - | - | - | - | +230°C | - | -55°C | - | - | - | - | - | - | 100 & 200 | - | - | - | 1kΩ | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 15 ppm/°C | - | 4.32 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA02071K27BTA015 Arcol | In Stock | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | MRA0207 | ±0.1% | ±15ppm/°C | - | 1.27kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP101 390R J 100PPM Arcol | In Stock | - | - | - | - | - | 10 | + 175 C | - | - | PCB Mount | - | Details | - | 700 V | Tube | AP101 | 5 % | 100 PPM / C | High Power Resistors | 390 Ohms | - | 100 W | - | High Power | Radial | - | 10.42 mm | 1.62 mm | - | ± 5% | Thick Film Resistors Leaded | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP821 3R3 J 100PPM Arcol | In Stock | - | - | - | - | - | 10 | + 150 C | - | - 65 C | PCB Mount | - | Details | - | 420 V | Tube | AP821 | 5 % | 100 PPM / C | High Power Resistors | 3.3 Ohms | - | 20 W | - | High Power | Radial | - | 5.34 mm | 0.86 mm | - | ± 5% | Thick Film Resistors Leaded | - | 10.67mm | 3.44mm | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP836 R8 J Arcol | In Stock | - | - | - | - | - | 10 | + 150 C | - | - 65 C | PCB Mount | - | Details | 0.252297 oz | 350 V | Tube | AP836 | 5 % | - | High Power Resistors | 800 mOhms | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() AP851 3R3 F 100PPM Arcol | In Stock | - | - | - | - | - | 10 | - | - | - | PCB Mount | - | Details | - | 420 V | Tube | AP851 | 1 % | 100 PPM / C | High Power Resistors | 3.3 Ohms | - | 50 W | - | - | Radial | - | 5.34 mm | 0.86 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() AP101 22R J 100PPM Arcol | In Stock | - | - | TO-247 | - | - | 10 | + 175 C | - | -65°C | PCB Mount | - | Details | - | 700 V | Tube | AP101 | 5 % | 100 PPM / C | High Power Resistors | 22 Ohms | - | 100 W | - | - | Radial | 10.42mm | 10.42 mm | 1.62 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
![]() AP101 2R2 F Arcol | In Stock | - | - | - | - | - | 10 | - | - | - | PCB Mount | - | Details | - | 700 V | Tube | AP101 | 1 % | - | High Power Resistors | 2.2 Ohms | - | 100 W | - | - | Radial | - | 10.42 mm | 1.62 mm | - | - | Thick Film Resistors Leaded | - | - | - | - | 20.96 mm | 16.01 mm | 5.21 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 15 ppm/°C | - | 332 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP836 3K F Arcol | In Stock | - | - | TO-220-2 | - | - | 50 | + 150 C | - | - 65 C | PCB Mount | - | Details | 0.070548 oz | 350 V | Tube | AP836 | 1 % | 100 PPM / C | High Power Thick Film Resistor | 3 kOhms | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors | - | - | - | - | 4.82 mm | 15 mm | 10.41 mm | ||
![]() AP836 2R F Arcol | In Stock | - | - | TO-220-2 | - | - | 50 | + 150 C | - | - 65 C | PCB Mount | - | Details | 0.070548 oz | 350 V | Tube | AP836 | 1 % | 100 PPM / C | High Power Thick Film Resistor | 2 Ohms | - | 35 W | - | - | Radial | - | 5.33 mm | 0.86 mm | - | - | Thick Film Resistors | - | - | - | - | 4.82 mm | 15 mm | 10.41 mm | ||
![]() MRA0207499RBTA015 Arcol | In Stock | - | - | - | Conformal | 2.3 (Dia.) x 5.6mm | - | +125°C | +15ppm/°C | -55°C | - | - | - | - | - | - | MRA0207 | ±0.1% | ±15ppm/°C | - | 499Ω | - | 0.25W | Metal Film | - | Axial | - | - | - | - | - | - | - | - | - | 2.3mm | - | 5.6mm | - | ||
![]() MRA02072K21BTA015 Arcol | In Stock | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | MRA0207 | ±0.1% | ±15ppm/°C | - | 2.21kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA02074K02BTA015 Arcol | In Stock | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | MRA0207 | ±0.1% | ±15ppm/°C | - | 4.02kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020721KBTA015 Arcol | In Stock | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | MRA0207 | ±0.1% | ±15ppm/°C | - | 21kΩ | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |