- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Series
- Voltage, Rating
- Maximum Operating Temperature
- Length
- Minimum Operating Temperature
- RoHS
- Termination Style
- Type
Attribute column
Manufacturer
Arcol Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Material | Housing Material | Approvals | Cable Types | Display | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | Package | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Subcategory | Power Rating | Technology | Shielding | Supply Voltage | Depth | Resistor Type | Number of Positions Loaded | Current Rating | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Accessory Type | Input Type | Usage | Reset | Zener Voltage | Product Type | 1st Connector | 2nd Connector | Max Frequency | Resistance Tolerance | Backlight | Communications | Product | Connection Type | Features | Nominal Input Voltage (AC) | Product Length | Product Width | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP101 R07 J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG7281LT+433GGA | - | - | - | - | - | - | - | - | Compliant | 700 V | 700V | - | 5 % | - | - | Radial | - | - | 0.07ohm | - | 175 °C | -65 °C | - | - | - | 100W | - | - | - | 5.21 mm | High Power | - | - | - | 10.42 mm | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | Sweat | - | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | - | ||
![]() AP101 R05 J Arcol | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG36K0600TFAK | - | - | - | Panel | - | - | - | - | Compliant | 700 V | 700V | - | 5 % | - | - | Radial | - | - | 0.05ohm | - | 175 °C | -65 °C | - | - | - | 100W | - | - | - | 5.21 mm | High Power | - | 600 A | - | 10.42 mm | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | 16.01mm | 5.21mm | - | 20.96 mm | 16.01 mm | - | ||
![]() AP101 3R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | IBPHFD3100GN | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | ± 300ppm/°C | - | 3ohm | - | - | - | - | - | - | 100W | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | 16.01mm | 5.21mm | - | - | - | - | ||
![]() AP821 10R F 100PPM Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Killark-Hubbell Electrical Products | VGG-100 | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | ± 100ppm/°C | - | 10ohm | - | - | - | - | - | - | 20W | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | - | 10.67mm | 3.44mm | - | - | - | - | ||
![]() AP101 620R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Lumberg | RST-RKT4-633/5M | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | ± 100ppm/°C | - | 620ohm | - | - | - | - | - | - | 100W | - | - | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | 16.01mm | 5.21mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 012662924 | - | - | - | - | - | - | - | - | Compliant | 250 V | 250V | - | 0.1 % | - | - | - | 15 ppm/°C | - | 100 Ω | - | - | - | - | - | - | 250 mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | - | 6.3mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | Grace Technologies | P-A12#2D4-M3RF0 | - | - | - | - | - | (2) GFCI | - | - | - | - | 250V | - | - | - | - | - | ± 15ppm/°C | - | 100kohm | - | - | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | - | 6.3mm | - | IP65 | - | - | - | ||
![]() AP8511RJ Arcol | In Stock | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.72 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCR10 330R J Arcol | In Stock | - | - | - | - | 304 Stainless Steel | - | CE, CSA, UL | - | - | - | Hammond Manufacturing | HW36308SSHK | +180°C | - | - | - | - | - | - | - | Yes | - | - | FCR10 | ±5% | - | - | Solder | ±50ppm/°C | - | 330Ω | - | 180 °C | - | Metallic | - | - | 10W | Thick Film | - | - | 2.54 mm | - | - | - | - | 20.32mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | 25.4 mm | - | ||
![]() AP830 1R F Arcol | In Stock | - | - | TO-220 | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG24K0100E3RL | +150°C | - | -65°C | Panel | PCB Mount | - | - | - | - | - | - | AP830 | ±1% | - | - | - | - | - | 1Ω | - | - | - | - | - | Resistors | 30W | Thick Film | - | - | - | - | - | 100 A | - | 5.34mm | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA020747K5BTA015 Arcol | In Stock | - | - | - | - | - | - | - | - | LCD - 1 Line | - | Veeder Root | 0799008-201 | +125°C | Battery Maintained | -55°C | Panel Mount | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | - | Integral Plug | ±15ppm/°C | - | 47.5kΩ | - | - | - | - | - | - | 0.25W | Metal Film | - | Lithium Battery | - | - | - | - | - | - | - | - | - | Magnetic, Open Collector, Sinking (NPN) | - | Electric, Front Panel | - | - | - | - | - | - | No | None | - | - | - | - | - | - | - | - | - | - | ||
![]() AP851 R3 J Arcol | In Stock | - | - | TO-220 | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | PCB Mount | - | - | - | Compliant | 420 V | 420 V | AP851 | 5 % | - | - | Radial | - | High Power Resistors | 300 mΩ | - | - | - | - | - | Resistors | 50 W | Thick Film | - | - | 3.44 mm | - | - | - | Radial | 5.34 mm | 5.34 mm | 0.86 mm | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | 16.52 mm | 10.67 mm | 3.44 mm | ||
![]() RCC025 30R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | RCC | ±5% | - | - | - | -5 → +6.5ppm/°C | - | 30Ω | - | - | - | - | - | - | 0.25W | Carbon Composition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP830 100R F 50PPM Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VS040432B-0P700 | - | - | - | Panel | - | - | JHSN_DRIV_VSD-II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | 480 VAC | - | - | - | - | - | 10.90625 | ||
![]() AP821 20R F 50PPM Arcol | In Stock | - | - | TO-220 | - | - | - | - | - | - | - | - | - | +150°C | - | -65°C | - | - | - | - | - | - | - | - | AP821 | ±1% | - | - | - | ±50ppm/°C | - | 20Ω | - | - | - | - | - | - | 20W | Non-Inductive Film | - | - | - | - | - | - | - | 5.34mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP101 7K5 J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP836 15R J Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | Altech | 975017701 | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | ± 100ppm/°C | - | 15ohm | - | - | - | - | - | - | 35W | - | - | - | - | High Power | - | - | - | - | - | - | Test Probe | - | - | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | 10.41mm | 4.82mm | - | - | - | - | ||
![]() AP830 40R F 50PPM Arcol | In Stock | - | - | TO-220 | - | - | - | - | Round | - | -- | - | - | +150°C | - | -65°C | - | PCB Mount | - | - | - | Compliant | 350 V | 350V | M | 1 % | Active | -- | Radial | 50 ppm/°C | - | 40 Ω | 5 | 150 °C | -65 °C | - | -- | Resistors | 30 W | Thick Film | Unshielded | - | 3.44 mm | High Power | All | - | - | 5.34 mm | - | 860 µm | - | - | Y-Adapter | - | - | Thick Film Resistors | M12 Male | Wire Leads (2) | - | ± 1% | - | - | - | - | - | - | 10.67mm | 3.44mm | - | 16.52 mm | 3.28 (1.00m) | - | ||
![]() AP851 200R F 50PPM Arcol | In Stock | - | - | TO-220 | - | - | - | - | - | - | - | Johnson Controls | V-9000-246 | - | - | - | - | - | - | - | - | - | - | - | AP851 | ±1% | - | - | - | ±50ppm/°C | - | 200Ω | - | - | - | - | - | - | 50W | Non-Inductive | - | - | - | - | - | - | - | 5.34mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRA0207909RBTA015 Arcol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | MRA0207 | ±0.1% | - | - | - | ±15ppm/°C | - | 909Ω | - | - | - | - | - | - | 0.25W | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |