- Number of I/Os
- RAM Size
- Data Bus Width
- Frequency
- Interface
- Memory Size
- Memory Types
- Number of Pins
- Oscillator Type
- Package / Case
- Packaging
- Peripherals
Attribute column
Manufacturer
Arduino Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Data Converters | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max) | Operating Temperature (Min) | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Frequency | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | Core Architecture | EEPROM Size | Number of UART Channels | Voltage - Supply (Max) | Voltage - Supply (Min) | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Height | Length | Width | REACH SVHC | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X000048 Arduino | In Stock | - | Datasheet | 3 Weeks | Through Hole | 28-DIP (0.300, 7.62mm) | - | - | - | A/D 6x10b | - | - | 23 | - | - | -40°C~85°C TA | Bulk | 2012 | Active | 1 (Unlimited) | 1.8V~5.5V | - | - | - | Internal | 20MHz | 2K x 8 | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH (Arduino Bootloader) | 8-Bit | 32KB 16K x 16 | I2C, SPI, UART/USART | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A000048 Arduino | In Stock | - | - | - | - | PDIP | 28 | 9.071847g | - | - | 20MHz | FLASH | 23 | 85°C | -40°C | - | Bulk | - | - | - | 5.5V | 20MHz | I2C, SPI, UART, USART | 32kB | Internal | - | 2kB | - | Brown-out Detect/Reset, POR, PWM, WDT | - | - | - | - | 8b | 3 | AVR | - | - | - | - | - | - | - | - | 25.4mm | 152.4mm | 101.6mm | No SVHC | RoHS Compliant | ||
![]() MICRO Arduino | In Stock | - | - | - | - | - | 34 | - | Micro | - | - | FLASH | 20 | - | - | - | - | - | - | - | - | 16MHz | I2C, SPI, UART, USB | 32kB | - | - | 2.5kB | - | - | - | - | - | - | 8b | - | - | - | 1 | 12V | 7V | 7 | 1 | 1 | 1 | - | - | - | - | - |


Product
Brand
Articles
Tools