- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Interface Type
- Processor Type
- Product
- Data Rate
- IP Rating
- Part # Aliases
- RAM
Attribute column
Manufacturer
Arduino Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Processor Type | Product Status | RAM | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Series | Frequency | Interface | Operating Supply Current | Data Rate | Product | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPX00096 Arduino | 585 |
| - | - | - | Ethernet, WiFi | + 85 C | Arduino | - 30 C | Box | - | MT7628 | Active | - | - | 12 V | 12 V | - | - | 2.4 GHz | - | - | - | LoRaWAN Gateways | - | ||
![]() TPX00098 Arduino | 2070 | - | - | 1 | 16 MB | Ethernet, USB, WiFi | + 55 C | - | - 10 C | - | ARDUINO WISGATE EDGE LITE 2 GATEWAY | MT7628 | - | 128 MB | - | 12 V | 12 V | - | - | 2.4 GHz | USB,SD | - | 54 Mb/s, 100 Mb/s | LoRaWAN Gateways | IP30 | ||
![]() TPX00095 Arduino | 742 |
| - | 1 | - | Ethernet, WiFi | + 85 C | - | - 30 C | - | ARDUINO WISGATE EDGE PRO | MT7628 | - | 128 MB | - | 12 V | 12 V | - | - | 2.4 GHz | USB,SD | - | - | LoRaWAN Gateways | IP67 | ||
![]() TPX00099 Arduino | In Stock | - | - | - | - | Ethernet, USB, WiFi | + 55 C | Arduino | - 10 C | Box | - | MT7628 | Active | - | - | 12 V | 12 V | - | - | 2.4 GHz | - | - | 54 Mb/s, 100 Mb/s | LoRaWAN Gateways | - | ||
![]() TPX00100 Arduino | 2768 |
| - | - | 16 MB | Ethernet, USB, WiFi | + 55 C | - | - 10 C | - | ARDUINO WISGATE EDGE LITE 2 GATEWAY | MT7628 | - | 128 MB | - | 12 V | 12 V | - | - | 2.4 GHz | - | - | 54 Mb/s, 100 Mb/s | LoRaWAN Gateways | IP30 | ||
![]() TPX00097 Arduino | 2055 | - | - | - | - | Ethernet, WiFi | + 85 C | - | - 30 C | - | ARDUINO WISGATE EDGE PRO | MT7628 | - | 128 MB | - | 12 V | 12 V | - | - | 2.4 GHz | - | - | 10 Mb/s, 54 Mb/s, 100 Mb/s | LoRaWAN Gateways | IP67 | ||
![]() AKX00016 Arduino | 2395 | - | - | 12 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | Details | 5 V | 5 V | 3.111 lbs | - | 868 MHz | - | 815 mA, 600 mA | - | - | - |