- Series
- Features
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Length
- Manufacturer
- Product Category
- Product Type
- RoHS
- Subcategory
- Type
- Color
Attribute column
Manufacturer
ARM Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Inner Diameter - Recovered | Inner Diameter - Supplied | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Type | Resistance | Color | Subcategory | Power Rating | Technology | Termination Style | Lead Diameter | Product Type | Operating Temperature Range | Shrinkage Ratio | Shrink Temperature | Product | Features | Product Category | Length | Width | Recovered Wall Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | Welwyn Components / TT Electronics | - | - | 750 | - | - | - | TT Electronics | + 155 C | - 55 C | PCB Mount | - | Details | - | 0.061729 oz | 150 V | - | MouseReel | WP-S | 5 % | - | - | 56 Ohms | - | Resistors | 5 W | Wirewound | Radial | 0.8 mm | Wirewound Resistors | - 55 C to + 155 C | - | - | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | Wirewound Resistors - Through Hole | 16.5 mm | 7 mm | - | ||
| Tiny WHSL | In Stock | - | - | - | Welwyn Components / TT Electronics | 0402 | 1005 | 10000 | - | - | - | TT Electronics | - | - | PCB Mount | AEC-Q200 | Details | - | 0.000023 oz | - | - | Reel | PCF | - | - | - | 4.02 kOhms | - | Resistors | - | Thin Film | - | - | Thin Film Resistors | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | Metcal | - | - | 1 | - | - | - | Metcal | - | - | - | - | Details | Connection Validation | - | - | - | - | CV | - | - | Air Filter | - | - | Solder & Equipment | - | - | - | - | Soldering Workstation Equipment | - | - | - | Accessories | - | Soldering & Desoldering Stations | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Polyolefin (PO) | - | - | - | - | 0.062 (1.57mm) | 0.125 (3.18mm) | -- | - | - | - | - | - | - | - | - | - | -45°C ~ 125°C | - | Q5-2X | - | Active | Tubing, Flexible | - | Black | - | - | - | - | - | - | - | 2 to 1 | 100°C | - | Adhesive Lined, Self Extinguishing | - | 4.00 (1.22m) | - | 0.028 (0.71mm) | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Polyolefin (PO) | - | - | - | - | 0.060 (1.52mm) | 0.187 (4.75mm) | -- | - | - | - | - | - | - | - | - | - | -55°C ~ 135°C | - | Q2-F3X | - | Active | Tubing, Flexible | - | Black | - | - | - | - | - | - | - | 3 to 1 | 70°C | - | Corrosion Resistant, Flame Retardant | - | 4.00 (1.22m) | - | 0.024 (0.61mm) | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |