- Bulb type
- Factory colour
- Length
- Power supply (LOV)
- Weight
- Dim
- Material
- Height
- Width
- Features
- (Ø)
- Technology
Attribute column
Manufacturer
ARM Flashlights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Weight | Diode Element Material | Number of Terminals | (Ø) | Bulb type | Dim | Factory colour | Number of Elements | Package Body Material | Package Shape | Package Style | Power Dissipation (Max) | Power supply (LOV) | Additional Feature | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F06001GR ARM | In Stock | - | - | - | Plastic | 12g | - | - | - | LED (monochrome) | - | Green (transparent) | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | ||
![]() F02003BW ARM | In Stock | - | - | - | - | 115g | - | - | - | LED (monochrome) | (L x W x H) 140 x 34 x 34 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | 140mm | 34mm | ||
![]() F06801W ARM | In Stock | - | - | - | Aluminium | 65g | - | - | - | LED (monochrome) | (L x W x H) 112 x 33 x 33 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic holder | 33mm | 112mm | 33mm | ||
![]() F02002BG ARM | In Stock | - | - | - | - | 115g | - | - | - | LED (monochrome) | (L x W x H) 140 x 34 x 34 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | 140mm | 34mm | ||
![]() F06001G ARM | In Stock | - | - | - | Plastic | 12g | - | - | - | LED (monochrome) | - | Grey (transparent) | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | ||
![]() F05102C ARM | In Stock | - | - | - | Aluminium | 65g | - | - | - | LED (monochrome) | (L x W x H) 111.3 x 33 x 33 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33mm | 111.3mm | 33mm | ||
![]() F05701SC ARM | In Stock | - | - | - | Aluminium | 58g | - | - | 24.5mm | LED (monochrome) | (Ø x L) 24.5 mm x 91 mm | Black | - | - | - | - | - | rechargeable | - | Li-ion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91mm | - | ||
![]() F01602BG ARM | In Stock | - | - | - | - | 135g | - | - | 24.5mm | LED (monochrome) | (Ø x H) 24.5 mm x 41 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41mm | 154mm | 41mm | ||
![]() F00302SC ARM | In Stock | - | - | - | - | 59g | - | - | - | LED (monochrome) | (L x W x H) 93 x 24.5 x 24.5 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.5mm | 93mm | 24.5mm | ||
![]() F06101Y ARM | In Stock | - | - | - | Plastic | 12g | - | - | - | LED (monochrome) | - | Yellow (transparent) | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | ||
![]() F09001C ARM | In Stock | - | - | - | Aluminium | 55g | - | - | - | LED (monochrome) | (L x W x H) 76.3 x 33 x 33 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic holder | 33mm | 76.3mm | 33mm | ||
![]() F06901W ARM | In Stock | - | - | - | Aluminium | 65g | - | - | - | LED (monochrome) | (L x W x H) 112 x 33 x 33 mm | Black | - | - | - | - | - | rechargeable | - | Li-ion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic holder | 33mm | 112mm | 33mm | ||
![]() F06701C ARM | In Stock | - | - | NO | Aluminium | 79g | SILICON | 2 | - | LED (monochrome) | (L x W x H) 121.5 x 34.4 x 34.4 mm | Black | 1 | UNSPECIFIED | ROUND | LONG FORM | 1 | rechargeable | UL RECOGNIZED | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | NOT SPECIFIED | O-XALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 26 | DO-15 | 500 | 28.9 | 42.1 | 31.9 | Magnetic holder | 34.4mm | 121.5mm | 34.4mm | ||
![]() F08901UF ARM | In Stock | - | - | - | Aluminium | 65g | - | - | - | LED (monochrome) | (L x W x H) 112 x 33 x 33 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic holder | 33mm | 112mm | 33mm | ||
![]() F05901SC ARM | In Stock | - | - | - | Aluminium | 68g | - | - | 25.4mm | LED (monochrome) | (Ø x L) 25.4 mm x 117.7 mm | Black | - | - | - | - | - | rechargeable | - | Li-ion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 117.7mm | - | ||
![]() F06101G ARM | In Stock | - | - | - | Plastic | 12g | - | - | - | LED (monochrome) | - | Grey (transparent) | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - | ||
![]() F01603BW ARM | In Stock | - | - | - | - | 135g | - | - | 24.5mm | LED (monochrome) | (Ø x H) 24.5 mm x 41 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41mm | 154mm | 41mm | ||
![]() F05102W ARM | In Stock | - | - | - | Aluminium | 65g | - | - | - | LED (monochrome) | (L x W x H) 111.3 x 33 x 33 mm | Black | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33mm | 111.3mm | 33mm | ||
![]() F09101GR ARM | In Stock | - | - | - | Plastic | 12g | - | - | - | LED (monochrome) | (L x W x H) 58.8 x 25.6 x 9.4 mm | Green (transparent) | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | 58.8mm | 25.6mm | ||
![]() F06001Y ARM | In Stock | - | - | - | Plastic | 12g | - | - | - | LED (monochrome) | - | Yellow (transparent) | - | - | - | - | - | rechargeable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59mm | - |