- Connector Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Additional Feature
- Body/Shell Style
- Characteristic Impedance
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
Attribute column
Manufacturer
Artesyn Embedded Power Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Panel Mount | Contact Finish Mating | Ihs Manufacturer | Insulator Material | Mounting Styles | Operating Frequency (Max) | Part Life Cycle Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Reach Compliance Code | Contact Gender | Body/Shell Style | Termination Type | Coupling Type | Contact Finish Termination | Insertion Loss | VSWR | Characteristic Impedance |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 142-0308-416 Artesyn Embedded Technologies | In Stock | - | - | CABLE AND PANEL | YES | GOLD (30) | EMERSON NETWORK POWER | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | STRAIGHT | 12.4 GHz | Transferred | e4 | EAR99 | RF SMA CONNECTOR | APPLICABLE CABLES: RG 55/U; RG 142; RG 223; RG 400,CAPITIVE CONTACT, INSERTION LOSS MAX AT 6 GHZ | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | unknown | FEMALE | JACK | CRIMP | THREADED | GOLD (30) | 0.15 dB | 1.27 | 50 Ω | ||
![]() 142-0693-056 Artesyn Embedded Technologies | In Stock | - | - | CABLE | NO | GOLD (30) | EMERSON NETWORK POWER | PERFLUOROALKOXY/POLYTETRAFLUORO ETHYLENE | STRAIGHT | 26.5 GHz | Transferred | e4 | EAR99 | RF SMA CONNECTOR | INSERTION LOSS MAX AT 10 GHZ | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | unknown | MALE | PLUG | SOLDER | THREADED | GOLD (30) | 0.09 dB | 1.35 | 50 Ω | ||
![]() 142-0701-402 Artesyn Embedded Technologies | In Stock | - | - | - | - | - | EMERSON NETWORK POWER | - | - | - | Obsolete | - | EAR99 | RF SMA CONNECTOR | - | 8536.69.40.10 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - |