- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Control Features | Voltage - Output 2 | Total Power Output-Max | Power - Output | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALD03B48-L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/16 Brick | NO | - | -40°C~85°C | Tray | - | ALD15 (35W) | 1.30Lx0.90W x 0.34 H 33.0mmx22.9mmx8.6mm | - | - | Obsolete | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | 35W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 90.5% | 1.5kV | 75V | 12V | 36V | 48V | YES | - | - | - | 33W | - | Remote On/Off, OCP, OTP, OVP, UVLO | 33.02mm | 22.86mm | RoHS Compliant | ||
![]() ALD11G48-L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/16 Brick | NO | - | -40°C~85°C | Tray | - | ALD15 (35W) | 1.30Lx0.90W x 0.34 H 33.0mmx22.9mmx8.6mm | - | - | Obsolete | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | 35W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 89% | 1.5kV | 75V | 2.5V | 36V | 48V | YES | - | - | - | 27.5W | - | Remote On/Off, OCP, OTP, OVP, UVLO | 33.02mm | 22.86mm | RoHS Compliant | ||
![]() ALD25K48N-SL Artesyn Embedded Power | In Stock | - | - | Surface Mount | 8-SMD Module, 1/16 Brick | - | - | -40°C~85°C | Tray | - | ALD25 (60W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.8mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 75V | - | 36V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() ALD15K48N-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/16 Brick | NO | - | -40°C~85°C | Tray | - | ALD15 (35W) | 1.30Lx0.90W x 0.34 H 33.0mmx22.9mmx8.6mm | - | - | Obsolete | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | 35W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 84% | 1.5kV | 75V | 1.2V | 36V | 48V | YES | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 33.02mm | 22.86mm | RoHS Compliant | ||
![]() ALD15K48-SL Artesyn Embedded Power | In Stock | - | - | Surface Mount | 8-SMD Module, 1/16 Brick | NO | - | -40°C~85°C | Tray | - | ALD15 (35W) | 1.30Lx0.90W x 0.34 H 33.0mmx22.9mmx8.6mm | - | - | Obsolete | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | 35W | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-X8 | 1 | - | 84% | 1.5kV | 75V | 1.2V | 36V | 48V | YES | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 33.02mm | 22.86mm | RoHS Compliant | ||
![]() ALO40M48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | - | -40°C~85°C | Tray | - | ALO (120W) | 2.30Lx0.90W x 0.32 H 58.4mmx22.9mmx8.1mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 120W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | 86% | 1.5kV | 75V | 1.5V | 36V | 48V | YES | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | RoHS Compliant | ||
![]() ALO10B48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | - | -40°C~85°C | Tray | - | ALO (120W) | 2.30Lx0.90W x 0.32 H 58.4mmx22.9mmx8.1mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 120W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | Not Qualified | 93% | 1.5kV | 75V | 12V | 36V | 48V | YES | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | RoHS Compliant | ||
![]() ALQ20B48N-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/4 Brick | NO | - | -40°C~85°C | Bulk | - | ALQ (240W) | 2.28Lx1.45W x 0.36 H 28.0mmx36.8mmx9.1mm | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 240W | - | DUAL | PIN/PEG | - | 1 | - | - | 8 | R-XDMA-P8 | 1 | Not Qualified | 93% | 2.25kV | 75V | 12V | 36V | 48V | YES | - | - | - | 240W | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() ALO20F36N-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | - | -40°C~85°C | Tray | 2016 | ALO20 (66W) | 2.30Lx0.90W x 0.32 H 58.4mmx22.9mmx8.1mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 66W | IT ALSO OPERATE WITH 24V INPUT VOLTAGE | DUAL | UNSPECIFIED | - | 1 | - | - | 8 | R-XDMA-X8 | 1 | Not Qualified | 91% | 1.5kV | 60V | 3.3V | 19V | 48V | YES | - | - | - | 66W | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() ALO20F36-L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | - | -40°C~85°C | Tray | - | ALO20 (66W) | 2.30Lx0.90W x 0.32 H 58.4mmx22.9mmx8.1mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 66W | IT ALSO OPERATE WITH 24V INPUT VOLTAGE | DUAL | UNSPECIFIED | - | 1 | - | - | 8 | R-XDMA-X8 | 1 | Not Qualified | 91% | 1.5kV | 60V | 3.3V | 19V | 48V | YES | - | - | - | 66W | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() ALO40Y48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | - | -40°C~85°C | Tray | - | ALO (120W) | 2.30Lx0.90W x 0.32 H 58.4mmx22.9mmx8.1mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 120W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | 88% | 1.5kV | 75V | 1.8V | 36V | 48V | YES | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | RoHS Compliant | ||
![]() ALQ30E48N-L Artesyn Embedded Power | In Stock | - | - | Through Hole | Module | - | - | - | Bulk | - | ALQ (240W) | 2.28Lx1.45W x 0.36 H 28.0mmx36.8mmx9.1mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALO20F36-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | - | -40°C~85°C | Tray | - | ALO20 (66W) | 2.30Lx0.90W x 0.32 H 58.4mmx22.9mmx8.1mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 66W | IT ALSO OPERATE WITH 24V INPUT VOLTAGE | DUAL | UNSPECIFIED | - | 1 | - | - | 8 | R-XDMA-X8 | 1 | Not Qualified | 91% | 1.5kV | 60V | 3.3V | 19V | 48V | YES | - | - | - | 66W | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() BXB75-48D3V32V5FHJ Artesyn Embedded Power | In Stock | - | - | Through Hole | 10-DIP Module, 1/2 Brick | - | - | -40°C~100°C | Bulk | - | BXB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 75W | - | - | - | - | - | - | - | - | - | 2 | - | 74% | 1.5kV | 75V | - | 36V | - | - | - | - | 2.5V | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ||
![]() BXB75-48D05-3V3FHJ Artesyn Embedded Power | In Stock | - | - | Through Hole | 10-DIP Module, 1/2 Brick | - | - | -40°C~100°C | Bulk | 2000 | BXB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 75W | - | - | - | - | - | - | - | - | - | 2 | - | 82% | 1.5kV | 75V | - | 36V | - | - | - | - | 3.3V | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ||
![]() CXA10-48D12-SJ Artesyn Embedded Power | In Stock | - | - | Through Hole | 6-DIP Module | NO | - | -40°C~70°C | Bulk | 2016 | CXA10 (10W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx10.0mm | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | 6 | R-XDMA-P6 | 2 | Not Qualified | 83% | 1.5kV | 75V | 12V | 18V | 18V | NO | - | - | -12V | 10W | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | ||
![]() AEQ30E48N-L Artesyn Embedded Power | In Stock | - | - | Through Hole | Module | - | - | - | Bulk | - | AEQ (240W) | 2.30Lx1.45W x 0.43 H 58.4mmx36.8mmx10.8mm | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AEH08U48N-L Artesyn Embedded Power | In Stock | - | - | Through Hole | Half Brick | - | Half Brick | -5°C~55°C | - | - | AEH08 (400W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | - | - | Obsolete | - | - | - | Isolated Module | - | ITE (Commercial) | 400W | - | - | - | - | - | - | - | - | - | 1 | - | 94% | 2.25kV | 60V | - | 38V | - | - | - | Enable, Active Low | - | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ||
![]() ADH700-48S28 Artesyn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 700W | - | - | - | RoHS Compliant | ||
![]() CXA10-48D15 Artesyn Embedded Power | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | NO | - | -40°C~70°C | - | - | CXA10 (10W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx10.0mm | e0 | - | Obsolete | - | 5 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P5 | 2 | Not Qualified | 81% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | - | -15V | 10W | - | Remote On/Off | - | - | Non-RoHS Compliant |