- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALD13Y48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/16 Brick | NO | -40°C~85°C | Tray | ALD15 (35W) | 1.30Lx0.90W x 0.34 H 33.0mmx22.9mmx8.6mm | - | - | Obsolete | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | 35W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 87% | 1.5kV | 75V | 1.8V | 36V | 48V | YES | - | - | 23.4W | Remote On/Off, OCP, OTP, OVP, UVLO | 33.02mm | 22.86mm | RoHS Compliant | ||
![]() ALD20G48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/16 Brick | - | -40°C~85°C | Tray | ALD25 (60W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.8mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 75V | - | 36V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() ALD13Y48-L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/16 Brick | NO | -40°C~85°C | Tray | ALD15 (35W) | 1.30Lx0.90W x 0.34 H 33.0mmx22.9mmx8.6mm | - | - | Obsolete | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | 35W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 87% | 1.5kV | 75V | 1.8V | 36V | 48V | YES | - | - | 23.4W | Remote On/Off, OCP, OTP, OVP, UVLO | 33.02mm | 22.86mm | RoHS Compliant | ||
![]() ALD25M48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/16 Brick | - | -40°C~85°C | Tray | ALD25 (60W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.8mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | - | 85% | 1.5kV | 75V | - | 36V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() ALD20G48N-SL Artesyn Embedded Power | In Stock | - | - | Surface Mount | 8-SMD Module, 1/16 Brick | - | -40°C~85°C | Tray | ALD25 (60W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.8mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 75V | - | 36V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() ALO20A48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | -40°C~85°C | Tray | ALO (120W) | 2.30Lx0.90W x 0.32 H 58.4mmx22.9mmx8.1mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 120W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | 92% | 1.5kV | 75V | 5V | 36V | 48V | YES | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | RoHS Compliant | ||
![]() ALD25Y48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/16 Brick | - | -40°C~85°C | Tray | ALD25 (60W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.8mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | - | 88% | 1.5kV | 75V | - | 36V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() ALD13Y48-SL Artesyn Embedded Power | In Stock | - | - | Surface Mount | 8-SMD Module, 1/16 Brick | NO | -40°C~85°C | Tray | ALD15 (35W) | 1.30Lx0.90W x 0.34 H 33.0mmx22.9mmx8.6mm | - | - | Obsolete | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | 35W | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XDMA-X8 | 1 | - | 87% | 1.5kV | 75V | 1.8V | 36V | 48V | YES | - | - | 23.4W | Remote On/Off, OCP, OTP, OVP, UVLO | 33.02mm | 22.86mm | RoHS Compliant | ||
![]() APA18T04-9HL Artesyn Embedded Power | In Stock | - | - | Through Hole | 10-SIP Module | - | -40°C~85°C | Bulk | APA18 (75W) | 2.00Lx0.32W x 0.50 H 50.8mmx8.1mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | - | 95% | - | 5.5V | - | 3V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OTP | - | - | - | ||
![]() ALD25K48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/16 Brick | - | -40°C~85°C | Tray | ALD25 (60W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.8mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 75V | - | 36V | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() ALO30F48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | -40°C~85°C | Tray | ALO (120W) | 2.30Lx0.90W x 0.32 H 58.4mmx22.9mmx8.1mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 120W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XDMA-P8 | 1 | Not Qualified | 91% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | RoHS Compliant | ||
![]() ALQ20B48-6L Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 1/4 Brick | NO | -40°C~85°C | Bulk | ALQ (240W) | 2.28Lx1.45W x 0.36 H 28.0mmx36.8mmx9.1mm | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 240W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | 93% | 2.25kV | 75V | 12V | 36V | 48V | YES | - | - | 240W | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | ||
![]() BXB75-48D3V32V5FLJ Artesyn Embedded Power | In Stock | - | - | Through Hole | 10-DIP Module, 1/2 Brick | - | -40°C~100°C | Bulk | BXB75 (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 75W | - | - | - | - | - | - | - | 2 | - | 74% | 1.5kV | 75V | - | 36V | - | - | - | 2.5V | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ||
![]() APA18T04-9L Artesyn Embedded Power | In Stock | - | - | Through Hole | 10-SIP Module | - | -40°C~85°C | Bulk | APA18 (75W) | 2.00Lx0.32W x 0.50 H 50.8mmx8.1mmx12.7mm | - | - | Obsolete | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | 1 | - | 95% | - | 5.5V | - | 3V | - | - | Enable, Active High | - | - | Remote On/Off, OCP, OTP, UVLO | - | - | - | ||
![]() CXA20-48D12-SJ Artesyn Embedded Power | In Stock | - | - | Through Hole | 8-DIP Module, 7 Leads | - | -40°C~60°C | Bulk | CXA20 (20W) | 2.00Lx1.60W x 0.41 H 50.8mmx40.6mmx10.5mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | 2 | - | 84% | 1.5kV | 75V | - | 18V | - | - | - | -12V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ||
![]() CXA10-48D15 Artesyn Embedded Power | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | NO | -40°C~70°C | - | CXA10 (10W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx10.0mm | e0 | - | Obsolete | - | 5 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XDMA-P5 | 2 | Not Qualified | 81% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | -15V | 10W | Remote On/Off | - | - | Non-RoHS Compliant |