- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Max Output Power | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEE01AA18-LS Artesyn Embedded Power | 120 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | -40°C~71°C | Tube | 2012 | AEE (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 15W | - | - | - | - | - | unknown | - | - | - | 2 | - | 84% | 1.5kV | 36V | - | 1.5A | 9V | - | - | - | 15W | -5V | 1.5A | - | - | 1.5A | - | - | SCP | 11.176mm | - | - | - | RoHS Compliant | ||
![]() AEE08F18-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | -40°C~85°C | Tube | 2015 | AEE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 40W | - | 26W | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 92% | 1.5kV | 36V | 3.3V | 8A | 9V | - | - | 8A | 26.4W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 10.16mm | - | - | - | RoHS Compliant | ||
![]() AYA00B24-L Artesyn Embedded Power | 2953 |
| Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 87% | 1.5kV | 36V | - | - | 18V | - | - | - | 2W | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() AYA00F05-L Artesyn Embedded Power | 2565 |
| Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | 1.3W | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 79% | 1.5kV | 10V | - | - | 4.5V | - | - | - | 2W | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() AYA00CC48-L Artesyn Embedded Power | 2118 |
| Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 5 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 85% | 1.5kV | 75V | - | - | 36V | - | - | - | 2W | -15V | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() AYA00F12-L Artesyn Embedded Power | 2568 |
| Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | 1.3W | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 80% | 1.5kV | 18V | - | - | 9V | - | - | - | 2W | - | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() ATA01BB36-L Artesyn Embedded Power | 2529 | - | Datasheet | 10 Weeks | - | - | Through Hole | 16-DIP Module, 6 Leads | - | - | - | -40°C~90°C With Derating | - | - | ATA (6W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 85% | 1.5kV | 75V | - | - | 18V | - | - | - | 6W | -12V | - | - | - | - | - | - | OCP, SCP, UVLO | 8mm | - | 13.7mm | - | RoHS Compliant | ||
![]() ASA00CC36-L Artesyn Embedded Power | 327 | - | Datasheet | - | - | - | Through Hole | 8-DIP Module | NO | - | - | -40°C~71°C | Tube | 2006 | ASA (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | 6W | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | 8 | R-XDMA-P8 | 2 | Not Qualified | 81% | 1.5kV | 75V | 15V | - | 18V | 24V | NO | 200mA | - | -15V | - | 6W | - | - | - | - | SCP | 10.16mm | - | - | - | RoHS Compliant | ||
![]() AYA01A12-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | - | - | Industrial grade | -40°C~85°C | Tube | 2016 | AYA (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 83% | 1.5kV | 18V | - | - | 9V | - | - | - | 3W | - | - | - | - | - | - | - | SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() ERM04A18 Artesyn Embedded Power | 939 |
| Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | - | - | ERM (20W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | Railway | - | - | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-PDMA-P6 | 1 | - | 87% | 3kV | 36V | 5V | - | 9V | 18V | YES | - | 20W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 11mm | 50.8mm | 25.4mm | - | RoHS Compliant | ||
![]() ATA00CC18S-L Artesyn Embedded Power | 2995 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | -40°C~85°C | Tube | 2015 | ATA (3W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | 3W | DUAL | PIN/PEG | 245 | 1 | 13.7mm | - | 30 | - | R-PDMA-P7 | 2 | - | 80% | 1.5kV | - | 15V | 100mA | - | 18V | NO | - | 3W | -15V | 100mA | - | 3W | 100mA | 36V | 9V | Remote On/Off, OCP, SCP | 7.874mm | - | - | Unknown | RoHS Compliant | ||
![]() AVD100-48S05B-6L Artesyn Embedded Power | 5 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | - | - | - | -40°C~85°C | Tray | 2015 | AVD100 (120W) | 1.30Lx0.90W x 0.50 H 33.0mmx22.9mmx12.7mm | - | yes | Active | 3 (168 Hours) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 1.5kV | 75V | 5V | 20A | 36V | - | YES | - | 100W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 12.7mm | 33mm | 22.9mm | - | RoHS Compliant | ||
![]() AEE01B48-M Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE15W-M (15W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 4.2kV | 75V | - | - | 36V | - | - | - | 15W | - | - | - | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | RoHS Compliant | ||
![]() AXA01CC18-L Artesyn Embedded Power | 38 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | Industrial grade | -40°C~85°C | Tube | 2016 | AXA (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | 25W | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | 89% | 1.5kV | 36V | - | 840mA | 9V | - | - | - | 25W | -15V | - | - | - | - | - | - | Remote On/Off, SCP | 10.16mm | - | - | - | RoHS Compliant | ||
![]() AEE01C48-M Artesyn Embedded Power | 729 | - | Datasheet | 10 Weeks | - | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE15W-M (15W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 4.2kV | 75V | - | - | 36V | - | - | - | 15W | - | - | - | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | RoHS Compliant | ||
![]() AEE02C48-M Artesyn Embedded Power | 763 | - | Datasheet | 10 Weeks | - | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE20W-M (20W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 4.2kV | 75V | - | - | 36V | - | - | - | 20W | - | - | - | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | RoHS Compliant | ||
![]() AEE02B24-M Artesyn Embedded Power | 681 | - | Datasheet | 10 Weeks | - | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE20W-M (20W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 4.2kV | 36V | - | - | 18V | - | - | - | 20W | - | - | - | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | RoHS Compliant | ||
![]() AEE03A48-M Artesyn Embedded Power | 811 | - | Datasheet | 10 Weeks | - | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE15W-M (15W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 4.2kV | 75V | - | - | 36V | - | - | - | 15W | - | - | - | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | RoHS Compliant | ||
![]() ASA01A18-L Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP Module | NO | - | - | -40°C~71°C | Tube | 2008 | ASA (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | 8 | R-XDMA-P8 | 1 | Not Qualified | 81% | 1.5kV | 36V | 5V | - | 9V | 12V | NO | - | - | - | - | 5W | - | - | - | - | SCP | 10.16mm | - | - | - | RoHS Compliant | ||
![]() AEE00CC36-LS Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | -40°C~71°C | Tube | 2012 | AEE (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 15W | - | - | - | - | 11.3mm | unknown | - | - | - | 2 | - | 84% | 1.5kV | 75V | -15V | 500mA | 18V | - | - | 500mA | 15W | - | 500mA | - | - | 1.5A | - | - | SCP | 11.176mm | - | - | - | RoHS Compliant |