- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mechanical Style | Minimum Operating Temperature | Minimum Temperature | Moisture Sensitive | Mounting Styles | On/Off Logic | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Depth (mm) | Rad Hardened | RoHS | Standards Met | Switching Regulator | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Product Type | Switching Frequency-Max | Screening Level | Isolation | Isolation Voltage | Current - Output 2 | Load Regulation | Product | Features | Input Voltage | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AYA00C48-L Artesyn Embedded Power | 2750 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | - | - | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 86% | 1.5kV | 75V | - | - | - | 36V | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | - | 8mm | - | - | - | RoHS Compliant | ||
![]() AYA00BB12-L Artesyn Embedded Power | 2919 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | - | - | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 86% | 1.5kV | 18V | - | - | - | 9V | - | - | - | 2W | - | -12V | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | - | 8mm | - | - | - | RoHS Compliant | ||
![]() ERM00B36 Artesyn Embedded Power | 2262 |
| Datasheet | 10 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | - | ERM (10W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-PDMA-P6 | 1 | - | - | 87% | 3kV | 75V | 12V | - | - | 18V | 36V | YES | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP | - | - | - | 11mm | 50.8mm | 25.4mm | - | RoHS Compliant | ||
![]() ERM00C18 Artesyn Embedded Power | 2925 |
| Datasheet | 10 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | - | ERM (10W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-PDMA-P6 | 1 | - | - | 87% | 3kV | 36V | 15V | - | - | 9V | 18V | YES | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP | - | - | - | 11mm | 50.8mm | 25.4mm | - | RoHS Compliant | ||
![]() AVO100-48S05B-6L Artesyn Embedded Power | 18 | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP Module, 1/8 Brick | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 1997 | AVO100 (100W) | 2.28Lx0.90W x 0.50 H 57.9mmx22.9mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 100W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 92.8% | 2.25kV | 75V | - | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AGQ200B-48S3V3PB-4L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP Module, 1/4 Brick | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | AGQ200 (200W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | - | - | ITE (Commercial) | 200W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 92% | 2.25kV | 75V | 3.3V | - | - | 36V | 48V | YES | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | 57.9mm | 36.8mm | - | RoHS Compliant | ||
![]() EXB250-48S3V3-R Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 9-DIP Module, 1/2 Brick | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | - | 2002 | EXB250 (165W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | e0 | - | Obsolete | 1 (Unlimited) | 9 | EAR99 | Isolated Module | TIN LEAD | - | - | - | ITE (Commercial) | - | - | 165W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 1.5kV | 75V | 3.3V | - | - | 33V | 48V | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SIL15E-05W3V3-VJ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 11-SIP Module | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 2005 | SIL15E (55W) | 2.00Lx0.33W x 0.50 H 50.8mmx8.4mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | 100°C | -40°C | - | ITE (Commercial) | 55W | - | - | 55W | - | - | - | - | - | 12.7mm | - | - | - | - | 1 | - | - | 94% | - | 5.5V | 3.63V | - | 15A | 3V | - | - | 15A | 54.5W | - | - | 3V | 5.5V | 15A | - | 5V | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 12.7mm | 50.8mm | 8.382mm | - | RoHS Compliant | ||
![]() AXA000CC36-L Artesyn Embedded Power | 2057 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2015 | AXA (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | - | - | - | ITE (Commercial) | - | - | - | 10W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | - | 87% | 1.5kV | 75V | - | - | 330mA | 18V | - | - | - | 10W | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 10.16mm | - | - | - | RoHS Compliant | ||
![]() ASA00B18-LS Artesyn Embedded Power | 2477 | - | - | 10 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~71°C | Tube | 2014 | ASA (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | - | 6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | 10.16mm | unknown | NOT SPECIFIED | 8 | R-XDIP-P8 | 1 | - | CE, UL | 81% | 1.5kV | 36V | 12V | - | 500mA | 9V | 12V | NO | 500mA | 6W | - | - | - | - | 500mA | 6W | 24V | - | 200kHz | - | - | - | - | - | - | SCP | - | - | - | 10.16mm | - | 20.32mm | - | RoHS Compliant | ||
![]() AEE01AA36-LS Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~71°C | Tube | 2012 | AEE (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | - | - | - | 15W | - | - | - | - | - | 11.3mm | unknown | - | - | - | 2 | - | - | 84% | 1.5kV | 75V | -5V | - | 1.5A | 18V | - | - | 1.5A | 15W | - | - | - | - | 1.5A | - | - | - | - | - | - | - | 1.5A | - | - | SCP | - | - | - | 11.176mm | - | - | - | RoHS Compliant | ||
![]() AEE02C12-M Artesyn Embedded Power | 550 | - | Datasheet | 10 Weeks | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE20W-M (20W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 4.2kV | 18V | - | - | - | 9V | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | - | - | 12mm | - | - | - | RoHS Compliant | ||
![]() SIL10E-05S1V8-VJ Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | NEGATIVE | 100C | -40C | - | - | - | - | 7.8(mm) | No | - | - | Yes | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | 1 | - | - | - | - | - | 1.8(V) | Fixed | - | - | - | - | 10(A) | - | - | - | - | - | - | - | - | - | - | Industrial | Non-Isolated | - | - | - | - | - | 3 to 5.5(V) | - | 50.8(mm) | - | - | - | 12.7(mm) | - | ||
![]() ATH30T05-9JL Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | NEGATIVE | 85C | -40C | - | - | - | - | 28.45(mm) | No | - | - | No | - | Industrial grade | - | Tray | - | - | - | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | 1 | - | - | - | - | - | 0.8 to 3.6(V) | ADJUSTABLE | - | - | - | - | 30(A) | - | - | - | - | - | - | - | - | - | - | Industrial | Non-Isolated | - | - | - | - | - | 4.5 to 5.5(V) | - | 34.8(mm) | - | - | - | - | - | ||
![]() ADH700-48S50-6LS Artesyn Embedded Power | In Stock | - | - | - | - | - | Half Brick | - | - | Artesyn Embedded Technologies | 192 | - | 65 V | 36 V | - | Artesyn Embedded Technologies | + 85 C | - | - | - 40 C | - | Yes | Through Hole | - | - | - | - | 50 V | - | - | - | - | Details | - | - | 3 oz | - | - | - | - | ADH700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | 700 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | - | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | - | 12.7 mm | 61 mm | 57.9 mm | - | - | ||
![]() ERM00C18B Artesyn Embedded Power | 532 |
| - | - | - | Through Hole | - | - | - | Artesyn Embedded Technologies | 100 | 9 → 36 V dc | 36 V | 9 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - 40 C | -40°C | - | Through Hole | - | - | - | - | 15 V | - | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | - | - | ERM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 10W | - | - | - | - | - | - | 11mm | - | - | - | - | 1 | - | - | 87% | - | - | 15V dc | - | - | - | - | - | 670mA | 10 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | 3kV dc | - | ±0.5% | Isolated | - | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | - | 10.92 mm | 50.8mm | 25.4mm | - | - | ||
![]() ERM00B110B Artesyn Embedded Power | 21 |
| - | - | - | Through Hole | - | - | - | Artesyn Embedded Technologies | 100 | 40 → 160 V dc | 160 V | 40 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - 40 C | -40°C | - | Through Hole | - | - | - | - | 12 V | - | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | - | - | ERM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 10W | - | - | - | - | - | - | 11mm | - | - | - | - | 1 | - | - | 85% | - | - | 12V dc | - | - | - | - | - | 830mA | 10 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | 3kV dc | - | ±0.5% | Isolated | - | 40 V to 160 V | Isolated DC/DC Converters - Through Hole | - | 10.92 mm | 50.8mm | 25.4mm | - | - | ||
![]() ERM00B36B Artesyn Embedded Power | 675 |
| - | - | - | Through Hole | - | - | - | Artesyn Embedded Technologies | 100 | 18 → 75 V dc | 75 V | 18 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - 40 C | -40°C | - | Through Hole | - | - | - | - | 12 V | - | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | - | - | ERM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 10W | - | - | - | - | - | - | 11mm | - | - | - | - | 1 | - | - | 87% | - | - | 12V dc | - | - | - | - | - | 830mA | 10 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | 3kV dc | - | ±0.5% | Isolated | - | 18 V to 75 V | Isolated DC/DC Converters - Through Hole | - | 10.92 mm | 50.8mm | 25.4mm | - | - | ||
![]() ERM01H110B Artesyn Embedded Power | 21 |
| - | - | - | Through Hole | - | - | - | Artesyn Embedded Technologies | 100 | 40 → 160 V dc | 160 V | 40 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - 40 C | -40°C | - | Through Hole | - | - | - | - | 24 V | - | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | - | - | ERM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | 20W | - | - | - | - | - | - | 11mm | - | - | - | - | 1 | - | - | 86% | - | - | 24V dc | - | - | - | - | - | 830mA | 10 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | 3kV dc | - | ±0.5% | Isolated | - | 40 V to 160 V | Isolated DC/DC Converters - Through Hole | - | 10.92 mm | 50.8mm | 25.4mm | - | - | ||
![]() ERM01CC110B Artesyn Embedded Power | 933 |
| - | - | - | Through Hole | - | - | - | Artesyn Embedded Technologies | 100 | 40 → 160 V dc | 160 V | 40 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - 40 C | -40°C | - | Through Hole | - | - | - | 667 mA | 15 V | - 15 V | DIP | - | - | Compliant | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | - | - | ERM | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | DC-DC Converter | 20W | - | - | - | - | - | - | 11mm | - | - | - | - | 2 | - | - | 86% | - | - | ±15V dc | - | - | - | - | - | 660mA | 20 W | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | 3kV dc | - | ±1% | Isolated | - | 40 V to 160 V | Isolated DC/DC Converters - Through Hole | - | 11 mm | 50.8mm | 25.4mm | - | - |