- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Brand | Cooling Method | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Minimum Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Standards Met | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Subcategory | Power Rating | Depth | Current Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Nominal Input Voltage | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LQD30A48-3V3-1V8RAJ Artesyn Embedded Power | In Stock | - | - | - | - | 1/4 Brick | - | - | - | Artesyn Embedded Technologies | - | - | 240 | - | 75 V | 36 V | - | Artesyn Embedded Technologies | + 85 C | - | Isolated | - | - 40 C | - | - | Through Hole | 15 A | 1.8 V | 3.3 V | - | - | Details | - | - | - | - | - | - | LQD | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | 90.5 % | - | - | - | - | - | - | 76.5 W | - | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 7.62 mm | 58.4 mm | 36.8 mm | ||
![]() LQD40A48-3V3-1V5RENJ Artesyn Embedded Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADH700-48S28-6LS Artesyn Embedded Power | In Stock | - | - | - | - | Half Brick | - | - | Plastic | Artesyn Embedded Technologies | - | 202 x 152 x 117mm | 192 | - | 75 V | 36 V | - | Artesyn Embedded Technologies | + 85 C | - | - | - | - 40 C | - | Yes | Through Hole | - | 28 V | - | - | - | Details | - | - | 3 oz | - | - | - | Mistral65 | - | - | - | - | - | - | - | DC-DC Converter | - | 117mm | 63A | 1 Output | - | - | - | - | - | - | - | - | 700 W | - | - | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 202mm | 152mm | ||
![]() ADH700-48S50P-6LS Artesyn Embedded Power | In Stock | - | - | - | - | Half Brick | - | - | - | Artesyn Embedded Technologies | - | - | 192 | - | - | - | - | Artesyn Embedded Technologies | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | Isolated DC/DC Converters - Through Hole | - | - | - | ||
![]() ERM00B18B Artesyn Embedded Power | 30 |
| - | - | Through Hole | - | - | - | - | Artesyn Embedded Technologies | - | - | 100 | 9 → 36 V dc | 36 V | 9 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - | - 40 C | -40°C | - | Through Hole | - | 12 V | - | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | ERM | - | - | - | - | - | - | - | DC-DC Converter | 10W | 11mm | - | 1 | - | 86% | - | - | 12V dc | - | - | 830mA | 10 W | - | - | - | - | Isolated DC-DC Converters | - | - | 3kV dc | ±0.5% | Isolated | - | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 10.92 mm | 50.8mm | 25.4mm | ||
![]() ERM00BB18B Artesyn Embedded Power | 2867 |
| - | - | Through Hole | - | - | - | - | Artesyn Embedded Technologies | - | - | 100 | 9 → 36 V dc | 36 V | 9 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - | - 40 C | -40°C | - | Through Hole | 417 mA | 12 V | - 12 V | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | ERM | - | - | - | - | - | - | - | DC-DC Converter | 10W | 11mm | - | 2 | - | 86% | - | - | ±12V dc | - | - | 410mA | 10 W | - | - | - | - | Isolated DC-DC Converters | - | - | 3kV dc | ±1% | Isolated | - | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 11 mm | 50.8mm | 25.4mm | ||
![]() ERM00BB36B Artesyn Embedded Power | 2864 |
| - | - | Through Hole | - | - | - | - | Artesyn Embedded Technologies | - | - | 100 | 18 → 75 V dc | 75 V | 18 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - | - 40 C | -40°C | - | Through Hole | 417 mA | 12 V | - 12 V | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | ERM | - | - | - | - | - | - | - | DC-DC Converter | 10W | 11mm | - | 2 | - | 89% | - | - | ±12V dc | - | - | 410mA | 10 W | - | - | - | - | Isolated DC-DC Converters | - | - | 3kV dc | ±1% | Isolated | - | 18 V to 75 V | Isolated DC/DC Converters - Through Hole | 11 mm | 50.8mm | 25.4mm | ||
![]() EMR01B36 Artesyn Embedded Power | 574 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | 18 → 75 V dc | - | - | Yes | - | - | +85°C | - | - | - | -40°C | - | - | - | - | - | 1 in x 2 in DIP | - | - | - | CE Certified, cULus Recognized, EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | ERM | - | - | - | - | - | - | - | - | 20W | 11mm | - | 1 | - | 88% | - | - | 12V dc | - | - | 1.67A | - | - | - | - | - | - | - | - | 3kV dc | ±0.5% | - | - | - | - | - | 50.8mm | 25.4mm | ||
![]() ERM00CC36B Artesyn Embedded Power | 2536 |
| - | - | Through Hole | - | - | - | - | Artesyn Embedded Technologies | - | - | 100 | 18 → 75 V dc | 75 V | 18 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - | - 40 C | -40°C | - | Through Hole | 335 mA | 15 V | - 15 V | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | ERM | - | - | - | - | - | - | - | DC-DC Converter | 10W | 11mm | - | 2 | - | 88% | - | - | ±15V dc | - | - | 330mA | 10 W | - | - | - | - | Isolated DC-DC Converters | - | - | 3kV dc | ±1% | Isolated | - | 18 V to 75 V | Isolated DC/DC Converters - Through Hole | 11 mm | 50.8mm | 25.4mm | ||
![]() LQD40A48-3V3-1V2RANJ Artesyn Embedded Power | In Stock | - | - | - | - | 1/4 Brick | - | - | - | Artesyn Embedded Technologies | - | - | 240 | - | 75 V | 36 V | - | Artesyn Embedded Technologies | + 85 C | - | Isolated | - | - 40 C | - | - | Through Hole | 20 A | 1.2 V | 3.3 V | - | - | Details | - | - | - | - | - | - | LQD | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | 90 % | - | - | - | - | - | - | 90 W | - | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 7.62 mm | 58.4 mm | 36.8 mm | ||
![]() LQD40A48-3V3-1V5RAJ Artesyn Embedded Power | In Stock | - | - | - | - | 1/4 Brick | - | - | - | Artesyn Embedded Technologies | - | - | 240 | - | 75 V | 36 V | - | Artesyn Embedded Technologies | + 85 C | - | Isolated | - | - 40 C | - | - | Through Hole | 20 A | 1.5 V | 3.3 V | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | 90.5 % | - | - | - | - | - | - | 96 W | - | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 7.62 mm | 58.4 mm | 36.8 mm | ||
![]() LQD40A483V32V5REKJ Artesyn Embedded Power | In Stock | - | - | - | - | 1/4 Brick | - | - | - | Artesyn Embedded Technologies | - | - | 240 | - | 75 V | 36 V | - | Artesyn Embedded Technologies | + 85 C | - | Isolated | - | - 40 C | - | - | Through Hole | 20 A | 2.5 V | 3.3 V | - | - | Details | - | - | - | - | - | - | LQD | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 2 Output | - | 90.5 % | - | - | - | - | - | - | 116 W | - | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Through Hole | 8.64 mm | 58.4 mm | 36.8 mm | ||
![]() LDO010C-005W05-VJ Artesyn Embedded Power | 41 |
| - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 3 → 13.8 V dc | - | - | No | - | - | +85°C | - | - | - | -40°C | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 50W | 11.35mm | - | 1 | - | - | - | - | 0.59 → 5.1V dc | - | - | 10A | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | 10.41mm | 16.51mm | ||
![]() ADQ700-48S12B-4LI Artesyn Embedded Power | In Stock | - | - | - | Through Hole | Quarter Brick | - | Quarter Brick | - | Artesyn Embedded Technologies | Air-Cooled | - | 96 | - | 60 V | 40 V | - | Artesyn Embedded Technologies | + 85 C | - | Isolated | Artesyn Embedded Power | - 40 C | - | Yes | Through Hole | - | 12 V | - | Tray | Active | Details | 60950-1; 62368-1 | - | 3.691596 oz | 12V | -40°C ~ 85°C | - | ADQ700 | 2.30 L x 1.45 W x 0.54 H (58.4mm x 36.8mm x 13.6mm) | - | Isolated Module | - | - | ITE (Commercial) | 696 W | DC-DC Converter | - | - | - | 1 Output | CE, cUL, TUV, UL | 96 % | 1.5 kV | 60V | - | 40V | 58A | - | 700 W | - | - | - | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | Adjustable Output, Baseplate, Heat Sink, PMBus™, Remote On/Off | 40 V to 60 V | Isolated DC/DC Converters - Through Hole | 13.6 mm | 58.2 mm | 36.8 mm | ||
![]() ADH700-48S50P-6L Artesyn Embedded Power | In Stock | - | - | - | - | - | - | - | - | Artesyn Embedded Technologies | - | - | 192 | - | 65 V | 36 V | - | Artesyn Embedded Technologies | + 85 C | - | Isolated | - | - 40 C | - | - | Through Hole | - | 50 V | - | - | - | - | - | - | - | - | - | - | ADH700 | - | - | - | - | - | - | - | DC-DC Converter | - | - | - | 1 Output | - | 94.8 % | - | - | - | - | - | - | 700 W | - | - | - | - | Isolated DC-DC Converters | - | - | 2.25 kV | - | Isolated | - | 36 V to 65 V | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61 mm | 57.9 mm | ||
![]() ERM01CC18B Artesyn Embedded Power | 637 |
| - | - | Through Hole | - | - | - | - | Artesyn Embedded Technologies | - | - | 100 | 9 → 36 V dc | 36 V | 9 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - | - 40 C | -40°C | - | Through Hole | 667 mA | 15 V | - 15 V | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | ERM | - | - | - | - | - | - | - | DC-DC Converter | 20W | 11mm | - | 2 | - | 86% | - | - | ±15V dc | - | - | 660mA | 20 W | - | - | - | - | Isolated DC-DC Converters | - | - | 3kV dc | ±1% | Isolated | - | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 11 mm | 50.8mm | 25.4mm | ||
![]() AXA00H36-LHS Artesyn Embedded Power | In Stock | - | - | Through Hole | - | DIP-6 | 6 | - | - | Artesyn Embedded Technologies | - | - | 10 | - | 75 V | 18 V | - | Artesyn Embedded Technologies | + 85 C | - | Isolated | - | - 40 C | - | - | Through Hole | - | 24 V | - | - | - | Details | - | - | - | 24 V | - | - | AXA | - | - | - | 85 °C | -40 °C | - | - | DC-DC Converter | - | - | - | 1 Output | - | 88 % | - | - | 24 V | - | - | 835 mA | 20 W | - | - | 835 mA | - | Isolated DC-DC Converters | - | - | 1.5 kV | - | Isolated | - | 18 V to 75 V | Isolated DC/DC Converters - Through Hole | 17.46 mm | 31 mm | 25.4 mm | ||
![]() ERM01B18B Artesyn Embedded Power | 49 |
| - | - | Through Hole | - | - | - | - | Artesyn Embedded Technologies | - | - | 100 | 9 → 36 V dc | 36 V | 9 V | Yes | Artesyn Embedded Technologies | + 85 C | +85°C | Isolated | - | - 40 C | -40°C | - | Through Hole | - | 12 V | - | DIP | - | - | - | EN45545-2, EN50121-3-2, IEC/EN 50155 (IEC60571), IEC/EN 62368-1 (60950-1), UL/cUL 62368-1 (60950-1) | - | - | - | - | ERM | - | - | - | - | - | - | - | DC-DC Converter | 20W | 11mm | - | 1 | - | 87% | - | - | 12V dc | - | - | 1.67A | 10 W | - | - | - | - | Isolated DC-DC Converters | - | - | 3kV dc | ±0.5% | Isolated | - | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 10.92 mm | 50.8mm | 25.4mm | ||
![]() NDQ900-48S12B-6LI Artesyn Embedded Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 VDC | 40 VDC | - | - | + 85 C | - | - | - | - 40 C | - | - | Through Hole | - | 12.25 VDC | - | - | - | - | - | - | - | - | - | - | NDQ900 | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 900 W | - | - | - | - | - | - | - | - | - | Non-Isolated / POL | - | 40 VDC to 60 VDC | - | 14 mm | 58.4 mm | 36.8 mm | ||
![]() LGA110D-01DADJJB ARTESYN / Advanced Energy | In Stock | - | Datasheet | - | Surface Mount | 34-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARTESYN / Advanced Energy | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 ~ 5V | -40°C ~ 85°C | Tape & Reel (TR) | LGA (350W) | 1.08" L x 0.50" W x 0.53" H (27.5mm x 12.8mm x 13.4mm) | Active | Non-Isolated PoL Module | - | - | ITE (Commercial) | 350 W | - | - | - | - | 1 | - | 96% | - | 14V | - | 7.5V | 110A | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - |