- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEE01BB24-M Artesyn Embedded Power | 552 | - | Datasheet | 10 Weeks | - | Through Hole | 5-DIP Module | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE15W-M (15W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 4.2kV | 36V | - | - | 18V | - | - | - | 15W | -12V | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | - | RoHS Compliant | ||
![]() ASA00AA18-L Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP Module | NO | - | - | -40°C~71°C | Tube | 2008 | ASA (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | 5W | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | 8 | R-XDMA-P8 | 2 | Not Qualified | 81% | 1.5kV | 36V | 5V | - | 9V | 12V | NO | 500mA | - | -5V | - | 5W | - | - | SCP | 10.16mm | - | - | - | - | RoHS Compliant | ||
![]() EXQ125-48S1V8 Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP Module, 1/4 Brick | NO | - | - | -40°C~100°C | - | 2005 | EXQ125 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | 54W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | 88% | 1.5kV | 75V | 1.8V | - | 33V | 48V | YES | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AVD85B-48S05-6L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Sixteenth Brick | - | - | - | -40°C~85°C | - | - | AVD85B (85W) | 1.30Lx0.90W x 0.36 H 33.0mmx22.9mmx9.2mm | - | - | Active | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 91.5% | 1500V | 75V | - | - | 36V | - | - | - | 85W | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | - | - | - | - | - | RoHS Compliant | ||
![]() ERM10A110 Artesyn Embedded Power | 2342 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | - | -40°C~85°C | Bulk | 2013 | ERM50 (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | - | - | 50W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 90% | 3kV | 160V | 5V | 10A | 66V | - | - | 10A | 50W | - | 10A | - | - | - | Remote On/Off, OCP, SCP, UVLO | 12.7mm | - | - | - | - | RoHS Compliant | ||
![]() ERM03C72 Artesyn Embedded Power | 2399 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 8 | - | -40°C~85°C | Bulk | 2013 | ERM50 (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Railway | - | - | 50W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 92% | 3kV | 101V | 15V | 3.33A | 43V | - | - | 3.33A | 50W | - | 3.33A | - | - | - | Remote On/Off, OCP, SCP, UVLO | 12.7mm | - | - | - | - | RoHS Compliant | ||
![]() SIL10E-05W3V3-VJ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 11-SIP Module, 10 Leads | - | 10 | - | -40°C~100°C | Tray | 2005 | SIL10E (50W) | 2.00Lx0.31W x 0.50 H 50.8mmx7.8mmx12.7mm | - | - | Active | 1 (Unlimited) | 11 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 50W | - | 36W | SINGLE | - | - | 1 | 2.54mm | 7.8mm | - | - | 11 | - | 1 | - | 95% | - | 5.5V | 3.63V | 10A | 4.5V | 5V | YES | 10A | 36.3W | - | 10A | - | 5V | Non-Isolated | Remote On/Off, OTP, SCP | 12.7mm | - | 50.8mm | - | No | RoHS Compliant | ||
![]() AVD75B-48S05-6L Artesyn Embedded Power | In Stock | - | - | 16 Weeks | - | Through Hole | Sixteenth Brick | NO | - | - | -40°C~85°C | - | - | AVD75B (75W) | 1.30Lx0.90W x 0.36 H 33.0mmx22.9mmx9.2mm | - | - | Active | 3 (168 Hours) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 91.5% | 1500V | 75V | 5V | - | 36V | 48V | YES | - | 75W | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | - | 9.9mm | 33mm | 22.9mm | - | RoHS Compliant | ||
![]() AXA01BB36-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Tube | 2016 | AXA (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | 25W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | 89% | 1.5kV | 75V | - | 1.04A | 18V | - | - | - | 25W | -12V | - | - | - | - | Remote On/Off, SCP | 10.16mm | - | - | - | - | RoHS Compliant | ||
![]() AEE02CC24-M Artesyn Embedded Power | 779 |
| Datasheet | 10 Weeks | - | Through Hole | 5-DIP Module | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE20W-M (20W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 4.2kV | 36V | - | - | 18V | - | - | - | 20W | -15V | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | - | RoHS Compliant | ||
![]() AEE01H48-M Artesyn Embedded Power | 635 | - | Datasheet | 10 Weeks | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE15W-M (15W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 4.2kV | 75V | - | - | 36V | - | - | - | 15W | - | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | - | RoHS Compliant | ||
![]() AEE04A12-M Artesyn Embedded Power | 684 |
| Datasheet | 10 Weeks | - | Through Hole | 5-DIP Module, 4 Leads | NO | - | - | -40°C~80°C With Derating | - | 2017 | AEE20W-M (20W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-PDMA-P5 | 1 | - | 85% | 4.2kV | 18V | 5V | - | 9V | 12V | NO | - | 20W | - | - | - | - | - | OCP, OVP, SCP | 12mm | - | 50.8mm | 25.4mm | - | RoHS Compliant | ||
![]() AYA00CC12-L Artesyn Embedded Power | 2412 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 5 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 2 | - | 87% | 1.5kV | 18V | - | - | 9V | - | - | - | 2W | -15V | - | - | - | - | OCP, SCP | 8mm | - | - | - | - | RoHS Compliant | ||
![]() SMT30C-12SADJJ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 18-SMD Module, 16 Leads | - | 18 | - | 0°C~80°C | Tray | 2005 | SMT30C (30W) | 2.28Lx1.45W x 0.43 H 57.9mmx36.8mmx10.8mm | - | - | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 150W | - | - | - | - | - | 36.83mm | - | - | - | - | 1 | - | 91% | - | 13.8V | 5V | 30A | 10.2V | - | - | 30A | 150W | - | 30A | - | - | Non-Isolated | Remote On/Off, OCP, OTP, SCP | 10.922mm | - | - | - | No | RoHS Compliant | ||
![]() AVO100-48S1V2B-6L Artesyn Embedded Power | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | 8-DIP Module, 1/8 Brick | - | - | - | -40°C~85°C | Tray | 2014 | AVO100 (100W) | 2.28Lx0.90W x 0.50 H 57.9mmx22.9mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 100W | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | 85.4% | 2.25kV | 75V | - | - | 36V | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | RoHS Compliant | ||
![]() ATA02A18-L Artesyn Embedded Power | 2222 | - | Datasheet | 10 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | -40°C~80°C With Derating | Tube | - | ATA (8W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | unknown | - | - | R-MDMA-P6 | 1 | - | 82% | 1.5kV | 36V | 5V | - | 9V | 18V | NO | - | 8W | - | - | 8W | - | - | OCP, SCP, UVLO | 8mm | - | - | - | - | RoHS Compliant | ||
![]() ATA01C18-L Artesyn Embedded Power | 2709 |
| Datasheet | 10 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | -40°C~90°C With Derating | Tube | - | ATA (6W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | unknown | - | - | R-MDMA-P6 | 1 | - | 85% | 1.5kV | 36V | 15V | - | 9V | 18V | NO | - | 6W | - | - | 6W | - | - | OCP, SCP, UVLO | 8mm | - | - | - | - | RoHS Compliant | ||
![]() AYA01CC24-L Artesyn Embedded Power | 2933 | - | Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 5 Leads | - | - | Industrial grade | -40°C~85°C | Tube | 2016 | AYA (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | 87% | 1.5kV | 36V | - | - | 18V | - | - | - | 3W | -15V | - | - | - | - | SCP | 8mm | - | - | - | - | RoHS Compliant | ||
![]() AET02AA36-L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 7-DIP Module | - | - | - | -40°C~71°C | Bulk | 2012 | AET (20W) | 2.00Lx1.60W x 0.48 H 50.8mmx40.6mmx12.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | 85% | 1.5kV | 75V | - | - | 18V | - | - | - | - | -5V | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | - | - | RoHS Compliant | ||
![]() ATA01CC18-L Artesyn Embedded Power | 2691 | - | Datasheet | 10 Weeks | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | -40°C~90°C With Derating | Tube | - | ATA (6W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-MDMA-P6 | 2 | - | 86% | 1.5kV | 36V | 15V | - | 9V | 18V | NO | - | 6W | -15V | - | 6W | - | - | OCP, SCP, UVLO | 8mm | - | - | 13.7mm | - | RoHS Compliant |