- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Max Output Power | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEE10F18-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | -40°C~85°C | Tube | 2014 | AEE (50W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 50W | - | - | 33W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 92% | 1.5kV | 36V | 3.3V | 10A | 9V | - | - | 10A | 33W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 10.16mm | - | - | - | RoHS Compliant | - | ||
![]() AIF120F300N-L Artesyn Embedded Power | In Stock | - | Datasheet | 24 Weeks | - | - | Through Hole | Module | NO | - | - | -20°C~100°C | Bulk | 2006 | AIF (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | 1 (Unlimited) | 22 | EAR99 | Isolated Module | TIN OVER NICKEL | ITE (Commercial) | 600W | - | 600W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 22 | R-XXMA-X22 | 1 | Not Qualified | 87% | - | 420V | 3.3V | - | 250V | 300V | YES | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | - | RoHS Compliant | - | ||
![]() AIF12W300N-L Artesyn Embedded Power | In Stock | - | Datasheet | 24 Weeks | - | - | Through Hole | Module | - | - | - | -20°C~100°C | Bulk | 2006 | AIF (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | 600W | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 90% | - | 420V | 48V | - | 250V | - | - | - | 600W | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | - | - | - | - | RoHS Compliant | - | ||
![]() AYA01A48-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | 2016 | AYA (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 82% | 1.5kV | 75V | - | - | 36V | - | - | - | 3W | - | - | - | - | - | - | - | SCP | 8mm | - | - | - | RoHS Compliant | - | ||
![]() AEE03A18-L Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | Through Hole | 4-DIP Module | NO | - | - | -40°C~71°C | Tube | 2006 | AEE03 (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | 15W | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | 4 | R-XDMA-P4 | 1 | Not Qualified | 84% | 1.5kV | 36V | 5V | - | 9V | 24V | NO | 3A | 15W | - | - | - | - | - | - | - | SCP | 11.3mm | - | - | - | RoHS Compliant | - | ||
![]() AVE500-48S50-6L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Half Brick | - | - | - | -40°C~85°C | - | - | AVE500 (500W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 95% | 2.25kV | 75V | - | - | 36V | - | - | - | 500W | - | - | - | - | - | - | - | Remote On/Off, OTP, OVP | - | - | - | - | RoHS Compliant | - | ||
![]() PTH12050LAD Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Tray | 2009 | PTH12050 (33W) | 0.87Lx0.50W x 0.34 H 22.1mmx12.6mmx8.5mm | - | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 33W | - | - | - | - | - | - | - | - | - | unknown | - | 6 | - | 1 | - | 88% | - | 13.2V | - | - | 10.8V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, SCP, UVLO | - | - | - | - | RoHS Compliant | - | ||
![]() ERM10A72-HS Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Quarter Brick | - | - | - | -40°C~85°C | - | - | ERM50 (50W) | 2.28Lx1.45W x 0.79 H 57.9mmx36.8mmx20.0mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 50W | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 90% | 1.5kV | 101V | - | - | 43V | - | - | - | 50W | - | 10A | - | - | - | - | - | - | 12.7mm | - | - | - | RoHS Compliant | - | ||
![]() PTH05060WAZ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 10-SMD Module | - | - | - | -40°C~85°C | Tray | 2006 | PTH05060W (36W) | 1.00Lx0.62W x 0.35 H 25.4mmx15.7mmx8.9mm | - | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | unknown | - | 10 | - | 1 | - | 94% | - | 5.5V | 3.6V | - | 4.5V | - | - | - | 36W | - | - | - | - | - | - | - | Remote On/Off, SCP, UVLO | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AET07F36-L Artesyn Embedded Power | In Stock | - | - | 16 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C | Bulk | 2012 | AET (30W) | 2.00Lx1.60W x 0.48 H 50.8mmx40.6mmx12.2mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | 30W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 85% | 1.5kV | 75V | 3.3V | - | 18V | - | YES | - | - | - | - | 23W | - | - | - | - | Remote On/Off, OVP, SCP | - | 50.8mm | 40.64mm | - | RoHS Compliant | - | ||
![]() AYA00CC24-L Artesyn Embedded Power | 2387 |
| Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 5 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 2 | - | 87% | 1.5kV | 36V | - | - | 18V | - | - | - | 2W | -15V | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | - | ||
![]() ATA00F36S-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | -40°C~85°C | Tube | 2010 | ATA (3W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | 2W | DUAL | PIN/PEG | 245 | 1 | 2.54mm | 23.8mm | - | 30 | - | R-PDMA-P7 | 1 | - | 75% | 1.5kV | 75V | 3.3V | 600mA | - | 36V | NO | - | 2W | - | 600mA | - | 2W | - | 75V | 18V | Remote On/Off, OCP, SCP | 7.874mm | 24mm | - | Unknown | RoHS Compliant | - | ||
![]() AXA01C36-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | -40°C~85°C | Tube | 2014 | AXA (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | - | 20W | - | - | NOT SPECIFIED | - | - | 25.4mm | - | NOT SPECIFIED | - | - | 1 | - | 89% | 1.5kV | 75V | 15V | 1.33A | - | - | - | 1.33A | 20W | - | 1.33A | - | 20W | - | 75V | 18V | Remote On/Off, OCP, SCP | 10.16mm | - | - | Unknown | RoHS Compliant | - | ||
![]() CXA10-48D15J Artesyn Embedded Power | In Stock | - | Datasheet | 22 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~70°C | Bulk | 2002 | CXA10 (10W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx10.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | 6 | R-XDMA-P6 | 2 | Not Qualified | 81% | 1.5kV | 75V | 15V | - | 18V | 18V | NO | - | - | -15V | - | 10W | - | - | - | - | Remote On/Off | - | - | - | - | RoHS Compliant | - | ||
![]() AXA00CC36-LHS Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | -40°C~85°C | - | 2014 | AXA (20W) | 1.22Lx1.00W x 0.69 H 31.0mmx25.4mmx17.5mm | e4 | - | Active | Not Applicable | - | - | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | 89% | 1.5kV | 75V | - | - | 18V | - | - | - | 20W | -15V | 670mA | - | - | -670mA | - | - | - | 10.16mm | - | - | - | RoHS Compliant | - | ||
![]() PTH03010WAH Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | Through Hole | 10-DIP Module | NO | - | - | -40°C~85°C | Tray | 2003 | PTH03010W (37W) | 1.37Lx0.62W x 0.35 H 34.8mmx15.7mmx8.9mm | - | no | Obsolete | 3 (168 Hours) | 10 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 37W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | 1 | Not Qualified | 93% | - | 3.65V | - | - | 2.95V | 3.3V | YES | - | 37.5W | - | - | - | - | - | - | - | Remote On/Off, SCP, UVLO | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AYA00AA05-L Artesyn Embedded Power | 2175 | - | Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 5 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 2 | - | 82% | 1.5kV | 10V | - | - | 4.5V | - | - | - | 2W | -5V | - | - | - | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | - | ||
![]() AYA01BB24-L Artesyn Embedded Power | 2599 | - | Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2016 | AYA (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | 86% | 1.5kV | 36V | - | - | 18V | - | - | - | 3W | -12V | - | - | - | - | - | - | SCP | 8mm | - | - | - | RoHS Compliant | - | ||
![]() ATA02CC18-L Artesyn Embedded Power | 2237 |
| Datasheet | 10 Weeks | - | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | -40°C~80°C With Derating | Tube | - | ATA (8W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial) | - | ALSO AVAILABLE WITH -15 OUTPUT VOLATGE | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-MDMA-P6 | 2 | - | 86% | 1.5kV | 36V | 15V | - | 9V | 18V | NO | - | 8W | -15V | - | 7.95W | - | - | - | - | OCP, SCP, UVLO | 8mm | - | 13.7mm | - | RoHS Compliant | - | ||
![]() AET04A18-L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~71°C | Bulk | 2012 | AET (20W) | 2.00Lx1.60W x 0.48 H 50.8mmx40.6mmx12.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | 20W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 85% | 1.5kV | 36V | - | 4A | 9V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | 12.192mm | - | - | - | RoHS Compliant | - |