- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Isolation | Current - Output 2 | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTH03020WAZT Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 10-SMD Module | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | PTH03020 (55W) | 1.50Lx0.87W x 0.35 H 38.1mmx22.1mmx9.0mm | - | - | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | 55W | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 95% | - | 3.65V | - | - | 2.95V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OTP, SCP, UVLO | - | - | - | - | RoHS Compliant | - | ||
![]() AEE00BB24-M Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | - | -40°C~85°C | Tube | 2015 | AEE10W-M (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial), Medical | - | - | - | 10W | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 82% | 4.2kV | 36V | - | 417mA | 18V | - | - | - | 10W | -12V | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP | 11.938mm | - | - | - | RoHS Compliant | - | ||
![]() AEE01C18-L Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | Through Hole | 5-DIP Module | NO | - | - | - | -40°C~71°C | Tube | 2006 | AEE (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 15W | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | 4 | R-XDMA-P4 | 1 | Not Qualified | 84% | 1.5kV | 36V | 15V | - | 9V | 12V | NO | 1A | - | - | - | - | - | - | - | - | - | SCP | 11.3mm | - | - | - | RoHS Compliant | - | ||
![]() ALD25K48-SL Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD Module, 1/16 Brick | - | 8 | - | - | -40°C~85°C | Tray | - | ALD25 (60W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.8mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 85°C | -40°C | ITE (Commercial) | 60W | - | - | 30W | - | - | - | - | - | 22.9mm | - | - | - | - | 1 | - | 83% | 1.5kV | 75V | 1.2V | 25A | 36V | - | - | 25A | 30W | - | 36V | 75V | - | - | - | Isolated | - | Remote On/Off, OCP, OTP, OVP, UVLO | 8.89mm | 33.02mm | 22.86mm | - | RoHS Compliant | - | ||
![]() ADQ800-48S12B-4L Artesyn Embedded Power | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Quarter Brick | - | - | - | - | -40°C~85°C | - | - | ADQ800 (800W) | 2.30Lx1.45W x 0.54 H 58.4mmx36.8mmx13.6mm | - | - | Active | 3 (168 Hours) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 826W | - | - | - | - | - | 260 | - | - | - | - | 10 | - | - | 1 | - | 96% | 1500V | 60V | - | - | 40V | - | - | - | 800W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | RoHS Compliant | - | ||
![]() ASA00C36-LS Artesyn Embedded Power | 2664 |
| - | 10 Weeks | - | Through Hole | Through Hole | 8-DIP Module | - | - | - | - | -40°C~71°C | Tube | 2014 | ASA (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 10.16mm | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 81% | 1.5kV | 75V | 15V | 400mA | 18V | 24V | NO | 400mA | 6W | - | - | - | 400mA | 6W | 48V | - | - | SCP | 10.16mm | - | 20.32mm | - | RoHS Compliant | - | ||
![]() ALD18F48-L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | 8-DIP Module, 1/16 Brick | - | - | - | - | -40°C~85°C | Tray | 2006 | ALD25 (60W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.8mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | 60W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 1.5kV | 75V | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | RoHS Compliant | - | ||
![]() PTH03010WAZ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 10-SMD Module | NO | - | - | - | -40°C~85°C | Tray | 2005 | PTH03010W (37W) | 1.37Lx0.62W x 0.35 H 34.8mmx15.7mmx8.9mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Non-Isolated PoL Module | - | - | - | ITE (Commercial) | 37W | - | - | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | - | 1 | Not Qualified | 93% | - | 3.65V | - | - | 2.95V | 3.3V | YES | - | - | - | - | - | - | 37.5W | - | - | - | Remote On/Off, SCP, UVLO | 9mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AEE02C36-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | - | -40°C~85°C | Tube | 2015 | AEE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 40W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 92% | 1.5kV | 75V | 15V | 2.67A | 18V | - | - | 2.67A | 40W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 10.16mm | - | - | - | RoHS Compliant | - | ||
![]() RFF500-24S28-5Y Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | Through Hole | Full Brick | - | - | - | - | -40°C~100°C | Tray | 2006 | RFF500 (500W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Obsolete | 2 (1 Year) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 500W | - | - | - | - | - | - | - | - | - | unknown | - | 16 | - | 1 | - | 90% | - | 36V | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | - | - | - | - | - | - | ||
![]() ATA02C18-L Artesyn Embedded Power | 2498 | - | Datasheet | 10 Weeks | - | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | -40°C~80°C With Derating | Tube | - | ATA (8W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | unknown | - | - | R-MDMA-P6 | 1 | - | 85% | 1.5kV | 36V | 15V | - | 9V | 18V | NO | - | 8W | - | - | - | - | 8W | - | - | - | OCP, SCP, UVLO | 8mm | - | - | - | RoHS Compliant | - | ||
![]() ATA02H36-L Artesyn Embedded Power | 2139 | - | Datasheet | 10 Weeks | - | - | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | -40°C~80°C With Derating | Tube | - | ATA (8W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | unknown | - | - | R-MDMA-P6 | 1 | - | 86% | 1.5kV | 75V | 24V | - | 18V | 36V | NO | - | 8W | - | - | - | - | 8W | - | - | - | OCP, SCP, UVLO | 8mm | - | - | - | RoHS Compliant | - | ||
![]() AGF600-48S30-6L Artesyn Embedded Power | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | 14-DIP Module, Full Brick | - | - | - | - | -40°C~85°C | Bulk | 2009 | AGF600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 600W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | 94% | 1.5kV | 75V | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | RoHS Compliant | - | ||
![]() AVE350-24S28P-6L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | 9-DIP Module, 1/2 Brick | NO | - | - | - | -40°C~85°C | Tray | 2014 | AVE350 (350W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | 350W | DATA CAPTURED FROM 400 LFM | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | - | R-XDFM-P9 | 1 | - | 92.7% | 1.5kV | 36V | 28V | - | 18V | 24V | YES | - | - | - | - | - | - | 350W | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | RoHS Compliant | - | ||
![]() AET02AA18-L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | 7-DIP Module | - | - | - | - | -40°C~71°C | Bulk | 2012 | AET (20W) | 2.00Lx1.60W x 0.48 H 50.8mmx40.6mmx12.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | 20W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 2 | - | 85% | 1.5kV | 36V | - | - | 9V | - | - | - | - | -5V | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | - | RoHS Compliant | - | ||
![]() ERM01H110 Artesyn Embedded Power | 45 |
| Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | - | -40°C~85°C With Derating | - | - | ERM (20W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-XDMA-P6 | 1 | - | 86% | 3kV | 160V | 24V | - | 40V | 110V | YES | - | 20W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 11mm | 50.8mm | 25.4mm | - | RoHS Compliant | - | ||
![]() CXA10-48D12J Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 5 | 12.000013g | - | -40°C~70°C | Tray | 2002 | CXA10 (10W) | 2.00Lx1.00W x 0.39 H 50.8mmx25.4mmx10.0mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | - | 1 | - | 25.4mm | - | - | 6 | R-XDMA-P6 | 2 | - | 83% | 1.5kV | 75V | 12V | 410mA | 18V | 18V | NO | 410mA | 10W | -12V | - | - | 410mA | - | - | Isolated | 410mA | OVP, SCP, UVLO | 9.906mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() ERM01BB110 Artesyn Embedded Power | 54 |
| Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP Module | - | - | - | - | -40°C~85°C With Derating | - | - | ERM (20W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | Railway | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 2 | - | 86% | 3kV | 160V | - | - | 40V | - | - | - | 20W | -12V | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 11mm | - | - | - | RoHS Compliant | - | ||
![]() ASA00C36-L Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP Module | NO | - | - | - | -40°C~71°C | Tube | 2008 | ASA (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | - | 6W | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | 8 | R-XDMA-P8 | 1 | Not Qualified | 81% | 1.5kV | 75V | 15V | - | 18V | 24V | NO | 400mA | - | - | - | - | - | 6W | - | - | - | SCP | 10.16mm | - | - | - | RoHS Compliant | - | ||
![]() AYA01CC12-L Artesyn Embedded Power | 2664 |
| Datasheet | 10 Weeks | - | - | Through Hole | 7-DIP Module, 5 Leads | - | - | - | Industrial grade | -40°C~85°C | Tube | 2016 | AYA (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | - | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | 87% | 1.5kV | 18V | - | - | 9V | - | - | - | 3W | -15V | - | - | - | - | - | - | - | SCP | 8mm | - | - | - | RoHS Compliant | - |