- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Max Output Power | Current - Output 2 | Max Input Voltage (DC) | Min Input Voltage (DC) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AXA02A36-L Artesyn Embedded Power | 2770 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | - | -40°C~85°C | Tube | 2015 | AXA (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | - | 10W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 84% | 1.5kV | 75V | - | 2A | 18V | - | - | - | 10W | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.16mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADO300-48S3V3B-6LI Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Eighth Brick | - | - | - | -40°C~85°C | - | 2017 | ADO300 (300W) | 2.31Lx0.91W x 0.53 H 58.7mmx23.2mmx13.5mm | - | - | Active | 3 (168 Hours) | - | - | Isolated Module, Digital | - | ITE (Commercial) | 198W | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | - | 93% | 1.5kV | 75V | - | - | 36V | - | - | - | 300W | Enable, Active Low | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 13.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() ATA00B18S-L Artesyn Embedded Power | 2791 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-SMD Module, 7 Leads | - | - | - | -40°C~85°C | Tube | 2015 | ATA (3W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | yes | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | 245 | 1 | 2.54mm | 23.8mm | - | 30 | - | R-PDMA-P7 | 1 | - | 80% | 1.5kV | 36V | 12V | 250mA | - | 18V | NO | - | 3W | - | - | 250mA | - | 3W | - | 36V | 9V | Remote On/Off, OCP, SCP | 7.874mm | - | 24mm | - | Unknown | RoHS Compliant | - | ||
![]() ATA00H36-L Artesyn Embedded Power | 2473 |
| Datasheet | 10 Weeks | - | - | Through Hole | 16-DIP Module, 7 Leads | NO | - | - | -40°C~85°C | Tube | 2015 | ATA (3W) | 0.94Lx0.54W x 0.31 H 23.9mmx13.7mmx8.0mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 80% | 1.5kV | 75V | 24V | - | 18V | 36V | NO | - | - | - | - | - | 3W | - | - | - | - | Remote On/Off, OCP, SCP | - | 8.25mm | 23.8mm | - | - | RoHS Compliant | - | ||
![]() ERM00B18 Artesyn Embedded Power | 9 |
| Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | - | - | ERM (10W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-PDMA-P6 | 1 | - | 86% | 3kV | 36V | 12V | - | 9V | 18V | YES | - | 10W | - | - | - | - | - | - | - | - | OCP, OTP, OVP | 11mm | - | 50.8mm | 25.4mm | - | RoHS Compliant | - | ||
![]() AXA00BB36-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | -40°C~85°C | Tube | 2014 | AXA (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | - | 20W | - | - | NOT SPECIFIED | - | - | 25.4mm | - | NOT SPECIFIED | - | - | 2 | - | 89% | 1.5kV | - | - | 835mA | - | - | - | - | 20W | - | -12V | 835mA | - | 20W | -835mA | 75V | 18V | Remote On/Off, OCP, OTP | 10.16mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() AXA00H18-L Artesyn Embedded Power | 56800 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-DIP Module | - | 6 | Industrial grade | -40°C~85°C | Tube | 2014 | AXA (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | - | 20W | - | - | NOT SPECIFIED | - | - | 25.4mm | - | NOT SPECIFIED | - | - | 1 | - | 88% | 1.5kV | 36V | 24V | 835mA | - | - | - | 835mA | 20W | - | - | 835mA | - | 20W | - | 36V | 9V | Remote On/Off, OCP, OTP | 10.16mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() AEE00BB36-LS Artesyn Embedded Power | 743 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 5-DIP Module | - | 5 | - | -40°C~71°C | Tube | 2014 | AEE (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 11.3mm | unknown | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | 84% | 1.5kV | 75V | -12V | 625mA | 18V | 24V | NO | 625mA | 15W | - | - | 625mA | 6W | - | 625mA | - | - | SCP | 11.176mm | - | - | - | - | RoHS Compliant | - | ||
![]() AIF50B300N-L Artesyn Embedded Power | In Stock | - | Datasheet | 24 Weeks | - | - | Through Hole | Module | NO | - | - | -20°C~100°C | Bulk | 2003 | AIF (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e3 | yes | Active | 1 (Unlimited) | 22 | EAR99 | Isolated Module | TIN OVER NICKEL | ITE (Commercial) | - | - | 600W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 22 | R-XXMA-X22 | 1 | Not Qualified | 90% | - | 420V | 12V | - | 250V | 300V | YES | - | 600W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | - | - | RoHS Compliant | - | ||
![]() AIH10H300N-L Artesyn Embedded Power | In Stock | - | Datasheet | 24 Weeks | - | - | Through Hole | Module | NO | - | - | -20°C~100°C | Bulk | 2004 | AIH (250W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | TIN OVER NICKEL | ITE (Commercial) | - | - | 240W | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 18 | - | 1 | Not Qualified | 90% | - | 420V | 24V | - | 250V | 300V | YES | - | 250W | - | - | - | - | - | - | - | - | OVP | - | - | - | 58.4mm | - | RoHS Compliant | - | ||
![]() AXA00C18-L Artesyn Embedded Power | 2089 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | - | Industrial grade | -40°C~85°C | Tube | 2015 | AXA (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | - | - | - | 10W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 87% | 1.5kV | 36V | - | 660mA | 9V | - | - | - | 10W | - | - | - | - | - | - | - | - | Remote On/Off, SCP | 10.16mm | - | - | - | - | RoHS Compliant | - | ||
![]() AEE01BB12-M Artesyn Embedded Power | 573 | - | Datasheet | 10 Weeks | - | - | Through Hole | 5-DIP Module | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE15W-M (15W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 88% | 4.2kV | 18V | - | - | 9V | - | - | - | 15W | - | -12V | - | - | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | - | RoHS Compliant | - | ||
![]() AEE01BB48-M Artesyn Embedded Power | 962 | - | Datasheet | 10 Weeks | - | - | Through Hole | 5-DIP Module | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE15W-M (15W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 88% | 4.2kV | 75V | - | - | 36V | - | - | - | 15W | - | -12V | - | - | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADO300-48S12B-6L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Eighth Brick | - | - | - | -40°C~85°C | - | 2016 | ADO300 (300W) | 2.31Lx0.91W x 0.53 H 58.7mmx23.2mmx13.5mm | - | - | Active | 3 (168 Hours) | - | - | Isolated Module, Digital | - | ITE (Commercial) | 306W | - | - | - | - | - | 260 | - | - | - | - | 10 | - | - | 1 | - | 95.2% | 1.5kV | 75V | - | - | 36V | - | - | - | 300W | Enable, Active Low | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 13.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() AVD100-48S05-6L Artesyn Embedded Power | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 8-DIP Module, 1/16 Brick | - | - | - | -40°C~85°C | Tray | 2015 | AVD100 (120W) | 1.30Lx0.90W x 0.39 H 33.0mmx22.9mmx10.0mm | - | yes | Active | 3 (168 Hours) | 8 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 1.5kV | 75V | 5V | 20A | 36V | - | YES | - | 100W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | 9.906mm | - | 33mm | 22.9mm | - | RoHS Compliant | - | ||
![]() AEE03A36-L Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | Through Hole | 5-DIP Module | NO | - | - | -40°C~71°C | Tube | 2006 | AEE03 (15W) | 2.00Lx1.00W x 0.44 H 50.8mmx25.4mmx11.3mm | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 15W | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | 4 | R-XDMA-P4 | 1 | Not Qualified | 84% | 1.5kV | 75V | 5V | - | 18V | 48V | NO | 3A | - | - | - | - | - | - | - | - | - | SCP | 11.3mm | - | - | - | - | RoHS Compliant | - | ||
![]() ALO20A48N-L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | - | - | -40°C~85°C | Tray | 2007 | ALO40 (120W) | 2.30Lx0.90W x 0.32 H 58.4mmx22.9mmx8.1mm | - | yes | Active | 2 (1 Year) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | 92% | 1.5kV | 75V | 5V | - | 36V | 48V | YES | - | 120W | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASA01A24-M Artesyn Embedded Power | 789 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 24-DIP Module, 5 Leads | - | - | - | -40°C~75°C | Tube | 2016 | ASA6W-M (6W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.4mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | unknown | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 80% | 4kV | 36V | 5V | 1A | 18V | - | NO | - | 5W | - | - | - | 5W | - | - | - | - | OCP, SCP | 10.414mm | - | - | 20.3mm | - | RoHS Compliant | - | ||
![]() AEE01CC18-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | 6-DIP Module | - | 6 | - | -40°C~85°C | Tube | 2015 | AEE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e4 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 40W | - | - | NOT SPECIFIED | - | - | - | unknown | NOT SPECIFIED | - | - | 2 | - | 92% | 1.5kV | 36V | - | 1.33A | 9V | - | - | - | 40W | - | -15V | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 10.16mm | - | - | - | - | RoHS Compliant | - | ||
![]() ERM00BB18 Artesyn Embedded Power | 35 |
| Datasheet | 10 Weeks | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | - | - | ERM (10W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | unknown | - | - | R-PDMA-P6 | 2 | - | 86% | 3kV | 36V | 12V | - | 9V | 18V | NO | - | 10W | - | -12V | - | - | - | - | - | - | OCP, OTP, OVP | 11mm | - | 50.8mm | - | - | RoHS Compliant | - |