- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Control Features | Protections | Voltage - Output 2 | Total Power Output-Max | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APC08F08-J Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Surface Mount | 7-SMD Module | NO | - | - | -40°C~85°C | Tray | 2006 | APC08 (30W) | 1.32Lx0.53W x 0.28 H 33.5mmx13.5mmx7.1mm | e0 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 30W | - | 25W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 5 | R-XXMA-X5 | 1 | Not Qualified | - | 92% | - | 13V | 3.3V | - | 6.5V | 8V | YES | - | - | - | - | - | 30W | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BXA30-48S05 Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP Module | NO | - | - | -25°C~100°C | Bulk | 2002 | BXA30 (30W) | 3.02Lx2.41W x 0.52 H 76.3mmx61.1mmx13.3mm | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | 30W | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-XDMA-P8 | 1 | Not Qualified | CE | 80% | 1.5kV | 75V | 5V | - | 36V | 48V | YES | - | - | - | CURRENT; OUTPUT OVER VOLTAGE | - | - | Remote On/Off, OVP, SCP | - | - | - | Non-RoHS Compliant | - | ||
![]() BXA30-48S05-F Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP Module | NO | - | - | -25°C~100°C | Bulk | 2002 | BXA30 (30W) | 3.02Lx2.41W x 0.52 H 76.3mmx61.1mmx13.3mm | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-PDMA-P8 | 1 | Not Qualified | - | 80% | 1.5kV | 75V | 5V | - | 36V | 48V | YES | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | Non-RoHS Compliant | - | ||
![]() SIL10E-05S1V8-H Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | 11-SIP Module | NO | - | - | -40°C~100°C | Bulk | 2003 | SIL10E (50W) | 2.00Lx0.50W x 0.32 H 50.8mmx12.7mmx8.1mm | e0 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 49W | IT CAN ALSO OPERATE FROM 5V NOMINAL INPUT | 19.8W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 10 | - | 1 | Not Qualified | - | 92% | - | 5.5V | 1.8V | - | 3V | 3.3V | YES | - | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | Non-RoHS Compliant | - | ||
![]() NXA66-12P3V3C Artesyn Embedded Power | In Stock | - | Datasheet | - | - | - | Module | NO | - | - | - | - | 2002 | NXA66 (66W) | 2.75Lx1.38W x 0.59 H 69.9mmx35.1mmx15.0mm | - | - | Obsolete | 1 (Unlimited) | 50 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 66W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | 50 | R-XXMA-X50 | 1 | Not Qualified | - | 86% | - | 13.2V | 3.3V | - | 10.8V | 12V | YES | - | 66W | - | - | - | - | Remote On/Off, SCP, UVLO | - | 69.85mm | 34.93mm | Non-RoHS Compliant | - | ||
![]() SIL10E-05S2V0-H Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | 11-SIP Module | NO | - | - | -40°C~100°C | Bulk | 2003 | SIL10E (50W) | 2.00Lx0.50W x 0.32 H 50.8mmx12.7mmx8.1mm | e0 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 49W | IT CAN ALSO OPERATE FROM 5V NOMINAL INPUT | 22W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 10 | - | 1 | Not Qualified | - | 93% | - | 5.5V | 2V | - | 3V | 3.3V | YES | - | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | Non-RoHS Compliant | - | ||
![]() SIL10E-05S1V2-H Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | 11-SIP Module | NO | - | - | -40°C~100°C | Bulk | 2003 | SIL10E (50W) | 2.00Lx0.50W x 0.32 H 50.8mmx12.7mmx8.1mm | e0 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 49W | IT CAN ALSO OPERATE FROM 5V NOMINAL INPUT | 13.2W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 10 | - | 1 | Not Qualified | - | 88% | - | 5.5V | 1.2V | - | 3V | 3.3V | YES | - | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | Non-RoHS Compliant | - | ||
![]() SIL10E-05S1V5-H Artesyn Embedded Power | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | 11-SIP Module | - | - | 5g | -40°C~100°C | Bulk | 2003 | SIL10E (50W) | 2.00Lx0.50W x 0.32 H 50.8mmx12.7mmx8.1mm | e0 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 49W | IT CAN ALSO OPERATE FROM 5V NOMINAL INPUT | 16.5W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 10 | - | 1 | Not Qualified | - | 90% | - | 5.5V | 1.5V | - | 3V | 3.3V | YES | - | - | - | - | - | - | Remote On/Off, OTP, SCP | 8.23mm | - | - | Non-RoHS Compliant | - | ||
![]() SXN15-48S2V5-R Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Surface Mount | 11-SMD Module | - | - | - | -40°C~65°C | - | 2002 | SXN15 (15W) | 1.91Lx1.01W x 0.34 H 48.5mmx25.7mmx8.6mm | - | - | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 85% | 1.5kV | 75V | - | - | 33V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | Non-RoHS Compliant | - | ||
![]() EXQ125-48S1V2 Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP Module, 1/4 Brick | NO | - | - | -40°C~100°C | - | 2002 | EXQ125 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 36W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | - | 86.5% | 1.5kV | 75V | 1.2V | - | 33V | 48V | YES | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | Non-RoHS Compliant | - | ||
![]() AEE03A48-97 Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~105°C | Bulk | 2006 | AEE03 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e0 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P6 | 1 | Not Qualified | - | 87% | 1.5kV | 75V | 5V | - | 36V | 48V | YES | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SIL10E-05S3V3-V Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 11-SIP Module | NO | - | - | -40°C~100°C | Bulk | 2003 | SIL10E (50W) | 2.00Lx0.31W x 0.50 H 50.8mmx7.9mmx12.7mm | e0 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 49W | - | 36.3W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 10 | - | 1 | Not Qualified | - | 95% | - | 5.5V | 3.3V | - | 4.5V | 5V | YES | - | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | Non-RoHS Compliant | - | ||
![]() SXN15-48S1V8-R Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Surface Mount | 11-SMD Module | NO | - | - | -40°C~65°C | - | 2002 | SXN15 (15W) | 1.91Lx1.01W x 0.34 H 48.5mmx25.7mmx8.6mm | e0 | - | Obsolete | 1 (Unlimited) | 11 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 10W | - | 10.8W | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 83% | 1.5kV | 75V | 1.8V | - | 33V | 48V | YES | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | Non-RoHS Compliant | - | ||
![]() ALT05A48 Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~100°C | Bulk | 2003 | ALT (25W) | 2.00Lx1.60W x 0.38 H 50.8mmx40.6mmx9.7mm | e0 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 25W | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 6 | R-XDMA-N6 | 1 | Not Qualified | - | 87% | 1.5kV | 75V | 5V | - | 36V | 48V | YES | - | - | - | - | - | - | Remote On/Off, OVP | - | - | - | Non-RoHS Compliant | - | ||
![]() AER03F05N Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP Module | NO | - | - | -25°C~95°C | Bulk | 2002 | AER03 (10W) | 1.00Lx1.00W x 0.45 H 25.4mmx25.4mmx11.4mm | e0 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | - | - | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | S-XDMA-P6 | 1 | Not Qualified | - | 88% | - | 5.5V | 3.3V | - | 4.5V | 5V | NO | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | Non-RoHS Compliant | - | ||
![]() SIL10E-05S1V0-H Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | 11-SIP Module | NO | - | - | -40°C~100°C | Bulk | 2003 | SIL10E (50W) | 2.00Lx0.50W x 0.32 H 50.8mmx12.7mmx8.1mm | e0 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 49W | IT CAN ALSO OPERATE FROM 5V NOMINAL INPUT | 11W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 10 | - | 1 | Not Qualified | - | 86% | - | 5.5V | 1V | - | 3V | 3.3V | YES | - | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | Non-RoHS Compliant | - | ||
![]() LES40A48-2V5RE Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | - | - | -40°C~85°C | Tray | 2004 | Eighth-Brick | 2.30Lx0.90W x 0.19 H 58.4mmx22.9mmx4.8mm | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-P8 | 1 | Not Qualified | - | 91% | 2.25kV | 75V | 2.5V | - | 36V | 48V | YES | - | - | Enable, Active Low | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMT15F-12S1V0 Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD Module | NO | - | - | -40°C~85°C | Tray | 2004 | SMT15F (15W) | 1.30Lx0.53W x 0.30 H 33.0mmx13.5mmx7.6mm | e0 | - | Obsolete | 3 (168 Hours) | 6 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-N6 | 1 | Not Qualified | - | 85% | - | 13.2V | 1V | - | 10.8V | 12V | YES | - | 15W | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LQD30A48-3V3-2V5RE Artesyn Embedded Power | In Stock | - | Datasheet | - | - | Through Hole | 7-DIP Module, 1/4 Brick | NO | - | - | -40°C~85°C | Tray | 2003 | LQD | 2.30Lx1.45W x 0.34 H 58.4mmx36.8mmx8.6mm | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 87W | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 7 | R-XDMA-P7 | 2 | Not Qualified | - | 91% | 2.25kV | 75V | 2.5V | - | 36V | 48V | YES | - | - | - | - | 3.3V | 87W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AIF120F300N-NT Artesyn Embedded Power | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 10-DIP Module, Full Brick | - | 22 | - | -20°C~100°C | Bulk | 2007 | AIF (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Obsolete | 1 (Unlimited) | 22 | EAR99 | Isolated Module, Digital | TIN LEAD | ITE (Commercial) | - | - | - | 396W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | 61mm | unknown | NOT SPECIFIED | 22 | - | 1 | Not Qualified | - | 87% | 3kV | 420V | 3.3V | 120A | 250V | 300V | YES | 120A | 600W | - | - | - | - | Remote On/Off, OCP, OTP, OVP | 12.7mm | - | - | RoHS Compliant | - |