- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Nominal Input Voltage | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEE02C24-M Artesyn Embedded Power | 600 | - | Datasheet | 10 Weeks | - | Through Hole | 5-DIP Module, 4 Leads | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE20W-M (20W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 88% | 4.2kV | 36V | - | - | 18V | - | - | - | 20W | - | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | RoHS Compliant | ||
![]() AEE02CC12-M Artesyn Embedded Power | 810 | - | Datasheet | 10 Weeks | - | Through Hole | 5-DIP Module | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE20W-M (20W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 4.2kV | 18V | - | - | 9V | - | - | - | 20W | -15V | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | RoHS Compliant | ||
![]() AYA00F48-L Artesyn Embedded Power | 2175 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 4 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | 1.3W | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 79% | 1.5kV | 75V | - | - | 36V | - | - | - | 2W | - | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() ERM00B110 Artesyn Embedded Power | 2586 | - | Datasheet | 10 Weeks | - | Through Hole | 6-DIP Module | NO | - | - | -40°C~85°C With Derating | - | - | ERM (10W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | ITE (Commercial), Railway | - | - | - | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-PDMA-P6 | 1 | - | 85% | 3kV | 160V | 12V | - | 40V | 110V | YES | - | 10W | - | - | - | - | OCP, OTP, OVP | 11mm | 50.8mm | 25.4mm | - | RoHS Compliant | ||
![]() AEE02BB48-M Artesyn Embedded Power | 811 | - | Datasheet | 10 Weeks | - | Through Hole | 5-DIP Module | - | - | - | -40°C~80°C With Derating | - | 2017 | AEE20W-M (20W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 88% | 4.2kV | 75V | - | - | 36V | - | - | - | 20W | -12V | - | - | - | OCP, OVP, SCP | 12mm | - | - | - | RoHS Compliant | ||
![]() PTH03020WAZ Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 10-SMD Module | - | 10 | - | -40°C~85°C | Tray | 2005 | PTH03020 (55W) | 1.50Lx0.87W x 0.35 H 38.1mmx22.1mmx9.0mm | - | - | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 55W | - | - | - | - | - | - | - | - | - | 1 | - | 95% | - | 3.65V | 2.5V | 22A | 2.95V | - | - | 22A | 55W | - | 22A | - | - | Remote On/Off, OTP, SCP, UVLO | 8.89mm | - | - | No | RoHS Compliant | ||
![]() AYA01B24-L Artesyn Embedded Power | 2706 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | -40°C~85°C | Tube | 2016 | AYA (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 87% | 1.5kV | 36V | - | - | 18V | - | - | - | 3W | - | - | - | - | SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() PTV05010WAD Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 8-SIP Module | NO | - | Industrial grade | -40°C~85°C | Tray | 2005 | PTV05010 (28W) | 0.90Lx0.33W x 0.40 H 22.9mmx8.4mmx10.2mm | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | SINGLE | PIN/PEG | - | 1 | - | unknown | - | 8 | R-XSMA-P8 | 1 | Not Qualified | 95% | - | 5.5V | - | - | 4.5V | 5V | YES | - | 28.8W | - | - | - | - | Remote On/Off, OCP, UVLO | - | - | - | - | RoHS Compliant | ||
![]() AIF50B300-NTL Artesyn Embedded Power | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | Module | - | - | - | -20°C~100°C | Bulk | 2007 | AIF (600W) | 4.60Lx2.40W x 0.55 H 116.8mmx61.0mmx14.0mm | e3 | yes | Active | 1 (Unlimited) | 22 | EAR99 | Non-Isolated PoL Module | TIN OVER NICKEL | ITE (Commercial) | 600W | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 22 | R-XXMA-X22 | 1 | Not Qualified | 90% | - | 420V | 12V | - | 250V | 300V | YES | 50A | 600W | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | - | RoHS Compliant | ||
![]() AVE500-48S50P-6L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Half Brick | - | - | - | -40°C~85°C | - | - | AVE500 (500W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 95% | 2.25kV | 75V | - | - | 36V | - | - | - | 500W | - | - | - | - | Remote On/Off, OTP, OVP | - | - | - | - | RoHS Compliant | ||
![]() PTH12050WAZT Artesyn Embedded Power | 90 | - | Datasheet | 16 Weeks | - | Surface Mount | 6-SMD Module | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | PTH12050 (33W) | 0.87Lx0.50W x 0.34 H 22.1mmx12.7mmx8.5mm | - | - | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 33W | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | - | 93% | - | 13.2V | - | - | 10.8V | - | - | - | - | - | - | - | - | Remote On/Off, SCP, UVLO | - | - | - | - | RoHS Compliant | ||
![]() AYA00A05-L Artesyn Embedded Power | 2081 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 4 Leads | - | - | - | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 81% | 1.5kV | 10V | - | - | 4.5V | - | - | - | 2W | - | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() AYA00B12-L Artesyn Embedded Power | 2195 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 4 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | 87% | 1.5kV | 18V | - | - | 9V | - | - | - | 2W | - | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() PTH12030WAZT Artesyn Embedded Power | 36 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 13-SMD Module | - | 13 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | PTH12030 (143W) | 1.37Lx1.12W x 0.35 H 34.8mmx28.5mmx9.0mm | - | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 143W | - | - | - | - | - | - | - | - | - | 1 | - | 94.5% | - | 13.8V | 5.5V | 26A | 10.2V | - | - | 26A | 143W | - | 26A | - | - | Remote On/Off, OTP, SCP, UVLO | 8.89mm | - | - | No | RoHS Compliant | ||
![]() AYA00BB24-L Artesyn Embedded Power | 2720 |
| Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 5 Leads | - | - | Industrial grade | -40°C~85°C With Derating | - | 2017 | AYA (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | - | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | 86% | 1.5kV | 36V | - | - | 18V | - | - | - | 2W | -12V | - | - | - | OCP, SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() ASA01A36-LS Artesyn Embedded Power | 2448 | - | - | 10 Weeks | Through Hole | Through Hole | 8-DIP Module | - | - | - | -40°C~71°C | Tube | 2014 | ASA (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 10.16mm | unknown | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | - | 81% | 1.5kV | 75V | 5V | 1A | 18V | 24V | NO | 1A | 6W | - | 1A | 5W | 24V | SCP | 10.16mm | - | 20.32mm | - | RoHS Compliant | ||
![]() AYA01C24-L Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 7-DIP Module, 4 Leads | - | - | Industrial grade | -40°C~85°C | Tube | 2016 | AYA (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e2 | yes | Active | 1 (Unlimited) | - | - | Isolated Module | TIN COPPER | ITE (Commercial) | - | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 87% | 1.5kV | 36V | - | - | 18V | - | - | - | 3W | - | - | - | - | SCP | 8mm | - | - | - | RoHS Compliant | ||
![]() AET01B36-L Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~71°C | Bulk | 2012 | AET (20W) | 2.00Lx1.60W x 0.48 H 50.8mmx40.6mmx12.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | 20W | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | 1 | - | 85% | 1.5kV | 75V | - | 1.67A | 18V | - | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | 12.192mm | - | - | - | RoHS Compliant | ||
![]() PTH05030WAZT Artesyn Embedded Power | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 13-SMD Module | - | 13 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | PTH05030 (108W) | 1.37Lx1.12W x 0.35 H 34.8mmx28.5mmx9.0mm | - | - | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | 108W | - | - | - | - | - | unknown | - | - | - | 1 | - | 94% | - | 5.5V | 3.6V | 30A | 4.5V | - | - | 30A | 108W | - | 30A | - | - | Remote On/Off, OTP, SCP, UVLO | 8.89mm | - | - | - | RoHS Compliant | ||
![]() AIH40A300N-L Artesyn Embedded Power | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Module | NO | - | - | -20°C~100°C | Bulk | 2004 | AIH (250W) | 2.40Lx2.30W x 0.50 H 61.0mmx58.4mmx12.7mm | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Isolated Module | TIN OVER NICKEL | ITE (Commercial) | 250W | - | 200W | - | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 18 | - | 1 | Not Qualified | 88% | - | 420V | 5V | - | 250V | 300V | YES | - | - | - | - | 250W | - | OVP | - | - | 58.4mm | - | RoHS Compliant |