- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Size / Dimension
- Type
- Features
- Series
- Applications
- Voltage - Input (Max)
- Voltage - Input (Min)
Attribute column
Manufacturer
Artesyn Embedded Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APC08Y08-J Artesyn Embedded Power | In Stock | - | Datasheet | Surface Mount | 7-SMD Module | NO | -40°C~85°C | Tray | 2006 | APC08 (30W) | 1.32Lx0.53W x 0.28 H 33.5mmx13.5mmx7.1mm | e0 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 30W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | 5 | R-XXMA-X5 | 1 | Not Qualified | 86% | - | 13V | 1.8V | 6.5V | 8V | YES | - | 30W | - | Non-RoHS Compliant | ||
![]() AEQ15AF48N Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 7-DIP Module, 1/4 Brick | NO | -40°C~100°C | Bulk | 2002 | AEQ15 (60W) | 2.30Lx1.50W x 0.50 H 58.4mmx38.1mmx12.7mm | e0 | Obsolete | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XDMA-P7 | 2 | Not Qualified | 90% | - | 75V | 5V | 36V | 48V | YES | 3.3V | 60W | Remote On/Off, OCP, OTP, OVP, UVLO | Non-RoHS Compliant | ||
![]() EXB100-48S05 Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 9-DIP Module, 8 Leads, 1/2 Brick | NO | -40°C~90°C | - | 2002 | EXB100 (100W) | 2.40Lx2.28W x 0.39 H 61.0mmx57.9mmx10.0mm | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XDMA-P8 | 1 | Not Qualified | 91.5% | 1.5kV | 75V | 5V | 36V | 48V | YES | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | Non-RoHS Compliant | ||
![]() EXQ125-48S1V5 Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 8-DIP Module, 1/4 Brick | NO | -40°C~100°C | - | 2005 | EXQ125 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 45W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | 87.5% | 1.5kV | 75V | 1.5V | 33V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | Non-RoHS Compliant | ||
![]() EXQ125-48S05-R Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 8-DIP Module, 1/4 Brick | NO | -40°C~100°C | - | 2005 | EXQ125 (100W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | 92% | 1.5kV | 75V | 5V | 33V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | Non-RoHS Compliant | ||
![]() ALT06F48 Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 6-DIP Module | NO | -40°C~100°C | Bulk | 2003 | ALT (25W) | 2.00Lx1.60W x 0.38 H 50.8mmx40.6mmx9.7mm | e0 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 25W | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | NOT SPECIFIED | 6 | R-XDMA-N6 | 1 | Not Qualified | 85% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | - | 25W | Remote On/Off, OVP | Non-RoHS Compliant | ||
![]() SXE15-48S1V8-R Artesyn Embedded Power | In Stock | - | Datasheet | Surface Mount | 12-SMD Module | YES | -40°C~65°C | - | 2005 | SXE15 (15W) | 1.91Lx1.15W x 0.34 H 48.5mmx29.2mmx8.6mm | e0 | Obsolete | 1 (Unlimited) | 12 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 11W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | NOT SPECIFIED | - | - | 1 | Not Qualified | 83% | 1.5kV | 75V | 1.8V | 33V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | Non-RoHS Compliant | ||
![]() AEE04G48-197 Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 6-DIP Module | NO | -40°C~105°C | Bulk | 2006 | AEE04 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e0 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XDMA-P6 | 1 | Not Qualified | 83% | 1.5kV | 75V | 2.5V | 36V | 48V | YES | - | - | - | Non-RoHS Compliant | ||
![]() AEE04F48-97 Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 6-DIP Module | NO | -40°C~105°C | Bulk | 2006 | AEE04 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e0 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XDMA-P6 | 1 | Not Qualified | 86% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | - | - | - | Non-RoHS Compliant | ||
![]() AEE00B48 Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 4-DIP Module | NO | -25°C~95°C | Bulk | 2004 | AEE00 (10W) | 2.00Lx1.00W x 0.33 H 50.8mmx25.4mmx8.5mm | e0 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 4 | R-XDMA-P4 | 1 | Not Qualified | 84% | 500V | 72V | 12V | 36V | 48V | NO | - | - | - | Non-RoHS Compliant | ||
![]() AEE01AA48 Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 5-DIP Module | NO | -25°C~95°C | Bulk | 2004 | AEE01 (10W) | 2.00Lx1.00W x 0.33 H 50.8mmx25.4mmx8.5mm | e0 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 5 | R-XDMA-P5 | 2 | Not Qualified | 79% | 500V | 72V | 5V | 36V | 48V | NO | -5V | 10W | - | Non-RoHS Compliant | ||
![]() AEE02A12-49 Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 6-DIP Module | NO | -25°C~100°C | Bulk | 2003 | AEE02 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | e0 | Obsolete | 1 (Unlimited) | 6 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 6 | R-XDMA-P6 | 1 | Not Qualified | 81% | 500V | 18V | 5V | 9V | 12V | YES | - | - | - | Non-RoHS Compliant | ||
![]() ALQ50K48N Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 8-DIP Module, 1/4 Brick | NO | -40°C~85°C | Bulk | 2003 | ALQ50 (144W) | 2.30Lx1.48W x 0.38 H 57.9mmx36.8mmx9.7mm | e0 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 132W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 8 | R-XDMA-P8 | 1 | Not Qualified | 85% | - | 75V | 1.2V | 36V | 48V | YES | - | 60W | Remote On/Off, OCP, OTP, OVP, UVLO | Non-RoHS Compliant | ||
![]() ATH12K12-9SJL Artesyn Embedded Power | In Stock | - | Datasheet | Surface Mount | 10-SMD Module | NO | -40°C~85°C | Tray | 2003 | ATH12 (66W) | 1.37Lx0.62W x 0.38 H 34.8mmx15.8mmx9.6mm | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 66W | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | - | 1 | Not Qualified | 94% | - | 13.2V | - | 10.8V | 12V | YES | - | 66W | Remote On/Off, OCP, UVLO | RoHS Compliant | ||
![]() APC08J08-J Artesyn Embedded Power | In Stock | - | Datasheet | Surface Mount | 7-SMD Module | NO | -40°C~85°C | Tray | 2006 | APC08 (30W) | 1.32Lx0.53W x 0.28 H 33.5mmx13.5mmx7.1mm | e0 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 30W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | 5 | R-XXMA-X5 | 1 | Not Qualified | 75% | - | 13V | 0.9V | 6.5V | 8V | YES | - | 30W | - | Non-RoHS Compliant | ||
![]() AEE01AA24 Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 5-DIP Module | NO | -25°C~95°C | Bulk | 2004 | AEE01 (10W) | 2.00Lx1.00W x 0.33 H 50.8mmx25.4mmx8.5mm | e0 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 5 | R-XDMA-P5 | 2 | Not Qualified | 79% | 500V | 36V | 5V | 18V | 24V | NO | -5V | 10W | - | Non-RoHS Compliant | ||
![]() APC08M03-J Artesyn Embedded Power | In Stock | - | Datasheet | Surface Mount | 7-SMD Module | NO | -40°C~85°C | Tray | 2006 | APC08 (30W) | 1.32Lx0.53W x 0.28 H 33.5mmx13.5mmx7.1mm | e0 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 30W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | 5 | R-XXMA-X5 | 1 | Not Qualified | 86% | - | 6V | 1.5V | 1.8V | 3V | YES | - | 30W | - | Non-RoHS Compliant | ||
![]() APC08K08-J Artesyn Embedded Power | In Stock | - | Datasheet | Surface Mount | 7-SMD Module | NO | -40°C~85°C | Tray | 2006 | APC08 (30W) | 1.32Lx0.53W x 0.28 H 33.5mmx13.5mmx7.1mm | e0 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 30W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | 5 | R-XXMA-X5 | 1 | Not Qualified | 81% | - | 13V | 1.2V | 6.5V | 8V | YES | - | 30W | - | Non-RoHS Compliant | ||
![]() SIL10E-05S0V8-V Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole | 11-SIP Module | NO | -40°C~100°C | Bulk | 2003 | SIL10E (50W) | 2.00Lx0.31W x 0.50 H 50.8mmx7.9mmx12.7mm | e0 | Obsolete | 1 (Unlimited) | 10 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 49W | IT CAN ALSO OPERATE FROM 5V NOMINAL INPUT | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | 10 | - | 1 | Not Qualified | 83% | - | 5.5V | 0.8V | 3V | 3.3V | YES | - | 8.8W | Remote On/Off, OTP, SCP | Non-RoHS Compliant | ||
![]() SIL30C-12SADJ-H Artesyn Embedded Power | In Stock | - | Datasheet | Through Hole, Right Angle | 24-SIP Module, 23 Leads | NO | 0°C~80°C | Bulk | 2003 | SIL30C (150W) | 2.40Lx1.35W x 0.47 H 61.0mmx34.3mmx11.9mm | e0 | Obsolete | 1 (Unlimited) | 23 | EAR99 | Non-Isolated PoL Module | TIN LEAD | ITE (Commercial) | 150W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | R-XSMA-P23 | 1 | Not Qualified | 91% | - | 13.8V | 0.9V | 10.2V | 12V | YES | - | - | Remote On/Off, OCP, OTP, SCP | Non-RoHS Compliant |