- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP6-2E-4LD-LLE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 60A 10A 10A 1A 1A 2A | 12V | 3.3V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() LCM1500W-T-5 Artesyn Embedded Power | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | -40°C~70°C With Derating | 2016 | LCM1500 (1500W) | 10.00Lx5.20W x 2.43 H 254.0mmx132.0mmx61.7mm | Active | Not Applicable | Front End | ITE (Commercial), Medical | 1500W | 1 | BSMI, CB, CCC, CE, cURus, TUV | 91% | 4kV | - | - | - | - | No | Adjustable Output, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote On/Off, Remote Sense, Standby Output, Universal Input | RoHS Compliant | ||
![]() MP4-2U-4EE-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 10A 10A 10A 8A 4A | 5V | 5V | 15V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP4-2Q-1L-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 15A 17A | 12V | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP4-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 10A 10A | 5V | - | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP4-1E-1J-1O-1O-4RR-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 35A 18A 11A 11A 3A 2A | 60V | 18V | 28V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP4-1E-4LL-01 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 35A 10A 4A 10A 4A | 60V | 12V | - | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP4-2V-1E-1Q-4LL-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 7.5A 35A 8.5A 10A 4A | 5V | 12V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP4-1E-1L-1N-1N-4LF-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP4 (600W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 600W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 35A 17A 14A 14A 10A 10A | 24V | 15V | 12V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP6-1E-1L-1Q-1Q-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 35A 17A 8.5A 8.5A 8A 4A | 12V | 24V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP6-2L-1Q-4EE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 30A 8.5A 10A 10A | 24V | 5V | 5V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP6-2Q-1V-4EE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 4 | CB, CE, CSA, UL, VDE | 85% | - | 23.5A 4.2A 10A 10A | 42V | 5V | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP6-3W-4LE-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 12.5A 10A 10A 10A 10A | 12V | 5V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP6-2E-4LE-4LE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 60A 10A 10A 10A 10A | 12V | 5V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP1-2L-2W-1Q-4NE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 5 | CB, CE, CSA, UL, VDE | 85% | - | 30A 7.5A 8.5A 8A 10A | 48V | 24V | 15V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-2Q-2Q-1N-1Q-4NE-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 15A 15A 17A 8.5A 8A 10A | 24V | 15V | 24V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP1-2W-1Q-4NN-4NN-4QQ-0R Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP1 (1200W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 1200W | 8 | CB, CE, CSA, UL, VDE | 85% | - | 7.5A 8.5A 8A 4A 8A 4A | 24V | 15V | 15V | - | Adjustable Output, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() MP6-2R-4NL-4LE-NNN-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 8 | CB, CE, CSA, UL, VDE | 85% | - | 12.8A 8A 4A 10A 10A 1A | 15V | 12V | 12V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP6-2E-2E-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2011 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 2 | CB, CE, CSA, UL, VDE | 85% | - | 60A 60A | 5V | - | - | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - | ||
![]() MP6-2R-1Q-4NN-4NN-00 Artesyn Embedded Power | In Stock | - | Datasheet | - | Chassis Mount | -40°C~70°C With Derating | 2015 | MP6 (800W) | - | Obsolete | Not Applicable | Enclosed | ITE (Commercial), Medical | 800W | 6 | CB, CE, CSA, UL, VDE | 85% | - | 12.8A 8.5A 8A 4A 8A 4A | 24V | 15V | 15V | - | Adjustable Output, PFC, Remote On/Off, Universal Input | - |