- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP8-3V-2V-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 2 | CB, CE, CSA, UL | 85% | 2kV | 16A 7.5A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-3E-1D-1L-1L-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 35A 17A 17A | 3.3V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-3Q0-1U-4LN0-4NE0-01-C Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL | 85% | 2kV | 30A 5.8A 10A 4A 8A 10A | 36V | 15V | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-3D0-2A0-4LL-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL | 85% | 2kV | 150A 60A 10A 4A | 2V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP1-3U-3U-1E-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 2 | CB, CE, CSA, UL | 85% | 2kV | 41.6A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-3Q0-1U-4LN0-4NE0-01-D Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL | 85% | 2kV | 30A 5.8A 10A 4A 8A 10A | 36V | 15V | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-2D/2E/1Q/HUP-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 4 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A 8.5A 500mA | 5V | 24V | 6V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-3Q0-1U-4LN0-4NE0-01-B Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL | 85% | 2kV | 30A 5.8A 10A 4A 8A 10A | 36V | 15V | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-3F-03-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 1 | CB, CE, CSA, UL | 85% | 2kV | 144A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | ||
![]() IMP8-2R-1E-LJJ-LJJ-NNN-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 10 | CB, CE, CSA, UL | 85% | 2kV | 11A 35A 1A 1A 1A 1A | 5V | 12V | 10V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-2W-2W-2W-C0-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL | 85% | 2kV | 7.5A 7.5A 4A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP1-3R-3R-1R-90-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 1 | CB, CE, CSA, UL | 85% | 2kV | 60.3A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP1-3R-1Q-1Q-1R-01-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 4 | CB, CE, CSA, UL | 85% | 2kV | 26.8A 8.5A 8.5A 6.7A | 24V | 25V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP1-2W-2W-1L0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 4 | CB, CE, CSA, UL | 85% | 2kV | 7.5A 7.5A 17A 17A | 48V | 12V | 12V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP1-3W-3W-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 2 | CB, CE, CSA, UL | 85% | 2kV | 15.6A 15.6A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP1-3Q-2V-2Y-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 7.5A | 42V | 60V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-3W-1Q-1Q-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL | 85% | 2kV | 15.6A 8.5A 8.5A | 24V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP1-3Q-3Q-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1500W) | 11.00Lx8.00W x 2.50 H 279.4mmx203.2mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1500W | 1 | CB, CE, CSA, UL | 85% | 2kV | 60A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-2Y-2Y-1Y-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 3 | CB, CE, CSA, UL | 85% | 2kV | 6A 6A 3.5A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | ||
![]() IMP8-1S-1S-1S-1S-1S-1S-A0-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1200W) | 10.00Lx7.00W x 2.50 H 254.0mmx177.8mmx63.5mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1200W | 6 | CB, CE, CSA, UL | 85% | 2kV | 6.5A 6.5A 6.5A 6.5A 6.5A 6.5A | - | 30V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input |