- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP4-1Y0-1Y0-1Y0-1Y0-1Y0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 5 | CB, CE, CSA, UL | 85% | 2kV | 3.5A 3.5A 3.5A 3.5A 3.5A | - | 60V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-1E0-1L0-1N0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 4 | CB, CE, CSA, UL | 85% | 2kV | 20A 35A 17A 14A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3W0-1E0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 15.6A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2N0-2N0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 20A 20A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4E-2L0-2N0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 20A | 15V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-2L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 30A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 1 | CB, CE, CSA, UL | 85% | 2kV | 62.5A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1D0-1E0-1L0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 17A 17A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-1E0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-4NN0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 35A 8A 4A | 15V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2U0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 10A 8.5A | 24V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1L0-1L0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 17A 17A 8.5A | 12V | - | 24V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3C1-1P1-1P1-45-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 150A 21A | 20V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1N0-1N0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 35A 14A 14A | 15V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1D0-1E0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 17A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2A2-2A2-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 60A 60A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2Q0-1Q0-1E0-20-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 23.5A 35A | 5V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1E0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 17A | - | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1L0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 17A 8.5A | 24V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1L0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 35A 17A 8.5A | 12V | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |