- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Applications
- Features
- Mounting Type
- Number of Outputs
- Operating Temperature
- Published
- Size / Dimension
- Type
Attribute column
Manufacturer
Artesyn Embedded Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMP4-2W0-4LQ0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 7.5A 10A 2A | 12V | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3I0-1I0-30-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 1 | CB, CE, CSA, UL | 85% | 2kV | 104.4A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1L2-1R2-4LE2-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 4 | CB, CE, CSA, UL | 85% | 2kV | 17A 6.7A 10A 10A | 28V | - | 5V | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2D0-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 35A 8.5A | 24V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2E0-1N0-1N0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 60A 14A 14A | 15V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3Q0-2Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 15A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2E1-1N0-1Q0-4NN0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 5 | CB, CE, CSA, UL | 85% | 2kV | 60A 14A 8.5A 8A 4A | 15V | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2L0-1Q0-07-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 8.5A | 24V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1E0-1W0-4QE0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 4 | CB, CE, CSA, UL | 85% | 2kV | 35A 4A 4A 10A | 48V | 24V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 1 | CB, CE, CSA, UL | 85% | 2kV | 17A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2D0-1E0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 35A 35A 17A | 5V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3L0-2L0-05-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 62.5A 30A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-1Q0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 1 | CB, CE, CSA, UL | 85% | 2kV | 8.5A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3R0-4ED0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 26.8A 10A 10A | 5V | 3.3V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3Q0-1L0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 2 | CB, CE, CSA, UL | 85% | 2kV | 30A 17A | 12V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3E0-1N0-1N0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 150A 14A 14A | 15V | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3V0-1V0-33-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 1 | CB, CE, CSA, UL | 85% | 2kV | 20.2A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2W0-4LE0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 3 | CB, CE, CSA, UL | 85% | 2kV | 7.5A 10A 10A | 12V | 5V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-3W1-03-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 1 | CB, CE, CSA, UL | 85% | 2kV | 15.6A | - | - | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote On/Off, Remote Sense, Universal Input | RoHS Compliant | ||
![]() IMP4-2W0-1Q0-4LL0-00-A Artesyn Embedded Power | In Stock | - | Datasheet | Chassis Mount | -40°C~70°C With Derating | 2008 | iMP® (1158W) | 10.00Lx5.00W x 2.50 H 254.0mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial), Medical | 1100W | 4 | CB, CE, CSA, UL | 85% | 2kV | 7.5A 8.5A 10A 4A | 24V | 12V | - | No | Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input | RoHS Compliant |